location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DailyDuo FC6161/34 handheld vacuum Red Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DailyDuo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC6161/34
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC6161/34 show
Show alternative article codes used in the online market place
Category:
Portable electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Handheld Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58686
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:44:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips FC6161/34 user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips DailyDuo FC6161/34 handheld vacuum Red Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bagless Dry
  • - Carpet, Hard floor
  • - Nickel-Metal Hydride (NiMH) 16.8 V 20 min
  • - Dirt separating method: Cyclonic
  • - Vacuum air filtering: HEPA
  • - 84 dB
  • - 7.28 lbs (3.3 kg)
  • - Red
Long product name Philips DailyDuo FC6161/34 handheld vacuum Red Bagless :
The short editorial description of Philips DailyDuo FC6161/34 handheld vacuum Red Bagless

16.8V, HEPA, 84dB, 850l/min, 100W, 4kPa, 0.5L, 7h
More>>>
Philips DailyDuo FC6161/34 handheld vacuum Red Bagless:
The official marketing text of Philips DailyDuo FC6161/34 handheld vacuum Red Bagless as supplied by the manufacturer

Cordless 2-in-1 with long lasting suction power
Enjoy a clean feeling every day with Philips DailyDuo. This powerful 2-in-1 stick vacuum
cleaner is cordless and helps you to clean both floors and furniture, with high suction
power guaranteed. Always around for your quick daily cleaning!

Superior cleaning performance
- Powerful 16.8V batteries ensuring high suction power

Optimal filtration
- 2-stage bagless cyclonic airflow for optimal filtration
- Cyclonic HEPA filter system for longer-lasting filtration

Multifunctional 2-in-1
- 2-in-1 functionality for cleaning both floors and furniture
- QuickDraw release system for easy removal of handheld
- AutoOff charging system guarantees efficient use of energy

Instant parking anywhere
- Self-standing position for instant parking anywhere

Freedom to clean everywhere
- Cordless operation for freedom to clean everywhere

Powerful 16.8V batteries
Powerful 16.8V batteries ensuring high suction power

2-in-1 functionality
The 2-in-1 functionality gives you both a stick and a handheld vacuum cleaner in one, to easily clean both floor and furniture.

Self-standing parking position
The stick has a convenient parking position to stay upright, both with and without the handheld. Therefore, you can instantly park the stick anywhere you want, also while you are
cleaning.

2-stage bagless cyclonic
The bagless cyclonic airflow keeps the dirt inside rotating to ensure optimal, high suction
power and lasting cleaning performance. Its 2- stage filtration system ensures that, once inside, the dirt cannot escape. The first filter blocks most dirt, while the second filter traps
the finer dust particles.

QuickDraw release system
With the QuickDraw release system you can easily remove the handheld from the stick with
only one hand, so you can quickly switch between using the stick and the handheld.

Cyclonic HEPA filter system
The pleated HEPA filter has a large filter surface and good filtration performance. In
combination with the cyclonic airflow, this prevents it from clogging fast and gives you better and longer-lasting filtration results.

AutoOff charging system
The AutoOff charging system automatically shuts off when the batteries are fully charged, and therefore saves energy that other systems waste.

iF / Product design award 2011
The iF product design award is extremely prestigious, and its significance is recognized throughout the design world and beyond. More than 20 internationally recognized jurors, consisting of designers and entrepreneurs, engage in critical discussion and debate to select the winning products. The DailyDuo was chosen as one of the winning designs, from the 2,756 products that participated in the competition.

iF / Product design award 2011
The iFproduct design award is extremely prestigious, and its significance is recognized throughout the design world and beyond. More than 20 internationally recognized jurors, consisting of designers and entrepreneurs, engage in critical discussion and debate to select the winning products. The DailyDuo was selected as one of the winning designs, from the 2,756 products that participated in this competition.

red dot design award winner 2011
The red dot is the award for high design quality. Only products that clearly stand out from comparable products due to their outstanding design receive the soughtafter quality seal from the international jury.

Short summary description Philips DailyDuo FC6161/34 handheld vacuum Red Bagless:
This short summary of the Philips DailyDuo FC6161/34 handheld vacuum Red Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DailyDuo FC6161/34, Dry, HEPA, Cyclonic, Carpet, Hard floor, 84 dB, Bagless

Long summary description Philips DailyDuo FC6161/34 handheld vacuum Red Bagless:
This is an auto-generated long summary of Philips DailyDuo FC6161/34 handheld vacuum Red Bagless based on the first three specs of the first five spec groups.

Philips DailyDuo FC6161/34. Cleaning type: Dry, Vacuum air filtering: HEPA, Dirt separating method: Cyclonic. Dust container type: Bagless, Product color: Red, Housing material: Plastic. Power source: Battery, Runtime: 20 min, Charging time: 7 h. Weight: 7.28 lbs (3.3 kg). Package width: 18.3" (465 mm), Package depth: 9.65" (245 mm), Package height: 25.2" (640 mm)

Performance
Cleaning surfaces
Carpet, Hard floor
Cleaning type *
Dry
Noise level
84 dB
Vacuum air filtering *
HEPA
Dirt separating method *
Cyclonic
Design
Product color *
Red
Dust container type *
Bagless
Housing material
Plastic
Ergonomics
Removable filter
Yes
Power
Power source *
Battery
Runtime *
20 min
Power
Charging time *
7 h
Battery technology
Nickel-Metal Hydride (NiMH)
Suction power
17 AW
Battery voltage *
16.8 V
Weight & dimensions
Weight *
7.28 lbs (3.3 kg)
Packaging data
Package width
18.3" (465 mm)
Package depth
9.65" (245 mm)
Package height
25.2" (640 mm)
Packaging content
Vacuum brushes included
Dusting brush
Crevice tool
Yes
Other features
Dust capacity
0.5 L