location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Managed E67550dh Laser A4 1200 x 1200 DPI 50 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Managed E67550dh
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L3U66ABGJ
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:51
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Managed E67550dh Laser A4 1200 x 1200 DPI 50 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 50 ppm
  • - Color copying Color scanning
  • - Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1525 MB Built-in processor 1200 MHz
  • - 93.3 lbs (42.3 kg)
Long product name HP LaserJet Managed E67550dh Laser A4 1200 x 1200 DPI 50 ppm :
The short editorial description of HP LaserJet Managed E67550dh Laser A4 1200 x 1200 DPI 50 ppm

Color LaserJet Managed MFP E67550dh
More>>>
HP LaserJet Managed E67550dh Laser A4 1200 x 1200 DPI 50 ppm:
The official marketing text of HP LaserJet Managed E67550dh Laser A4 1200 x 1200 DPI 50 ppm as supplied by the manufacturer

HP Managed MFPs are optimized for managed environments. Offering increased monthly page volumes and fewer interventions, this product can help reduce printing and copying costs. See your HP Authorized Reseller for details.

The world’s most secure printing
- With HP Sure Start, each printer regularly checks its operating code and repairs itself from attempted hacks.
- Run-time intrusion detection continually monitors to detect and stop attacks, then automatically reboots.
- Centralize control of your printing environment with HP Web Jetadmin—and help build business efficiency.
- Give workgroups what they need to succeed. Easily choose and deploy over 180 HP and third-party solutions.

High speed performance meets energy efficiency
- Scanning is now faster than ever; duplex scan speeds up to 120 ipm. Scan to SharePoint and more.
- This MFP wakes up fast and prints your first page faster—in as quickly as 8.9 seconds.
- This MFP uses exceptionally low amounts of energy thanks to its innovative design and toner technology.
- Paper handling options include a wheeled stand and 550-sheet input feeder for paper sizes 4 x 6" to legal.

More. Pages, Performance, and Protection.
- ColorSphere3 toner formulation, combined with an automatic media sensor, help provide leading print quality
- Original HP Toner cartridges with JetIntelligence supply 69% more pages per color cartridge vs predecessor.
- Help retain the Original HP quality you paid for with anti-fraud and cartridge authentication technology.
- Spend less time replacing toner, and more on business. Choose high-yield toner cartridges.

Short summary description HP LaserJet Managed E67550dh Laser A4 1200 x 1200 DPI 50 ppm:
This short summary of the HP LaserJet Managed E67550dh Laser A4 1200 x 1200 DPI 50 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Managed E67550dh, Laser, Color printing, 1200 x 1200 DPI, A4, Direct printing, White

Long summary description HP LaserJet Managed E67550dh Laser A4 1200 x 1200 DPI 50 ppm:
This is an auto-generated long summary of HP LaserJet Managed E67550dh Laser A4 1200 x 1200 DPI 50 ppm based on the first three specs of the first five spec groups.

HP LaserJet Managed E67550dh. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 50 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product color: White

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (color, normal quality, A4/US Letter)
50 ppm
Time to first page (black, normal)
6.4 s
Time to first page (color, normal)
6.4 s
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
50 cpm
Copy speed (color, normal quality, A4)
50 cpm
Time to first copy (black, normal)
6.4 s
Time to first copy (color, normal)
6.4 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, FTP, File, USB
Scan speed (color)
75 ppm
Scan speed (black)
75 ppm
Scan speed (black)
120 inch/min
Scan speed (color)
120 inch/min
Image formats supported
JPG, TIF
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Fax
Faxing *
No
Features
Recommended duty cycle
3000 - 24000 pages per month
Maximum duty cycle *
150000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.7, PostScript 3, URF
Input & output capacity
Total number of input trays *
2
Total input capacity *
550 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Lightweight paper, Matte paper, Plain paper, Pre-printed, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Oficio, Statement
Envelopes sizes
B5, C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
2560 MB
Card reader integrated
No
Internal memory *
1525 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Design
Product color *
White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
8"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
900 W
Power consumption (ready)
47 W
Power consumption (sleep)
0.9 W
Power consumption (off)
0.9 W
Energy Star Typical Electricity Consumption (TEC)
2.72 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Linux operating systems supported
Debian 7.0, Debian 8.0, Fedora 22, Fedora 23, Fedora 24, Linux Mint 17, Linux Mint 17.1, Linux Mint 17.2, Ubuntu 12.04, Ubuntu 14.04, Ubuntu 15.10, Ubuntu 16.04, Ubuntu 16.10
Mobile operating systems supported
Android
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
20.1" (510 mm)
Depth
21.9" (555 mm)
Height
25.9" (658 mm)
Weight
93.3 lbs (42.3 kg)