location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Mobile Hard Drive 100 GB, 5400 RPM, 2 MB Cache internal hard drive 2.5" EIDE/ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Hard Drive 100 GB, 5400 RPM, 2 MB Cache
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD1000UE
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:39:27
The date of the most recent change of the data-sheet in Icecat's system
Long product name Western Digital Mobile Hard Drive 100 GB, 5400 RPM, 2 MB Cache internal hard drive 2.5" EIDE/ATA :
The short editorial description of Western Digital Mobile Hard Drive 100 GB, 5400 RPM, 2 MB Cache internal hard drive 2.5" EIDE/ATA

Mobile Hard Drive 100 GB, 5400 RPM, 2 MB Cache
More>>>
Short summary description Western Digital Mobile Hard Drive 100 GB, 5400 RPM, 2 MB Cache internal hard drive 2.5" EIDE/ATA:
This short summary of the Western Digital Mobile Hard Drive 100 GB, 5400 RPM, 2 MB Cache internal hard drive 2.5" EIDE/ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Mobile Hard Drive 100 GB, 5400 RPM, 2 MB Cache, 100 GB, 5400 RPM, 2 MB, 2.5", EIDE/ATA

Long summary description Western Digital Mobile Hard Drive 100 GB, 5400 RPM, 2 MB Cache internal hard drive 2.5" EIDE/ATA:
This is an auto-generated long summary of Western Digital Mobile Hard Drive 100 GB, 5400 RPM, 2 MB Cache internal hard drive 2.5" EIDE/ATA based on the first three specs of the first five spec groups.

Western Digital Mobile Hard Drive 100 GB, 5400 RPM, 2 MB Cache. HDD capacity: 100 GB, HDD speed: 5400 RPM, Storage drive buffer size: 2 MB, HDD size: 2.5", Interface: EIDE/ATA

Brand Image Article code product Stock Price from
Western Digital

Western Digital 2.5 Inch EIDE WD Scorpio 60GB 5400RPM internal hard drive 2 MB EIDE/ATA
(show image)
WD600UE-RFB 2.5 Inch EIDE WD Scorpio 60GB 5400RPM 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital WD Scorpio Mobile Hard Drive internal hard drive 120 GB 5400 RPM 2 MB 2.5" EIDE/ATA
(show image)
WD1200UE WD Scorpio Mobile Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital 2.5 Inch EIDE WD Scorpio 60GB 5400RPM internal hard drive 2 MB EIDE/ATA
(show image)
WD600UE 2.5 Inch EIDE WD Scorpio 60GB 5400RPM 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital 2.5 Inch EIDE WD Scorpio 80GB 5400RPM internal hard drive 2 MB 2.5" EIDE/ATA
(show image)
WD800UE 2.5 Inch EIDE WD Scorpio 80GB 5400RPM 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital 2.5 Inch EIDE WD Scorpio 40GB 5400RPM internal hard drive 2 MB EIDE/ATA
(show image)
WD400UE 2.5 Inch EIDE WD Scorpio 40GB 5400RPM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)