location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 19" Slim Bezel computer monitor 19" 1280 x 1024 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19" Slim Bezel
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1917S-SN show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG 19" Slim Bezel computer monitor 19" 1280 x 1024 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19"
  • - 1280 x 1024 pixels
  • - 8 ms 250 cd/m² 600:1
  • - 43 W
Guarantee: LG's 3 Year QuickSwap Warranty
Long product name LG 19" Slim Bezel computer monitor 19" 1280 x 1024 pixels Silver :
The short editorial description of LG 19" Slim Bezel computer monitor 19" 1280 x 1024 pixels Silver

19" Slim Bezel / 8ms / 250 cd/m2 / 1280 x 1024 / 600:1 / TCO-99
More>>>
LG 19" Slim Bezel computer monitor 19" 1280 x 1024 pixels Silver:
The official marketing text of LG 19" Slim Bezel computer monitor 19" 1280 x 1024 pixels Silver as supplied by the manufacturer

Highlights: Super sharp imaging, high contrast ratio, and an incredibly bright picture make the L1917S-SN monitor an especially attractive option. Its fast response time and LightView function make the images come alive, and its elegant design make for an attractive piece for any office.

Short summary description LG 19" Slim Bezel computer monitor 19" 1280 x 1024 pixels Silver:
This short summary of the LG 19" Slim Bezel computer monitor 19" 1280 x 1024 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG 19" Slim Bezel, 19", 1280 x 1024 pixels, 8 ms, Silver

Long summary description LG 19" Slim Bezel computer monitor 19" 1280 x 1024 pixels Silver:
This is an auto-generated long summary of LG 19" Slim Bezel computer monitor 19" 1280 x 1024 pixels Silver based on the first three specs of the first five spec groups.

LG 19" Slim Bezel. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Silver

Display
Surface treatment
Anti-glare, Hard Coating (3H)
Display diagonal *
19"
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
8 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
Pixel pitch
0.0116 x 0.0116" (0.294 x 0.294 mm)
Viewable size, horizontal
14.8" (37.6 cm)
Viewable size, vertical
11.9" (30.1 cm)
Design
Product color *
Silver
Safety
UL,CSA(Cul),TUV-GS,SEMCO EMC: FCC-B,CE
Certification
TCO99
Ports & interfaces
VGA (D-Sub) ports quantity
1
Audio input
No
Audio output
No
Ergonomics
Plug and Play
Yes
Ergonomics
ISO 13406-2
Power
Power consumption (typical) *
43 W
Power consumption (standby) *
1 W
Packaging content
Bundled software
Install disk
Weight & dimensions
Width (without stand)
16.5" (418 mm)
Depth (without stand)
8.62" (219 mm)
Height (without stand)
16.6" (421 mm)
Weight (without stand)
12.6 lbs (5.7 kg)
Other features
Power requirements
AC 90~264 V (47~63Hz, auto-switch)
Display viewable area (HxV)
14.8 x 11.9" (376 x 301 mm)
Brand Image Article code product Stock Price from
LG 17" Slim Bezel computer monitor 17" 1280 x 1024 pixels Silver LG 17" Slim Bezel computer monitor 17" 1280 x 1024 pixels Silver
(show image)
L1717S-SN 17" Slim Bezel 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)