location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LS-153TS calculator Display Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS-153TS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7838A007
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:39:24
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon LS-153TS calculator Display Silver :
The short editorial description of Canon LS-153TS calculator Display Silver

Handheld calculator LS-153TS
More>>>
Canon LS-153TS calculator Display Silver:
The official marketing text of Canon LS-153TS calculator Display Silver as supplied by the manufacturer

The cost-effective LS-153TS is the versatile choice. With a stylish finish, durable outer wallet and dual power source, it makes a practical addition to any office.

Built for business, the LS-153TS features the innovative Cost Sell Margin (CSM) function: an easy-to-use feature operated by three keys – Cost, Sell and Margin. Simply enter any two of these values and the unknown variable is calculated instantly. Furthermore, a selectable switch enables you to change to a handy Tax function. You'll find that these practical features all but eliminate the need for complex formulae when it comes to performing many key business calculations.
The LS-153TS offers a choice of power sources – either solar power or batteries. A large 10-digit LC display ensures it's easier on the eye, even after extended use. It also features finger-friendly rubber buttons and a wallet with pocket for added durability.

Short summary description Canon LS-153TS calculator Display Silver:
This short summary of the Canon LS-153TS calculator Display Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LS-153TS, Display, 10 digits, Silver

Long summary description Canon LS-153TS calculator Display Silver:
This is an auto-generated long summary of Canon LS-153TS calculator Display Silver based on the first three specs of the first five spec groups.

Canon LS-153TS. Type: Display. Digits: 10 digits. Product color: Silver

Design
Type *
Display
Product color *
Silver
Display
Display size (HxV)
2.24 x 0.646" (57 x 16.4 mm)
Display
Digits *
10 digits
Weight & dimensions
Weight
2.43 oz (69 g)
Dimensions (WxDxH)
2.95 x 4.8 x 0.472" (75 x 122 x 12 mm)
Brand Image Article code product Stock Price from
Canon LS-10E calculator Display Gray Canon LS-10E calculator Display Gray
(show image)
4037A006 LS-10E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LC-8E calculator Display Gray Canon LC-8E calculator Display Gray
(show image)
4042A006 LC-8E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-120L calculator Display Canon LS-120L calculator Display
(show image)
5938A005 LS-120L 0.00
(excl. VAT)
0 (incl. VAT)
Canon BP-36LTS calculator Gray Canon BP-36LTS calculator Gray
(show image)
7828A001 BP-36LTS 0.00
(excl. VAT)
0 (incl. VAT)