location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro CSE-502L-200B server barebone Rack (1U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSE-502L-200B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSE-502L-200B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672042047543 show
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name Supermicro CSE-502L-200B server barebone Rack (1U) Black :
The short editorial description of Supermicro CSE-502L-200B server barebone Rack (1U) Black

SuperChassis 502L-200B, Black
More>>>
Short summary description Supermicro CSE-502L-200B server barebone Rack (1U) Black:
This short summary of the Supermicro CSE-502L-200B server barebone Rack (1U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro CSE-502L-200B, Rack (1U), Black, 100 - 240 V, 50 - 60 Hz, 1.5 - 3 A, 10 - 35 °C

Long summary description Supermicro CSE-502L-200B server barebone Rack (1U) Black:
This is an auto-generated long summary of Supermicro CSE-502L-200B server barebone Rack (1U) Black based on the first three specs of the first five spec groups.

Supermicro CSE-502L-200B. Chassis type: Rack (1U), Product color: Black. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Input current: 1.5 - 3 A. Width: 17.2" (437 mm), Depth: 9.8" (249 mm), Height: 1.69" (43 mm). Motherboard: 9.6" x 9.6"

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:38:59
Uk has collected 1 expert review for Supermicro CSE-502L-200B server barebone Rack (1U) Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
servethehome.com
Updated:
2016-11-15 02:38:59
For the Supermciro X7SPE-HF-D525 pfSense appliance I discussed in the linked post I of course wanted a chassis for my appliance and decided to purchase the CSE-502L-200B for just under $70 (see ebay and NewEgg). Oftentimes one does not need a massive chas...
Bottom line Overall, this is one item that I am very happy about purchasing for myself, yet I have to admit, it would have been nice if Supermicro fixed the buzzing 200w power supply fan, even if that meant lowering the wattage rating, and adding a removable rear I/O...
80%
Brand Image Article code product Stock Price from
Supermicro

Supermicro SYS-5015A-EHF server barebone Rack (1U) Black
(show image)
SYS-5015A-EHF SYS-5015A-EHF 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)