location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo TeraStation III Rackmount 8TB NAS Rack (1U) Marvell 0.5 GB DDR2 HDD Linux Aluminum, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TeraStation III Rackmount 8TB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-RX8.0TL/R5
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Buffalo TeraStation III Rackmount 8TB NAS Rack (1U) Marvell 0.5 GB DDR2 HDD Linux Aluminum, Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & Home Office NAS Rack (1U) Aluminum, Black
  • - Linux
  • - Total installed storage capacity: 8 TB Number of storage drives supported: 4 HDD
  • - Marvell 0.8 GHz
  • - 0.5 DDR2
  • - Ethernet LAN
  • - Cooling type: Active
Guarantee: 3-year
Long product name Buffalo TeraStation III Rackmount 8TB NAS Rack (1U) Marvell 0.5 GB DDR2 HDD Linux Aluminum, Black :
The short editorial description of Buffalo TeraStation III Rackmount 8TB NAS Rack (1U) Marvell 0.5 GB DDR2 HDD Linux Aluminum, Black

8TB, TeraStation III Rackmount, 4x SATA HDD 2TB, 2x 10/100/1000Mbps, 2x USB 2.0
More>>>
Buffalo TeraStation III Rackmount 8TB NAS Rack (1U) Marvell 0.5 GB DDR2 HDD Linux Aluminum, Black:
The official marketing text of Buffalo TeraStation III Rackmount 8TB NAS Rack (1U) Marvell 0.5 GB DDR2 HDD Linux Aluminum, Black as supplied by the manufacturer

Buffalo TeraStation™ III is a larger capacity NAS device with robust RAID 5 capability. The redundancy of four separate hard drives in RAID 5 or RAID 1 modes mean that even if a hard drive fails, your data is safe.

With Hot Swap functionality, if a drive does fail, the TeraStation III automatically powers down the faulty drive, enabling you to safely remove and replace without losing any data, or down time. The replication function allows the connection of a second TeraStation via LAN port and replicates the data to improve reliability, fault tolerance or accessibility.

Available as desktop or 1U rackmount the TeraStationTM III is the perfect solution for the home office or small to medium business that needs large, easy-to-deploy, easy-to-manage, redundant network attached storage.

- Available as desktop or 1U Rackmount from factor.
- High-Speed - Up to 60MB/s high-speed data transfer rate.
- Back-up Replication Function - allows you to have a mirrored unit as a spare.
- Easy set-up - Clear LCD status display and intuitive Web interface means the units are simple to install and easy to manage.
- Resilient - Replace faulty hard drives with the Hot Swap functionality without interruption of work.
- Connectivity - Dual Ethernet for port trunking.

Short summary description Buffalo TeraStation III Rackmount 8TB NAS Rack (1U) Marvell 0.5 GB DDR2 HDD Linux Aluminum, Black:
This short summary of the Buffalo TeraStation III Rackmount 8TB NAS Rack (1U) Marvell 0.5 GB DDR2 HDD Linux Aluminum, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo TeraStation III Rackmount 8TB, NAS, Rack (1U), Marvell, 0.5 GB, DDR2, 8 TB

Long summary description Buffalo TeraStation III Rackmount 8TB NAS Rack (1U) Marvell 0.5 GB DDR2 HDD Linux Aluminum, Black:
This is an auto-generated long summary of Buffalo TeraStation III Rackmount 8TB NAS Rack (1U) Marvell 0.5 GB DDR2 HDD Linux Aluminum, Black based on the first three specs of the first five spec groups.

Buffalo TeraStation III Rackmount 8TB. Type: NAS. Chassis type: Rack (1U). Device class: Home & Home Office. Processor family: Marvell, Processor frequency: 0.8 GHz. Internal memory: 0.5 GB, Internal memory type: DDR2. Total installed storage capacity: 8 TB, Installed storage drive type: HDD. Operating system installed: Linux

Storage
Storage drive capacity *
2 TB
Storage drive interface *
Serial ATA
Maximum supported storage capacity
12 TB
RAID support *
Yes
RAID levels
1, 5, 10, JBOD
Hot-swap drive bays
Yes
Storage drives installed *
Yes
Total installed storage capacity *
8 TB
Number of storage drives installed *
4
Number of storage drives supported *
4
Installed storage drive type *
HDD
Supported storage drive types *
HDD
Processor
Processor family *
Marvell
Processor frequency *
0.8 GHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
Compliance industry standards
IEEE802.3ab/IEEE802.3u/IEEE802.3
Supported network protocols
SMB/CIFS, AFP, FTP/FTPS, SFTP, HTTP/HTTPS, NFS, TCP/IP
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports *
2
Design
Chassis type *
Rack (1U)
Cooling type *
Active
Design
Product color
Aluminum, Black
Performance
Type *
NAS
Device class *
Home & Home Office
Backup function *
Yes
Management protocols
HTTP, HTTPS
Built-in BitTorrent client
Yes
Software
Operating system installed *
Linux
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64
Power
Power supply location
Built-in
Power consumption (max)
140 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
16.9" (430 mm)
Depth *
16.5" (420 mm)
Height *
1.69" (43 mm)
Weight
26.5 lbs (12 kg)
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
-20 - 80%
Other features
Non-operating relative humidity (non-condensing)
20 - 80%
Digital Living Network Alliance (DLNA) certified
Yes