location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco SG250-26-K9 Managed L2 Gigabit Ethernet (10/100/1000) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SG250-26-K9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SG250-26-K9-AU
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2023 19:36:19
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco SG250-26-K9 Managed L2 Gigabit Ethernet (10/100/1000) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L2 Web-based management HTTP/HTTPS, SNMP v1/2c/3, MIB, RMON, IPv4/IPv6, SNTP
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - MAC address table: 8000 entries Switching capacity: 52 Gbit/s
Guarantee: Limited lifetime
Long product name Cisco SG250-26-K9 Managed L2 Gigabit Ethernet (10/100/1000) Black :
The short editorial description of Cisco SG250-26-K9 Managed L2 Gigabit Ethernet (10/100/1000) Black

24x 10/100/1000 ports, 2x Gigabit copper/SFP combo, 38.69mpps, VLAN, 800 MHz ARM, 512 MB, 256 MB Flash, 2.72kg, AU
More>>>
Short summary description Cisco SG250-26-K9 Managed L2 Gigabit Ethernet (10/100/1000) Black:
This short summary of the Cisco SG250-26-K9 Managed L2 Gigabit Ethernet (10/100/1000) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco SG250-26-K9, Managed, L2, Gigabit Ethernet (10/100/1000)

Long summary description Cisco SG250-26-K9 Managed L2 Gigabit Ethernet (10/100/1000) Black:
This is an auto-generated long summary of Cisco SG250-26-K9 Managed L2 Gigabit Ethernet (10/100/1000) Black based on the first three specs of the first five spec groups.

Cisco SG250-26-K9. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, USB 2.0 ports quantity: 1. MAC address table: 8000 entries, Switching capacity: 52 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE...

Brand Image Article code product Stock Price from
Cisco

Cisco SG250-26P-K9-EU network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
SG250-26P-K9-EU SG250-26P-K9-EU 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco SG250-26HP-K9-EU network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
SG250-26HP-K9-EU SG250-26HP-K9-EU 0.00
(excl. VAT)
0 (incl. VAT)