location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AMD Opteron 846 processor 2 GHz 1 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AMD Check ‘AMD’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Opteron 846
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OSA846AVWOF
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘AMD’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AMD: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points AMD Opteron 846 processor 2 GHz 1 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Opteron 2 GHz
  • - 1 MB L2 Socket 940
  • - 90 nm
  • - Box
Long product name AMD Opteron 846 processor 2 GHz 1 MB L2 Box :
The short editorial description of AMD Opteron 846 processor 2 GHz 1 MB L2 Box

AMD Opertron 846 - 2.0 Ghz
More>>>
Short summary description AMD Opteron 846 processor 2 GHz 1 MB L2 Box:
This short summary of the AMD Opteron 846 processor 2 GHz 1 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

AMD Opteron 846, AMD Opteron, Socket 940, 90 nm, AMD, 2 GHz, 1 MB

Long summary description AMD Opteron 846 processor 2 GHz 1 MB L2 Box:
This is an auto-generated long summary of AMD Opteron 846 processor 2 GHz 1 MB L2 Box based on the first three specs of the first five spec groups.

AMD Opteron 846. Processor family: AMD Opteron, Processor socket: Socket 940, Processor lithography: 90 nm. L1 cache: 0.128 MB

Brand Image Article code product Stock Price from
AMD

AMD Opteron 844 processor 1.8 GHz 1 MB L2 Box
(show image)
OSA844AVWOF Opteron 844 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Opteron 154 processor 2.8 GHz 1 MB L2 Box
(show image)
OSA154BNBOX Opteron 154 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Opteron 180 processor 2.4 GHz 1 MB L2 Box
(show image)
OSA180CDBOX Opteron 180 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Opteron 270 processor 2 GHz 1 MB L2 Box
(show image)
OSA270CBBOX Opteron 270 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Opteron 246 processor 2 GHz 1 MB L2 Box
(show image)
OSA246BLBOX Opteron 246 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Opteron 175 processor 2.2 GHz 1 MB L2 Box
(show image)
OSA175CDBOX Opteron 175 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Opteron 250 processor 2.4 GHz 1 MB L2 Box
(show image)
OSA250AUBOX Opteron 250 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Opteron 244 processor 1.8 GHz 1 MB L2 Box
(show image)
OSA244AUBOX Opteron 244 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Opteron 252 processor 2.6 GHz 1 MB L2 Box
(show image)
OSA252BLBOX Opteron 252 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Opteron 148 processor 2.2 GHz 1 MB L2 Box
(show image)
OSA148BNBOX Opteron 148 0.00
(excl. VAT)
0 (incl. VAT)