location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Memory 256MB PC2100 DDR SDRAM DIMM memory module 0.25 GB 266 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memory 256MB PC2100 DDR SDRAM DIMM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10K0030
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Memory 256MB PC2100 DDR SDRAM DIMM memory module 0.25 GB 266 MHz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0.25 GB DDR 266 MHz
  • - 200-pin SO-DIMM
  • - CAS latency: 2.5
Guarantee: 3 year Customer Carry-in Exchange.
Long product name Lenovo Memory 256MB PC2100 DDR SDRAM DIMM memory module 0.25 GB 266 MHz :
The short editorial description of Lenovo Memory 256MB PC2100 DDR SDRAM DIMM memory module 0.25 GB 266 MHz

Memory 256MB PC2100 DDR SDRAM DIMM
More>>>
Lenovo Memory 256MB PC2100 DDR SDRAM DIMM memory module 0.25 GB 266 MHz:
The official marketing text of Lenovo Memory 256MB PC2100 DDR SDRAM DIMM memory module 0.25 GB 266 MHz as supplied by the manufacturer

Protect your system investment by adding more Memory, which can help boost overall system performance and allow more multitasking which saves time and hassle. New, DDR (double data rate) memory utilizes evolutionary technology to process data at up to twice the bandwidth (2100 MB/sec) of SDRAM memory. Therefore PC2100 DIMM's run at 266MHz which has a peak bandwidth 2100 MB/sec. This is twice the memory bandwidth of single data rate (133 MHz SDRAM).

Features & Benefits:

• Significantly increase system performance with Memory -Doubling system memory is the most cost effective way to boost your PC performance
• World renowned quality due to extensive testing
• We control the entire manufacturing process which enhances endurance and reliability while insuring 100% compatibility with our systems.
• Worldwide Service and Support - One stop responsibility and accountability
• Only our Memory will assume our System warranty.

Short summary description Lenovo Memory 256MB PC2100 DDR SDRAM DIMM memory module 0.25 GB 266 MHz:
This short summary of the Lenovo Memory 256MB PC2100 DDR SDRAM DIMM memory module 0.25 GB 266 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Memory 256MB PC2100 DDR SDRAM DIMM, 0.25 GB, DDR, 266 MHz, 200-pin SO-DIMM

Long summary description Lenovo Memory 256MB PC2100 DDR SDRAM DIMM memory module 0.25 GB 266 MHz:
This is an auto-generated long summary of Lenovo Memory 256MB PC2100 DDR SDRAM DIMM memory module 0.25 GB 266 MHz based on the first three specs of the first five spec groups.

Lenovo Memory 256MB PC2100 DDR SDRAM DIMM. Internal memory: 0.25 GB, Internal memory type: DDR, Memory clock speed: 266 MHz, Memory form factor: 200-pin SO-DIMM, CAS latency: 2.5

Features
CAS latency
2.5
Internal memory *
0.25 GB
Internal memory type *
DDR
Memory clock speed *
266 MHz
Memory form factor *
200-pin SO-DIMM
Features
Lead plating
Gold
Weight & dimensions
Width
2.68" (68 mm)
Depth
1.26" (32 mm)
Height
0.15" (3.8 mm)
Weight
0.529 oz (15 g)
Brand Image Article code product Stock Price from
Mushkin

Mushkin 10K0030-MU memory module 0.25 GB 1 x 0.25 GB DDR 266 MHz
(show image)
10K0030-MU 10K0030-MU 0.00
(excl. VAT)
0 (incl. VAT)