location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Biz 1500 Headset Wired Head-band Office/Call center USB Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra BIZ 1500 Mono USB ANZ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1553-0153
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:42:15
The date of the most recent change of the data-sheet in Icecat's system
Jabra 1553-0153 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Biz 1500 Headset Wired Head-band Office/Call center USB Type-A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Great sound, with noise-cancelling microphone and HD Voice to deliver professional sounding calls
  • - Robust, entry-level design that is easy to use, with all essential features plus volume control unit and mute for USB version
  • - All-day comfort, with foam cushions to keep ears cool and a flexible boom-arm that safely rotates 270 degrees
  • - Easy to use right out of the box
  • - Easy plug-and-play connectivity using the USB port on your PC
  • - Noise-cancelling microphones reduce unwanted background noise and are ideal in crowded and noisy open working environments.
  • - Digital Signal Processing (DSP) reduces background noise and removes echo. It also protects the user against sudden high peaks in volume.
  • - Enjoy high-definition sound with HD Voice and get crystal-clear communication.
  • - Jabra Spin Boom Arm with 270¢ª degree boom arm for easy adjustment without breaking.
  • - Customize your settings with Jabra¡¯s software applications. You get full integration and remote call control with the latest generation of softphones
Long product name Jabra Biz 1500 Headset Wired Head-band Office/Call center USB Type-A Black :
The short editorial description of Jabra Biz 1500 Headset Wired Head-band Office/Call center USB Type-A Black

JABRA BIZ 1500 USB MONO
More>>>
Jabra Biz 1500 Headset Wired Head-band Office/Call center USB Type-A Black:
The official marketing text of Jabra Biz 1500 Headset Wired Head-band Office/Call center USB Type-A Black as supplied by the manufacturer

JABRA BIZ 1500 USB MONO

Short summary description Jabra Biz 1500 Headset Wired Head-band Office/Call center USB Type-A Black:
This short summary of the Jabra Biz 1500 Headset Wired Head-band Office/Call center USB Type-A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Biz 1500, Wired, Office/Call center, 20 - 6800 Hz, 3.25 oz (92 g), Headset, Black

Long summary description Jabra Biz 1500 Headset Wired Head-band Office/Call center USB Type-A Black:
This is an auto-generated long summary of Jabra Biz 1500 Headset Wired Head-band Office/Call center USB Type-A Black based on the first three specs of the first five spec groups.

Jabra Biz 1500. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 20 - 6800 Hz. Cable length: 90.6" (2.3 m). Weight: 3.25 oz (92 g). Product color: Black

Great sound

Noise-cancelling air shock microphone reduces background noise and sharp breathing sounds - ideal for crowded open offices. HD Voice makes your conversations sound vibrant and lifelike.

All-day comfort

Made to be worn all day, with ergonomically designed frame, padded headband and super soft foam ear cushions that divert heat away from your ears. Headband and microphone boom can be adjusted to suit your preference.

Tough design

Built to survive in a high-performing contact centre, with a boom-arm that can be rotated 270 degrees without the risk of breaking.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product color *
Black
Operating keys
Volume +, Volume -
Volume control
Button
Control unit type
In-line control unit
Control type
Buttons
Cable length
90.6" (2.3 m)
Sound pressure level (max)
118 dB
Hearing protection technologies
Jabra PeakStop
Certification
FCC, UL, cUL, EAC, RCM, KCC
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
USB connector
USB Type-A
Frequency response (music mode)
20 - 6800 Hz
Frequency response (talk mode)
20 - 6800 Hz
Headphones
Maximum input power
30 mW
Ear coupling *
Supraaural
Headphone frequency
20 - 6800 Hz
Impedance
32 Ω
Headphone sensitivity
102 dB
Driver unit
1.26" (3.2 cm)
Microphone
Microphone type *
Boom
Microphone frequency
1000 - 5000 Hz
Microphone
Microphone sensitivity
-35 dB
Microphone direction type
Unidirectional
Folding microphone
Yes
Microphone noise-canceling
Yes
Microphone mute
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
4.37" (111 mm)
Depth
2.24" (57 mm)
Height
6.5" (165 mm)
Weight
3.25 oz (92 g)
Packaging data
Package width
7.09" (180 mm)
Package depth
0.787" (20 mm)
Package height
9.06" (230 mm)
Packaging content
Quick start guide
Yes
Quantity
1
Logistics data
Master (outer) case width
15.7" (399 mm)
Master (outer) case length
23.6" (600 mm)
Master (outer) case height
12.4" (316 mm)
Technical details
Compliance certificates
CE, REACH, RoHS
Supplier features
Material
Acrylonitrile butadiene styrene (ABS), Polyamide, Polycarbonate (PC)
Other features
Digital Signal Processing (DSP)
Yes
Country Distributor
Australia 2 distributor(s)
New Zealand 1 distributor(s)