location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 37A Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
37A Colour Print Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18C2160B
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:53:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark 37A Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan, Magenta, Yellow
Long product name Lexmark 37A Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow :
The short editorial description of Lexmark 37A Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow

37A Colour Print Cartridge
More>>>
Lexmark 37A Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow:
The official marketing text of Lexmark 37A Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow as supplied by the manufacturer

Vibrant Prints
This high-resolution colour cartridge uses Lexmark's exclusive dye-based inks. These inks, coupled with small drop sizes, produce vibrant colour, clarity and detail for brilliant photos and sharp images.

Precision
Variable size ink droplets as small as 3pL produce bright colours and precise images.

Uses
Print everything from home and school projects to business documents with the confidence in the end result: high-resolution images and graphics.

Compatibilities: X3650, X4650, X6650, X5650, X6675, Z2420.

Short summary description Lexmark 37A Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow:
This short summary of the Lexmark 37A Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 37A Colour Print Cartridge, Cyan, Magenta, Yellow, Pigment-based ink

Long summary description Lexmark 37A Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of Lexmark 37A Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Lexmark 37A Colour Print Cartridge. Colour ink type: Pigment-based ink, Printing colors: Cyan, Magenta, Yellow

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
X3650, X4650, X6650, X5650, X6675, Z2420
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Cyan, Magenta, Yellow
Features
Color
Yes
Printing material shelf life
2 year(s)
Weight & dimensions
Width
2.76" (70 mm)
Depth
1.5" (38 mm)
Height
3.86" (98 mm)
Weight
2.12 oz (60 g)