Jabra logo

Jabra DRIVE speakerphone Universal Bluetooth Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49758
Info modified on:
14 Aug 2023, 11:34:06
Bullet Points Jabra DRIVE speakerphone Universal Bluetooth Black:
  • - Automatic volume adjustment and auto-paring to mobile phone
  • - Crystal clear sound with echo and noise cancellation (DSP)
  • - Multiuse - connects to 2 Bluetooth devices at the same time
  • - Stream music, podcasts and GPS directions
  • - Voice guidance announces battery level and Bluetooth connection status
Long product name Jabra DRIVE speakerphone Universal Bluetooth Black:

Jabra DRIVE BT Speakerphone

Jabra DRIVE speakerphone Universal Bluetooth Black:

A Bluetooth, in-car speaker that can be paired with two devices simultaneously and features noise cancellation technology for clear calls in the car

Short summary description Jabra DRIVE speakerphone Universal Bluetooth Black:

Jabra DRIVE, Universal, Black, 393.7" (10 m), FCC, IC, CE, 94 dB, 2 W

Long summary description Jabra DRIVE speakerphone Universal Bluetooth Black:

Jabra DRIVE. Device type: Universal, Product color: Black, Maximum operating distance: 393.7" (10 m). Sensitivity: 94 dB, Output power: 2 W, Impedance: 4 Ω. Microphone direction type: Omnidirectional. Connectivity technology: Wireless, Interface: Bluetooth, Bluetooth profiles: HFP. Power source type: Battery, Battery technology: Lithium Polymer (LiPo), Input voltage: 12 - 28 V

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.