HP logo

HP Designjet T120 24-in Printer

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134323
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
28 Oct 2019
Long product name HP Designjet T120 24-in Printer:

HP DesignJet T120 24-in Printer

HP Designjet T120 24-in Printer:

The most affordable HP DesignJet printer1—easy to use and ultra compact.

Value—More for your money
- Produce prints using the built-in A3/B+ tray and up to A1/D using the front-loading media roll.
- High print quality and productivity with Original HP inks and a longlasting printhead.
- Take control of your large-format print jobs by plotting them inhouse—helping to save time and money.

COMPACT—Easy to use and fits nearly anywhere
- Easily fit this printer—the smallest in its class—where you need it in your studio.
- The intuitive, full-color, 4.3-inch (109-mm) touchscreen simplifies navigation and printing.
- No LAN needed—move this printer any time, any place your Wi-Fi signal can reach with wireless connectivity.

MOBILE—Easily print from smartphone or tablet
- Print straight from your Apple® or Android™ smartphone/tablet wherever you are with HP Mobile Printing.
- If you’re on-the-go, attach your document to an email and send it directly to your printer via ePrint.
- Use the HP AiO Printer Remote to access additional print features when printing from your mobile device.

Short summary description HP Designjet T120 24-in Printer:

HP Designjet T120 24-in Printer, Thermal inkjet, 1200 x 1200 DPI, PCL 3, Black, Cyan, Magenta, Yellow, 40 pph, 610 x 1897 mm

Long summary description HP Designjet T120 24-in Printer:

HP Designjet T120 24-in Printer. Print technology: Thermal inkjet, Maximum resolution: 1200 x 1200 DPI, Page description languages: PCL 3. Maximum print size: 610 x 1897 mm, Paper tray media types: Bond paper, Coated paper, Photo paper, Plain paper, Recycled paper, ISO A-series sizes (A0...A9): A1, A2, A3, A4. USB connector: USB Type-A. Product color: Black, Display: LCD, Control type: Touch. Power consumption (standby): 0.3 W, Power consumption (typical): 35 W

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.