location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Little Appls Tablet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Little Appls Tablet
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-139400
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885899544664 show
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:37
The date of the most recent change of the data-sheet in Icecat's system
VTech 80-139400 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name VTech Little Appls Tablet :
The short editorial description of VTech Little Appls Tablet

Little Appls Tablet, 2+
More>>>
VTech Little Appls Tablet:
The official marketing text of VTech Little Appls Tablet as supplied by the manufacturer

The Little Apps Tablet™ by VTech® encourages children to play like mom or dad with their very own tablet. Cody The Smart Cub™ takes your child on learning adventures with vivid animations, sound effects and a color-changing screen. This interactive kids' learning tablet teaches your child counting, words, letters, basic math and more through 4 fun learning games and 8 learning activities with progressive levels. Enhance music skills and create musical tunes with the built-in piano keyboard. Includes a pretend camera, A-Z keyboard and more for imaginative play fun. Parent-friendly features like volume control, a durable design and automatic shut off make this role-play, electronic tablet great for portable learning anywhere. Get ready for learning fun with Cody The Smart Cub™! Available in black and pink.

Short summary description VTech Little Appls Tablet:
This short summary of the VTech Little Appls Tablet data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Little Appls Tablet, 2 yr(s), Sounding, Batteries required, AA, Plastic, Black, White

Long summary description VTech Little Appls Tablet:
This is an auto-generated long summary of VTech Little Appls Tablet based on the first three specs of the first five spec groups.

VTech Little Appls Tablet. Recommended age (min): 2 yr(s), Recommended age (max): 5 yr(s), Sounding. Batteries required, Battery type: AA. Material: Plastic, Product color: Black, White

In 2 colors
In 2 colors

Available in 2 colors: black and pink

Interactive
Interactive

Interactive pretend tablet has a color changing light-up screen, A-Z keyboard, piano keys and chunky buttons

12 learning activities
12 learning activities

Features 12 learning activities with progressive learning levels

Letters, words, math and music
Letters, words, math and music

Introduces letters, words, basic math and music that helps your child’s language development and creativity

Cody the Smart Cub
Cody the Smart Cub

Interact with Cody the Smart Cub™ in activities that feature a piano, pretend camera, calendar and more that develop imaginative play

Features
Product color *
Black, White
Material *
Plastic
Recommended age group *
Child
Suggested gender *
Boy/Girl
Recommended age (min) *
2 yr(s)
Recommended age (max)
5 yr(s)
Sounding
Yes
Volume control
Yes
Learning & training skills
Learning & training skills
Letters learning, Language skills training, Music learning, Math & counting learning
Learning & training skills
Imaginative playing
Yes
Power
Power source type
Battery
Batteries required
Yes
Battery type
AA
Battery technology
Alkaline
Number of batteries supported
2
Packaging data
Package type
Window box