location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Grab‘n Go 3.5” Hard Disk Box Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Grab‘n Go 3.5” Hard Disk Box
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C05-200
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 07:42:47
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Conceptronic Grab‘n Go 3.5” Hard Disk Box Black :
The short editorial description of Conceptronic Grab‘n Go 3.5” Hard Disk Box Black

Grab‘n Go 3.5” Hard Disk Box
More>>>
Conceptronic Grab‘n Go 3.5” Hard Disk Box Black:
The official marketing text of Conceptronic Grab‘n Go 3.5” Hard Disk Box Black as supplied by the manufacturer

Connect a Serial ATA or IDE harddisk to your PC/Notebook via USB.
With this USB Harddiskbox it is easy to connect a Serial ATA / IDE harddisk to the USB port of your PC or notebook. The harddisk box is perfect for transfering data, making backups or use it as 2nd hard disk.

Short summary description Conceptronic Grab‘n Go 3.5” Hard Disk Box Black:
This short summary of the Conceptronic Grab‘n Go 3.5” Hard Disk Box Black data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic Grab‘n Go 3.5” Hard Disk Box, Black

Long summary description Conceptronic Grab‘n Go 3.5” Hard Disk Box Black:
This is an auto-generated long summary of Conceptronic Grab‘n Go 3.5” Hard Disk Box Black based on the first three specs of the first five spec groups.

Conceptronic Grab‘n Go 3.5” Hard Disk Box. Product color: Black

Ports & interfaces
USB 2.0 ports quantity
1
Design
Product color *
Black
Other features
Controller interface type
Serial ATA/IDE
Brand Image Article code product Stock Price from
Conceptronic Grab'n'GO Multi Connect 3.5” Harddisk Box Black 3.5" Conceptronic Grab'n'GO Multi Connect 3.5” Harddisk Box Black 3.5"
(show image)
CHD3CU Grab'n'GO Multi Connect 3.5” Harddisk Box 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic External USB 2.0 Hard Disk Box Silver 2.5" Conceptronic External USB 2.0 Hard Disk Box Silver 2.5"
(show image)
CHD2U External USB 2.0 Hard Disk Box 0.00
(excl. VAT)
0 (incl. VAT)