location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra LP 2824 Plus label printer Direct thermal 203 x 203 DPI 102 mm/sec Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LP 2824 Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
282P-201521-040
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zebra LP 2824 Plus label printer Direct thermal 203 x 203 DPI 102 mm/sec Wired
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Direct thermal
  • - 203 x 203 DPI
  • - Print speed: 102 mm/sec
  • - Built-in barcodes: Code 39, Code 49, Code 93, MaxiCode, PDF417, Postnet, QR Code, UPC-A, UPC-E
  • - Connectivity technology: Wired
  • - 2.65 lbs (1.2 kg)
Long product name Zebra LP 2824 Plus label printer Direct thermal 203 x 203 DPI 102 mm/sec Wired :
The short editorial description of Zebra LP 2824 Plus label printer Direct thermal 203 x 203 DPI 102 mm/sec Wired

LP 2824 Plus, Ethernet, USB, 68 MB Flash Real Time Clock & Dispenser
More>>>
Short summary description Zebra LP 2824 Plus label printer Direct thermal 203 x 203 DPI 102 mm/sec Wired:
This short summary of the Zebra LP 2824 Plus label printer Direct thermal 203 x 203 DPI 102 mm/sec Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra LP 2824 Plus, Direct thermal, 203 x 203 DPI, 102 mm/sec, Wired

Long summary description Zebra LP 2824 Plus label printer Direct thermal 203 x 203 DPI 102 mm/sec Wired:
This is an auto-generated long summary of Zebra LP 2824 Plus label printer Direct thermal 203 x 203 DPI 102 mm/sec Wired based on the first three specs of the first five spec groups.

Zebra LP 2824 Plus. Print technology: Direct thermal, Maximum resolution: 203 x 203 DPI, Print speed: 102 mm/sec. Connectivity technology: Wired

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 03:00:42
Uk has collected 1 expert review for Zebra LP 2824 Plus label printer Direct thermal 203 x 203 DPI 102 mm/sec Wired but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
toptenreviews.com
Updated:
2016-11-15 03:00:42
The Zebra LP 2824Plus uses thermal printing technology to achieve print resolutions of 203 dots per inch, which means it is good for detailed label layouts. Because of its high print quality, this label maker works well for barcode printouts used in retai...
0%
Brand Image Article code product Stock Price from
Zebra

Zebra LP 2824 Plus label printer Direct thermal 203 x 203 DPI 102 mm/sec Wired
(show image)
282P-201121-000 LP 2824 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra TLP 2824 Plus label printer Thermal transfer 203 x 203 DPI 102 mm/sec Wired
(show image)
282P-101122-040 TLP 2824 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra LP 2824 Plus label printer Direct thermal 203 x 203 DPI 102 mm/sec
(show image)
282P-201221-040 LP 2824 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra LP 2824 Plus label printer Direct thermal 203 x 203 DPI 102 mm/sec Wired
(show image)
282P-201221-000 LP 2824 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra TLP 2824 Plus label printer Thermal transfer 203 x 203 DPI 102 mm/sec Wired
(show image)
282P-101521-000 TLP 2824 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra TLP 2824 Plus label printer Thermal transfer 203 x 203 DPI 102 mm/sec Wired
(show image)
282P-101221-000 TLP 2824 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra LP 2824 Plus label printer Direct thermal 203 x 203 DPI 102 mm/sec Wired
(show image)
282P-201120-040 LP 2824 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra LP 2824 Plus label printer Direct thermal 203 x 203 DPI 102 mm/sec Wired
(show image)
282P-201222-000 LP 2824 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra LP 2824 Plus label printer Direct thermal 203 x 203 DPI 102 mm/sec Wired
(show image)
282P-201522-040 LP 2824 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra LP 2824 Plus label printer Direct thermal 203 x 203 DPI 102 mm/sec Wired
(show image)
282P-201122-000 LP 2824 Plus 0.00
(excl. VAT)
0 (incl. VAT)