location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DV9AM6200CW/EG tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A+++ White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DV9AM6200CW/EG
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DV9AM6200CW/EG
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:52:32
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung DV9AM6200CW/EG tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A+++ White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 19.8 lbs (9 kg) White
  • - Heat pump
  • - LED Built-in display
  • - Anti-Crease function Remaining time indication
  • - Energy efficiency class: A+++
  • - 194 kWh 65 dB
More>>>
Short summary description Samsung DV9AM6200CW/EG tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A+++ White:
This short summary of the Samsung DV9AM6200CW/EG tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A+++ White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DV9AM6200CW/EG, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, LED

Long summary description Samsung DV9AM6200CW/EG tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A+++ White:
This is an auto-generated long summary of Samsung DV9AM6200CW/EG tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A+++ White based on the first three specs of the first five spec groups.

Samsung DV9AM6200CW/EG. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 19.8 lbs (9 kg), Drying class: B, Drying programs: Wool, Quick, Lingerie, Cotton, Towel, Iron dry. Energy efficiency class: A+++, Annual energy consumption: 194 kWh, Heat source: Electric. Depth: 25.6" (650 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Drying system *
Heat pump
Product color *
White
Control type *
Buttons, Rotary
Built-in display *
Yes
Display type
LED
Drum material
Stainless steel
Performance
Drum capacity *
19.8 lbs (9 kg)
Drying class *
B
Drying programs *
Wool, Quick, Lingerie, Cotton, Towel, Iron dry
Cycle time *
188 min
Noise level *
65 dB
Anti-Crease function
Yes
Performance
Refrigerating medium
R134a
Ergonomics
Drum interior light
Yes
Remaining time indication
Yes
Child lock
Yes
Self-cleaning *
Yes
Water tank full indicator
Yes
Power
Energy efficiency class *
A+++
Annual energy consumption *
194 kWh
Heat source *
Electric
Weight & dimensions
Width
23.6" (600 mm)
Depth *
25.6" (650 mm)
Height
33.5" (850 mm)
Weight
109.1 lbs (49.5 kg)
Brand Image Article code product Stock Price from
Samsung DV70M5220IW tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A+++ White Samsung DV70M5220IW tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A+++ White
(show image)
DV70M5220IW DV70M5220IW 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)