Cisco logo

Cisco 2951 wired router Gigabit Ethernet Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64490
Info modified on:
07 Mar 2024, 15:34:52
Long product name Cisco 2951 wired router Gigabit Ethernet Black, Stainless steel:

2951, 3x Gigabit Ethernet, 2 x USB 2.0, 512MB DDR2

Short summary description Cisco 2951 wired router Gigabit Ethernet Black, Stainless steel:

Cisco 2951, Ethernet WAN, Gigabit Ethernet, Black, Stainless steel

Long summary description Cisco 2951 wired router Gigabit Ethernet Black, Stainless steel:

Cisco 2951. Networking standards: IEEE 802.1Q, IEEE 802.1ag, IEEE 802.3, IEEE 802.3ah, IEEE 802.3u, Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). Routing protocols: BGP, EIGRP, IGRP, IS-IS, MPLS, OSPF, Supported protocols: IPv4, IPv6, OSPF, EIGRP, BGP, IS-IS, IGMPv3, PIM SM, PIM SSM, DDVMRP, IPSec, GRE, BVD,.... Flash memory: 256 MB, Internal memory: 512 MB, Compatible memory cards: CF. Product color: Black, Stainless steel, Rack capacity: 2U. Power consumption (typical): 340 W, Power source type: AC, AC input voltage: 100 - 240 V

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.