DELL logo

DELL DDJKY network card Internal Ethernet 10000 Mbit/s

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125117
Info modified on:
17 Apr 2024, 11:44:57
Guarantee:
Inherit the warranty of the Dell system OR one year hardware warranty
Long product name DELL DDJKY network card Internal Ethernet 10000 Mbit/s:

Intel X710 Quad Port 10Gb, SFP+ x 4

DELL DDJKY network card Internal Ethernet 10000 Mbit/s:

The Intel X710 Quad Port 10Gb SFP+ Ethernet is validated and optimized on Intel® Xeon® processors. It is the best choice for virtualized servers, providing advanced features including Virtual Machine Device Queues (VMDq) and Single Root I/O Virtualization (SR-IOV) to deliver amazing performance. It is built to enable network virtualization and network functions virtualization. It is designed to support demanding workloads for enterprise, cloud, and telecommunication service providers and data centers. Intel is the #1 Ethernet vendor- having shipped over 1 billion Ethernet ports.

Short summary description DELL DDJKY network card Internal Ethernet 10000 Mbit/s:

DELL DDJKY, Internal, Wired, PCI Express, Ethernet, 10000 Mbit/s

Long summary description DELL DDJKY network card Internal Ethernet 10000 Mbit/s:

DELL DDJKY. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 10000 Mbit/s

Specs
Recommended products
Distributors
Loading...
Disclaimer DELL DDJKY network card Internal Ethernet 10000 Mbit/s DDJKY:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.