location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C736n Color 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C736n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25A0476
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark C736n Color 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 1200 x 1200 DPI
  • - A4 33 ppm
  • - Maximum duty cycle: 85000 pages per month
  • - Total input capacity: 650 sheets Total output capacity: 300 sheets
  • - Internal memory: 256 MB 900 MHz
Guarantee: 1-Year Onsite Service, Next Business Day
Long product name Lexmark C736n Color 1200 x 1200 DPI A4 :
The short editorial description of Lexmark C736n Color 1200 x 1200 DPI A4

C736N - 33/33 ppm, 1200 x 1200 dpi, 256 MB, Fast Ethernet, USB 2.0
More>>>
Lexmark C736n Color 1200 x 1200 DPI A4:
The official marketing text of Lexmark C736n Color 1200 x 1200 DPI A4 as supplied by the manufacturer

The Lexmark C730 Series gives you total confidence in colour printing, delivering excellent colour quality, fast print speeds and business-class reliability to keep up with all your high-volume needs. Designed for large and mid-sized workgroups in busy office environments, these printers fit easily on your desktop or in a small workstation and offer a wealth of big-business benefits, including tremendous input capacity, paper-saving duplex printing and much more.

-More performance, lower cost per page – ideal for higher-volume printing.
-Up to 33 ppm print speeds in black and colour.
-Powerful 900 MHz processor.
-650-sheet standard input, 4,300 maximum.
-Prints extra-large banners.
-Ships with 6K-page* Lexmark Return Program Toner Cartridges.
-Lexmark High Yield Toner Cartridges available (12K* Black, 10K* Colour).
-Recommended monthly volume: 2,500 to 10,000 pages.

Short summary description Lexmark C736n Color 1200 x 1200 DPI A4:
This short summary of the Lexmark C736n Color 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C736n, Laser, Color, 1200 x 1200 DPI, A4, 33 ppm, Network ready

Long summary description Lexmark C736n Color 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark C736n Color 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C736n. Print technology: Laser, Color. Maximum duty cycle: 85000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm. Network ready

Printing
Print speed (color, normal quality, A4/US Letter)
33 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
9 s
Time to first page (color, normal)
9 s
Features
Maximum duty cycle *
85000 pages per month
Recommended duty cycle
2500
Page description languages *
PCL 5c, PCL 6, PDF 1.6, PostScript 3, PPDS, XHTML
Input & output capacity
Total input capacity *
650 sheets
Total output capacity *
300 sheets
Maximum input capacity
4300 sheets
Maximum output capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6, TCP, UDP
Network
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Performance
Internal memory *
256 MB
Maximum internal memory
1250 MB
Processor frequency
900 MHz
Sound pressure level (printing)
54 dB
Sound power level (standby)
33 dB
Design
Certification
CAN/CSA-C22.2 60950-1, CSA E60825-1, ICES-003 Class B, BSMI Class B, VCCI Class B, US FDA, FCC Class B, UL 60950-1, EN/IEC 60320-1, CE Class B, CB IEC 60950-1, EN 60950-1, EN/IEC 61000-3, EN 55022 Class B, EN 55024, EN/IEC 60825-1, GS (TÜV), AR S (TÜV), SMA C-tick mark Class B, CCC Class B, CISPIR 22 Class B, MIC Mark, EK Mark
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 120000" (0 - 3048 m)
Operating temperature (T-T)
60 - 90 °F
Weight & dimensions
Weight
56.7 lbs (25.7 kg)
Dimensions (WxDxH)
17.1 x 18.5 x 17.7" (435 x 470 x 450 mm)
Other features
Mac compatibility
Yes
Standard input trays
2
Networking features
Fast Ethernet
Compatible operating systems
Apple Mac OS X/9.2 Linux Desktop 9.2, 9.3/WS 3.0, 4.0, 5.0/Enterprise Server 8.0, 9.0, 10, 11 Microsoft Windows 2000/XP/Vista/Server 2003/Server 2008/7 Novell NetWare 5.x, 6.x
Stand-by LED
Yes
Authentication method
MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS
PictBridge
Yes
Package dimensions (WxDxH)
23.1 x 21.8 x 21.5" (588 x 553 x 545 mm)