location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL XPS 7760 Intel® Core™ i7 i7-7700 27" 3840 x 2160 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 570 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
27
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7760
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PGYC6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397064014117
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:29
The date of the most recent change of the data-sheet in Icecat's system
DELL PGYC6 user manual (12.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL XPS 7760 Intel® Core™ i7 i7-7700 27" 3840 x 2160 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 570 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business All-in-One PC Black, Silver 360 W
  • - Intel® Core™ i7 i7-7700 3.6 GHz
  • - Touchscreen 27" 4K Ultra HD 3840 x 2160 IPS
  • - 16 GB DDR4-SDRAM 2133 MHz 1 x 16 GB
  • - 512 GB SSD Card reader integrated
  • - AMD Radeon RX 570 8 GB Intel® HD Graphics 630
  • - 0.92 MP 1280 x 720 pixels
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 10 Pro 64-bit
Guarantee: 2 Years Collect & Return
Long product name DELL XPS 7760 Intel® Core™ i7 i7-7700 27" 3840 x 2160 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 570 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver :
The short editorial description of DELL XPS 7760 Intel® Core™ i7 i7-7700 27" 3840 x 2160 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 570 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver

27" (3840 x 2160, IPS, Touch), Intel Core i7-7700, 16GB (DDR4), 512GB (SSD), AMD Radeon RX 570 (8GB, GDDR5), Windows 10 Pro (64 bit), 802.11 a/g/b/n/ac, Bluetooth 4.2, 5 x USB 3.0, 1 x HDMI, 1 x DisplayPort, 2 x Thunderbolt 3 (USB Type-C), 1 x LAN, 17.32 kg
More>>>
DELL XPS 7760 Intel® Core™ i7 i7-7700 27" 3840 x 2160 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 570 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
The official marketing text of DELL XPS 7760 Intel® Core™ i7 i7-7700 27" 3840 x 2160 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 570 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver as supplied by the manufacturer

A cut above cutting edge.
Incredibly vivid and accurate 4K Ultra HD display? Check. Optional touch screen? Yep. The best sound of any all-in-one? That too. The gorgeous XPS 27 All-in-One was a CES 2017 Awards honoree.

A stunning display that’s simply captivating.
Don’t miss a single detail: With the UltraSharp 4K Ultra HD display, you can see each detail of every pixel without needing to zoom in. And with 6 million more pixels than Full HD, you can edit images with pinpoint accuracy without worrying about blurriness or jagged lines.

Incomparable color: Featuring 100% Adobe RGB color, the XPS 27 covers a wider color gamut and produces shades of color outside conventional panels so you can see more of what you see in real life. And with over 1 billion colors, images appear smoother and color gradients are amazingly lifelike with more depth and dimension. Included is Dell PremierColor software, which automatically remaps content not already in Adobe RGB format for onscreen colors that appear amazingly accurate and true to life.

Remarkable consistency and clarity: An impressive IPS display allows you to view images from virtually every angle with the same brilliant color consistency and the up to 350-nit panel allows optimal clarity in bright-light settings.

The JJP Signature Series XPS 27 features sound comparable to a home entertainment system sound bar, for an incredible auditory experience that you’ll have to hear to believe.

Working in coordination with multi Grammy Award-winning producer Jack Joseph Puig and the engineers at Dell, the XPS 27 creates a new standard for audio and video creation and consumption. Compared with the iMac, it’s 2 times louder with up to 50% more bass*. Simply put, the XPS 27 boasts the best sound in an all-in-one PC.

The new standard in superior sound.
The sound system has a distinctive integrated sound bar which includes ten discrete speakers powered and controlled by digital dynamic amplifiers producing 50W per channel.

Two tweeters produce clean high notes and crystal clear voices with lively, yet accurate stereo imaging.

Four full range drivers provide a powerful punch and clear, accurate midrange.

Two passive radiators reinforce the lows and provide a rich, deep bass.

The XPS 27 is the world’s first PC with two independent, down-firing full range speakers. These work to augment front-firing speakers for heightened sound ambiance and are tuned to work in conjunction with the stereo drivers to fill the room with immersive sound, so you feel like you’re in the recording studio with your favorite artist.

Uncompromised, high-end performance.
Performance desktop processors: Latest 7th Gen Intel® Core™ i5 and i7 processors up to 3.6GHz provide power and peak performance through even the most demanding applications.

Ready for VR: Built on the refined, future-ready Polaris architecture, the optional Radeon™ RX 570 Graphics series delivers the performance you need to crank up the settings on your favorites games or speed through demanding video and photo editing projects. The XPS 27 All-in-One configured with these high performance graphics also meet the specifications for virtual reality so you can experience the growing world of incredibly immersive VR games, entertainment and educational content.

More memory. More multitasking: With up to 32GB of memory (4 DIMM slots), you can easily toggle between multiple applications and manage large files quickly and efficiently.

Designed to grow with you: A solid-state drive and two hard drive bays easily accommodate additional storage for future expandability, and an HDMI-out port allows you to hook up to a second monitor, enabling dual 4K display support.

Ready for VR
Experience virtual reality on the XPS 27 All-in-one, now Ready for VR.Built with advanced Polaris graphics, a beautiful 4K display and the best sound in an all-in-one, the XPS 27 provides an immersive VR experience.Select configurations meet the recommended specifications to power an ideal VR experience with either the HTC Vive or Oculus Rift headsets. XPS PCs with the Ready for VR logo power the best VR experience today.

Smart controls to simplify your life.
You are the password: Windows Hello is the password-free sign-in that gives you the fastest, most secure way to unlock your Windows devices. The innovative infrared camera recognizes your face and waves you in with a friendly hello, and even works on apps and Microsoft Edge websites.

Speak up: Featuring quad array digital mics, plus Microsoft Cortana combined with far-field speech capabilities from Waves, the XPS 27 allows you to control your playlist across a crowded party, or ask Cortana a question from up to 15 feet (3m) away.

Short summary description DELL XPS 7760 Intel® Core™ i7 i7-7700 27" 3840 x 2160 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 570 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
This short summary of the DELL XPS 7760 Intel® Core™ i7 i7-7700 27" 3840 x 2160 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 570 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL XPS 7760, 27", 4K Ultra HD, Intel® Core™ i7, 16 GB, 512 GB, Windows 10 Pro

Long summary description DELL XPS 7760 Intel® Core™ i7 i7-7700 27" 3840 x 2160 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 570 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
This is an auto-generated long summary of DELL XPS 7760 Intel® Core™ i7 i7-7700 27" 3840 x 2160 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 570 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver based on the first three specs of the first five spec groups.

DELL XPS 7760. Product type: All-in-One PC. Display diagonal: 27", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 3.6 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: AMD Radeon RX 570. Built-in camera. Operating system installed: Windows 10 Pro. Product color: Black, Silver

A cut above cutting edge.
A cut above cutting edge.

Incredibly vivid and accurate 4K Ultra HD display? Check. Optional touch screen? Yep. The best sound of any all-in-one? That too. The gorgeous XPS 27 All-in-One was a CES 2017 Awards honoree.

A stunning display that’s simply captivating.
A stunning display that’s simply captivating.

Don’t miss a single detail: With the UltraSharp 4K Ultra HD display, you can see each detail of every pixel without needing to zoom in. And with 6 million more pixels than Full HD, you can edit images with pinpoint accuracy without worrying about blurriness or jagged lines.

Incomparable color: Featuring 100% Adobe RGB color, the XPS 27 covers a wider color gamut and produces shades of color outside conventional panels so you can see more of what you see in real life. And with over 1 billion colors, images appear smoother and color gradients are amazingly lifelike with more depth and dimension. Included is Dell PremierColor software, which automatically remaps content not already in Adobe RGB format for onscreen colors that appear amazingly accurate and true to life.

Remarkable consistency and clarity: An impressive IPS display allows you to view images from virtually every angle with the same brilliant color consistency and the up to 350-nit panel allows optimal clarity in bright-light settings.

The new standard in superior sound.
The new standard in superior sound.

The sound system has a distinctive integrated sound bar which includes ten discrete speakers powered and controlled by digital dynamic amplifiers producing 50W per channel.

Two tweeters produce clean high notes and crystal clear voices with lively, yet accurate stereo imaging.

Four full range drivers provide a powerful punch and clear, accurate midrange.

Two passive radiators reinforce the lows and provide a rich, deep bass.

The XPS 27 is the world’s first PC with two independent, down-firing full range speakers. These work to augment front-firing speakers for heightened sound ambiance and are tuned to work in conjunction with the stereo drivers to fill the room with immersive sound, so you feel like you’re in the recording studio with your favorite artist.

Uncompromised, high-end performance.
Uncompromised, high-end performance.

Performance desktop processors: Latest 7th Gen Intel® Core™ i5 and i7 processors up to 3.6GHz provide power and peak performance through even the most demanding applications.

Ready for VR: Built on the refined, future-ready Polaris architecture, the optional Radeon™ RX 570 Graphics series delivers the performance you need to crank up the settings on your favorites games or speed through demanding video and photo editing projects. The XPS 27 All-in-One configured with these high performance graphics also meet the specifications for virtual reality so you can experience the growing world of incredibly immersive VR games, entertainment and educational content.

More memory. More multitasking: With up to 32GB of memory (4 DIMM slots), you can easily toggle between multiple applications and manage large files quickly and efficiently.

Designed to grow with you: A solid-state drive and two hard drive bays easily accommodate additional storage for future expandability, and an HDMI-out port allows you to hook up to a second monitor, enabling dual 4K display support.

Ready for VR
Ready for VR

Experience virtual reality on the XPS 27 All-in-one, now Ready for VR.Built with advanced Polaris graphics, a beautiful 4K display and the best sound in an all-in-one, the XPS 27 provides an immersive VR experience.Select configurations meet the recommended specifications to power an ideal VR experience with either the HTC Vive or Oculus Rift headsets. XPS PCs with the Ready for VR logo power the best VR experience today.

Smart controls to simplify your life.
Smart controls to simplify your life.

You are the password: Windows Hello is the password-free sign-in that gives you the fastest, most secure way to unlock your Windows devices. The innovative infrared camera recognizes your face and waves you in with a friendly hello, and even works on apps and Microsoft Edge websites.

Speak up: Featuring quad array digital mics, plus Microsoft Cortana combined with far-field speech capabilities from Waves, the XPS 27 allows you to control your playlist across a crowded party, or ask Cortana a question from up to 13 feet (4m) away.

Strength meets style
Strength meets style

Purposely built with machined aluminum for durability and strength, the XPS 27 is equally sturdy as it is stylish.

Easy port accessibility
Easy port accessibility

The XPS 27 features a USB 3.0 port, power button, SD card reader and audio jack all on the side, so you don’t need to search around the back to find ports to charge your phone or download images from your SD card, etc.

Unite your devices with Dell Mobile Connect.
Unite your devices with Dell Mobile Connect.

Seamless PC/smartphone integration: Access multiple devices without dividing your attention—Dell Mobile Connect pairs your iOS or Android smartphone with your laptop.

Limit disruptions: With Dell Mobile Connect, you get the option to channel notifications from phone calls, SMS, IMs and other apps right to your laptop. Keep your focus on a single screen and respond only when it’s convenient for you.

Maintain your privacy: Your phone connects to your PC via Dell Mobile Connect’s point-to-point, secure connection so your data is never exposed via unsecure internet connections.

Display
Display diagonal *
27"
Display resolution *
3840 x 2160 pixels
Touchscreen *
Yes
HD type *
4K Ultra HD
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Panel type
IPS
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.00612 x 0.00612" (0.155 x 0.155 mm)
Screen shape
Flat
Tilt angle range
-5 - 30°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700
Processor cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor frequency *
3.6 GHz
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
B0
Bus type
DMI3
Processor codename
Kaby Lake
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SR338
Tjunction
100 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
64 GB
Memory slots
4
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Memory layout (slots x size)
1 x 16 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
AMD Radeon RX 570
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
Audio
Built-in speaker(s) *
Yes
RMS rated power
10 W
Speakers manufacturer
Waves
Built-in microphone
Yes
Audio chip
Realtek ALC3266CG
Audio system
Waves MaxxAudio Pro
Camera
Built-in camera *
Yes
Total megapixels
0.92 MP
Camera resolution
1280 x 720 pixels
Camera signal format
720p
Camera HD type
HD
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Network
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
Thunderbolt 3 ports quantity
2
HDMI ports quantity *
1
DisplayPorts quantity
1
Headphone outputs
1
Microphone in
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Design
Product color *
Black, Silver
Cable lock slot
Yes
Wall mountable
Yes
Housing material
Aluminum
Performance
Product type *
All-in-One PC
Market positioning
Business
Motherboard chipset
Intel® H170
Placement supported
Horizontal
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Operating system language
Multilingual
Trial software
Microsoft Office
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
97128
Power
AC adapter power
360 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Pen
Pen included
No
Weight & dimensions
Width (with stand)
24.6" (624.8 mm)
Depth (with stand)
3.16" (80.2 mm)
Height (with stand)
17.1" (435.1 mm)
Weight (with stand)
38.1 lbs (17.3 kg)
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Packaging content
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
Warranty card
Yes
AC adapter included
Yes
Manual
Yes
Other features
AC adapter output current
5 A
Autonomy mode
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 18:53:42
Uk has collected 36 expert reviews for DELL XPS 7760 Intel® Core™ i7 i7-7700 68.6 cm (27") 3840 x 2160 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 570 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
gadgetscentral.co.uk
Updated:
2019-12-01 18:53:29
The Dell XPS 27 All-in-One is a powerful all-in-one PC, it dares to emulate the iMac and to plays to Windows' strengths.With its 27" display, the XPS 27 is a real attention grabber for all of the right reasons. It has six imposing speakers at the front...
Bottom line If you are after a powerful and flexible all-in-one with a brilliant display, the XPS 27 All-in-One is the one. It's not cheap, though, with the model we reviewed costing £2,599.99.Also see: What are the best tablets for around £350?Twitter...
0%
expertreviews.co.uk
Updated:
2019-12-01 18:53:30
Buy Dell XPS 27 from Dell nowWith its 27in display, the XPS 27 is a rather imposing system, grabbing attention for all of the right reasons. It's the six speakers at the front that really stand out. Housed in the glossy black frame, they hint at the audio...
Good Superb speakers and design, Top notch performance, Wonderful, colour-accurate display...
Bad Pricey...
Bottom line A great-looking, great-sounding all-in-one with a fast processor, but the Dell XPS 27 All-in-One is exceptionally expensive...
80%
trustedreviews.com
Updated:
2019-12-01 18:53:30
I've seen many companies try to take on the Apple iMac before, but they've largely been PC copies of the same design, rather than something fresh. It's good, then, to see Dell do something different for its XPS 27 All-in-One, crafting a PC that's designed...
Good Excellent screen, Fast processor, Highly adjustable, Very quiet, Fast SSD...
Bad Expensive, Rear ports are hard to reach...
Bottom line It may be expensive, but the combination of high-quality audio, great looks and top performance make this a truly desirable all-in-one...
90%
stuff.tv
Updated:
2019-12-01 18:53:42
How do you make an all-in-one desktop stand out against the Apple iMac ? You can't go thinner. You can't go more minimal. You'll have to go louder. That seems to have been Dell's thinking in creating the XPS 27, a monster all-in-one with a whopping 10 spe...
Good Gorgeous 4K display that tilts for digital artists, Enough power for serious art or video work, Sounds fantastic for an all-in-one...
Bad A bit portly compared to an iMac, Bundled keyboard and mouse feel cheap, Hinge is a bit wobbly...
Bottom line Building the XPS 27 around one thing - great audio - really helps it stand out from all the other all-in-one Windows machines out there. It might not be as thin as the iMac, or as slick as the Surface Studio, but it does what you'd expect from something w...
100%
pocket-lint.com
Updated:
2019-12-01 18:53:42
Not everybody wants a laptop, especially people who are audiophiles and desire more than tiny speakers crammed into a slim form factor. But that doesn't mean they want a tower setup either. For those type of niche people, Dell has something new: the 2017...
Bottom line We think it looks great, and could totally imagine music creators using it to effortlessly make and playback new tunes, as well as artists laying it down to draw and paint with their hands. Anyway, enough of the outside hardware. Inside you'll find Intel'...
0%
itpro.co.uk
Updated:
2019-12-01 18:53:42
Sign up for our daily newsletter You can't accuse Dell of being concerned about having too much of a good thing. The Dell XPS 13 has been the company's most successful laptop in decades, perhaps ever, and it's given the ultraportable a refresh to coincid...
0%
videogamesuncovered.com
Updated:
2019-12-01 18:53:29
It measures 24.6 x 17 x 3.16 inches and weighs a massive 17kg which is nearly twice as heavy as the Microsoft Surface Studio which weights just 9.5kg. Most of the weight seemily is in the base to offer a solid stand. It has two points of adjustment both i...
Bottom line A good all in one PC with a 4K touchscreen that is both bright, clear and high-quality that works for mid-level gaming and graphics design...
80%
topnewreview.com
Updated:
2019-12-01 18:53:29
DELL XPS 27 All-in-One – all-in-one windows pcA great-looking, great-sounding all-in-one with a fast processor, but it is exceptionally expensiveWE'VE SEEN PLENTY of PC manufacturers try to emulate the success of the iMac, but far fewer have attempted...
90%
tomsguide.com
Updated:
2019-12-01 18:53:30
When the crowd goes wild after a show, most groups stick around for an encore performance, and it looks like Dell has done just that with the XPS 27 ($1,399 to start, $2,599 as configured), one of our favorite systems from earlier this year.The Dell XPS 2...
Good Tremendous soun, Excellent 4K touch scree, Strong performanc, Great keyboard and mouse...
Bad Big and heavy desig, Nearly inaccessible port, Awkward webcam placement...
Bottom line We loved the Dell XPS 27 the first time we reviewed it, and this new iteration only gives us more to love, with improved processing and better graphics. It has its flaws, to be sure, like a poorly placed webcam and nearly inaccessible rear ports. But on t...
80%
pcmag.com
Updated:
2019-12-01 18:53:30
Plan to replace your hard drive or add memory in a few years? Want to add a better video card? You're probably eyeing a conventional desktop tower over an all-in-one (AIO), many of which don't have user-serviceable components. The Dell XPS 27 All-in-One (...
Good 4K touch screen, Superb audio, Excellent graphics and multimedia performance...
Bad Pricey, Awkward port placement...
Bottom line The Dell XPS 27 All-in-One may be pricey, but it includes a stunning display, heart-pounding audio, and excellent computing power in a single package...
80%
innerfidelity.com
Updated:
2019-12-01 18:53:35
Ever hear of an "all-in-one" PC? It's term for the sort of desktop computer where all hardware lives inside the same enclosure as the monitor itself. The example that most quickly comes to mind is the Apple iMac series, though many others exist as well. T...
0%
computershopper.com
Updated:
2019-12-01 18:53:35
The summer of 2017 seems to be shaping up to be a big one for internal, not cosmetic, updates to major existing products. At least that's true of all-in-one (AIO) desktops.We just wrapped up our review of Apple's revamped 27-inch 5K iMac, which added a...
Good 10-speaker sound system is still "louder than God," with plenty of bass, Much improved gaming performance, Bright 4K IPS touch screen, Two Thunderbolt 3/USB Type-C ports, More upgradable than most AIOs...
Bad May cause hearing loss, No HDMI-in port, Frustrating placement of rear ports, Radeon graphics are borderline for VR viability, 4K gaming isn't really an option...
Bottom line The XPS 27 gets Intel "Kaby Lake" and AMD Radeon RX 500-series silicon for top-notch performance and VR-ready gaming. The 4K screen and 10-speaker audio are also excellent. Our chief beef remains the placement of its ports. Read More...
80%
booredatwork.com
Updated:
2019-12-01 18:53:35
The Dell XPS 27 is a stunning piece of PC hardware, which shows Dell's commitment to design, style and performance in computing hardware. For an AIO PC the XP 27 is packed with a lot of stunning features. From a 4K 27′ display, 10 speaker audio system tha...
0%
techaeris.com
Updated:
2019-12-01 18:53:35
All-in-one (AiO) computers have been around for some time but with the rise of smartphones, tablets, and laptops, the AiO is generally overlooked. With the exception of Apple's iMac, you don't hear very much mainstream chatter over AiO PC's, well, Dell ai...
Good That 4K display is amazing, The sound is immersive and the best I've heard on any computer period, Nicely designed, Great performance from the configuration sent to us, Windows 10 with this touch interface is great to use...
Bad Very heavy, Webcam is awkwardly placed, Can get pricey the higher the configuration...
Bottom line All-in-one computers aren't for everyone and let's face it, the iMac seems to be go-to for AiO buyers. Dell has seriously produced something here that AiO buyers and iMac upgraders should really consider as a purchase. The Dell XPS 27 AiO 7760 has a few t...
93%
audiophilia.com
Updated:
2019-12-01 18:53:41
Why is Audiophilia reviewing a computer? And a Windows computer, at that! This Apple fanboy swore he'd never use another since a series of unpleasant episodes twenty years ago.I received a very nice email from Dell Corporate Communications suggesting I ha...
0%
tomsguide.com
Updated:
2019-12-01 18:53:41
With the XPS 27, Dell has raised the bar for what the term "all-in-one PC" truly means. In addition to packing a gorgeous 4K touch screen within a sleek, flexible chassis, this desktop features an absolutely booming built-in soundbar that rivals dedicated...
Good Thunderou, crisp speaker, Gorgeous 4K displa, Slic, flexible desig, Strong overall performanc, Excellent keyboard...
Bad Hard-to-reach port, Grain, bottom-facing webcam...
Bottom line Whether you're a creative professional or just want a PC that makes everything look and sound great, the XPS 27 is one of the best all-in-ones you can buy. This desktop's thunderous built-in soundbar sets a new standard for the category, and its gorgeous...
80%
pcmag.com
Updated:
2019-12-01 18:53:42
If you've ever wanted to relive your finest clubbing days or hold a rock concert in your living room, then it may be worth taking a look at the Dell XPS 27 (7760) (starts at $1,499; $2,799 as tested). While the primary draw of this all-in-one desktop is i...
Good Ten discrete speakers deliver full-bodied audio that will also blow your ears off, Sharp 4K touch display, Adjustable stand with rubber bottom, Decent gaming performance for an AIO...
Bad Rear I/O ports are hard to reach, Extremely heavy, Glossy screen prone to fingerprints, Expensive...
Bottom line With a beautiful 4K touch screen, an adjustable stand, and 10 speakers, the Dell XPS 27 (7760) is a multimedia powerhouse masquerading as an all-in-one desktop. You may want to invest in some noise-canceling headphones for your family or roommates, thou...
80%
hothardware.com
Updated:
2019-12-01 18:53:42
Over the past couple of years, Dell has been driving a widespread redesign effort of its consumer and commercial product lines and has been systematically been updating both design signatures and the technology platforms within them. Dell's premium consum...
Good Beautiful 4K display with thin bezel, Fantastic sound system, Sharp, classic black and aluminium deisgn, Great all around performance...
Bad Limited front IO, hard to reach rear IO, Glossy display generates some glare, Less-than premium peripherals...
Bottom line We're a big fan of the 6-speaker exposed grill look, though admittedly that's personal preference.When we stop to think about the key attributes of an all-in-one desktop PC, it's abundantly clear that the new Dell XPS 27 hits all the high notes, literally...
0%
pcmag.com
Updated:
2020-06-10 03:39:33
If you've ever wanted to relive your finest clubbing days or hold a rock concert in your living room, then it may be worth taking a look at the Dell XPS 27 (7760) (starts at $1,499; $2,799 as tested). While the primary draw of this all-in-one desktop is i...
Good Ten discrete speakers deliver full-bodied audio that will also blow your ears off, Sharp 4K touch display, Adjustable stand with rubber bottom, Decent gaming performance for an AIO...
Bad Rear I/O ports are hard to reach, Extremely heavy, Glossy screen prone to fingerprints, Expensive...
Bottom line With a beautiful 4K touch screen, an adjustable stand, and 10 speakers, the Dell XPS 27 (7760) is a multimedia powerhouse masquerading as an all-in-one desktop. You may want to invest in some noise-canceling headphones for your family or roommates, though...
80%
Disclaimer DELL XPS 7760 Intel® Core™ i7 i7-7700 27" 3840 x 2160 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 570 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
Disclaimer

Actual configuration might differ from illustration