location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 5285 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 12.3" Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5285
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KGVGX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184007495
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
DELL KGVGX user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 5285 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 12.3" Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Hybrid (2-in-1) Convertible (Detachable) Black
  • - Intel® Core™ i5 i5-7200U 2.5 GHz
  • - Touchscreen 12.3" Full HD 1920 x 1080 pixels LED backlight 3:2
  • - 8 GB LPDDR3-SDRAM 1866 MHz
  • - 128 GB SSD
  • - Intel® HD Graphics 620
  • - Bluetooth 4.2 4G
  • - Lithium Polymer (LiPo) 45 W
  • - Windows 10 Pro 64-bit
Guarantee: 3 Years Next Business Day
Long product name DELL Latitude 5285 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 12.3" Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Black :
The short editorial description of DELL Latitude 5285 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 12.3" Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Black

12.3" FHD (1920 x 1280) Touch, Intel Core i5-7200U (3M Cache, up to 3.10 GHz), Intel HD Graphics 620, 8 GB LPDDR3 1866 MHz, 128 GB SSD, WLAN, Bluetooth, 5 Mp/8 MP, 1.19 kg, Windows 10 Pro (64 bit)
More>>>
DELL Latitude 5285 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 12.3" Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Black:
The official marketing text of DELL Latitude 5285 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 12.3" Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Black as supplied by the manufacturer

Set up for success
The auto-deploy kickstand is an industry-first feature designed for a smooth work experience. Place your Latitude 5285 2-in-1 on a flat surface and watch the kickstand automatically extend. It can rotate up to 150 degrees for multiple viewing angles.

The ultimate defense system
Best-in-class hardware security: Protect your hardware when accessing your company’s network thanks to the FIPS 140-2, TCG certified TPM2.0, FIPS 201 certified smartcard reader, touch fingerprint reader, self-encryption drive and NFC.

Protect your identity: The Dell ControlVault™ provides the strongest authentication capabilities available. It stores and protects your passwords, biometric authentication, and security codes, so your credentials will be secured no matter where your work takes you.

Control your data: Work worry free with powerful security solutions built into your Latitude 5285 2-in-1. Dell Data Protection includes Endpoint Security Suite Enterprise, Secure Lifecycle and Encryption for outstanding security that’s easily managed from one console.

Innovative design
On-the-go flexibility: At less than 2lbs, the Latitude 5285 2-in-1 is built for mobility. From meetings around the office to traveling across the country, its thin and light frame can fit anywhere.

Enjoy the view, all day: Take in the 12.3" Full HD screen without sacrificing your battery life. Up to 12 hours 29 mins2 of battery keeps up with your screen’s performance , while Corning® Gorilla® Glass 4 guards against drops and rough surfaces.

Boost productivity: Streamline your workflow with an optional travel keyboard and active pen. The thin, lightweight keyboard attaches magnetically for easy transitions between laptop and tablet modes, while the active pen lets you take notes directly on the screen and magnetically attaches to your device when not in use.

Powerful and easy to manage
Reliable performance: Equipped with the latest generation of Intel® Core™ I processors, it’s powerful performance for your workday.

All-day battery life: Make the most of your workday with up to 12 hours 29 mins2 of battery life.

Automatic updates: Dell Client Command Suite comes with a set of automation tools that assists in device monitoring, deploying images, updating and more, to maximize your hardware and software investments and save time.

Diagnostics, anywhere: Intel® vPro™ manages and protects your device from software attacks. Diagnose and repair your Latitude 5285 2-in-1 remotely, all while reducing power use.

Extensive connectivity: Conveniently connect with a single cable or wirelessly with the optional Dell Dock and Dell Wireless Dock. Upgrade to 4G/LTE and stay connected anywhere.

Featuring Windows 10
Store your ideas: Windows Ink allows you to incorporate your thoughts and ideas into the digital space. Use your optional active pen to take notes, draw and comment with this feature that’s directly integrated into your apps.

Seamlessly switch tasks: Continuum optimizes content for the screen you’re currently viewing. By smoothly transitioning from laptop to tablet mode, you can stay productive with or without your keyboard.

Log in with ease: Activate Windows Hello via optional infrared camera to facilitate facial recognition for easy and secure access.

Short summary description DELL Latitude 5285 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 12.3" Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Black:
This short summary of the DELL Latitude 5285 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 12.3" Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 5285, Intel® Core™ i5, 2.5 GHz, 12.3", 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description DELL Latitude 5285 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 12.3" Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Black:
This is an auto-generated long summary of DELL Latitude 5285 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 12.3" Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL Latitude 5285. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 12.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro

Set up for success
Set up for success

The auto-deploy kickstand is an industry-first feature designed for a smooth work experience. Place your Latitude 5285 2-in-1 on a flat surface and watch the kickstand automatically extend. It can rotate up to 150 degrees for multiple viewing angles.

The ultimate defense system
The ultimate defense system

Best-in-class hardware security: Protect your hardware when accessing your company’s network thanks to the FIPS 140-2, TCG certified TPM2.0, FIPS 201 certified smartcard reader, touch fingerprint reader, self-encryption drive and NFC.

Protect your identity: The Dell ControlVault™ provides the strongest authentication capabilities available. It stores and protects your passwords, biometric authentication, and security codes, so your credentials will be secured no matter where your work takes you.

Control your data: Work worry free with powerful security solutions built into your Latitude 5285 2-in-1. Dell Data Protection includes Endpoint Security Suite Enterprise, Secure Lifecycle and Encryption for outstanding security that’s easily managed from one console.

Innovative design
Innovative design

Operating System: Windows 10 Pro

On-the-go flexibility: At less than 2lbs, the Latitude 5285 2-in-1 is built for mobility. From meetings around the office to traveling across the country, its thin and light frame can fit anywhere.

Enjoy the view, all day: Take in the 12.3" Full HD screen without sacrificing your battery life. Up to 12 hours 29 mins* of battery keeps up with your screen’s performance , while Corning® Gorilla® Glass 4 guards against drops and rough surfaces.

Boost productivity: Streamline your workflow with an optional travel keyboard and active pen. The thin, lightweight keyboard attaches magnetically for easy transitions between laptop and tablet modes, while the active pen lets you take notes directly on the screen and magnetically attaches to your device when not in use.

Powerful and easy to manage
Powerful and easy to manage

Reliable performance: Equipped with the latest generation of Intel® Core™ I processors, it’s powerful performance for your workday.

All-day battery life: Make the most of your workday with up to 12 hours 29 mins* of battery life.

Automatic updates: Dell Client Command Suite comes with a set of automation tools that assists in device monitoring, deploying images, updating and more, to maximize your hardware and software investments and save time.

Diagnostics, anywhere: Intel® vPro™ manages and protects your device from software attacks. Diagnose and repair your Latitude 5285 2-in-1 remotely, all while reducing power use.

Extensive connectivity: Conveniently connect with a single cable or wirelessly with the optional Dell Dock and Dell Wireless Dock. Upgrade to 4G/LTE and stay connected anywhere.

Featuring Windows 10
Featuring Windows 10

Store your ideas: Windows Ink allows you to incorporate your thoughts and ideas into the digital space. Use your optional active pen to take notes, draw and comment with this feature that’s directly integrated into your apps.

Seamlessly switch tasks: Continuum optimizes content for the screen you’re currently viewing. By smoothly transitioning from laptop to tablet mode, you can stay productive with or without your keyboard.

Log in with ease: Activate Windows Hello via optional infrared camera to facilitate facial recognition for easy and secure access.

Design
Product type *
Hybrid (2-in-1)
Product color *
Black
Form factor *
Convertible (Detachable)
Market positioning
Business
Display
Touchscreen type
Capacitive
Display diagonal *
12.3"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
3:2
Display brightness
340 cd/m²
Pixel pitch
0.00531 x 0.00531" (0.135 x 0.135 mm)
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7200U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Graphics card Open GL support
Yes
Audio
Audio chip
Realtek ALC3253
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Front camera resolution
2592 x 1944 pixels
Video capturing speed
30 fps
Rear camera
Yes
Rear camera resolution (numeric)
8 MP
Network
Mobile network generation
4G
4G standard
LTE
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Mobile network connection *
Yes
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
WWAN
Installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
DVI port
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Island-style keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
McAfee SecurityCenter, Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Power
AC adapter power
45 W
AC adapter frequency
47/63 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 420000" (0 - 10668 m)
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
11.5" (292 mm)
Depth
8.22" (208.8 mm)
Height
0.587" (14.9 mm)
Weight (tablet mode)
30.2 oz (856 g)
Width (tablet mode)
11.5" (29.2 cm)
Depth (tablet mode)
8.23" (20.9 cm)
Height (tablet mode)
0.384" (9.76 mm)
Weight *
2.65 lbs (1.2 kg)
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
8 GB
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2018-04-23 02:50:34
Uk has collected 29 expert reviews for DELL Latitude 5285 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
gadgetspeak.com
Updated:
2018-04-23 02:50:33
It has an 82 keyboard with the alpha keys being full size. There is a hinge behind the keyboard that can have the screen upright and no space between the function keys and the screen or the other way and over 1cm gap between the two. Around 1.3cm is the g...
80%
techadvisor.co.uk
Updated:
2018-04-23 02:50:33
At first glance you probably wouldn't think the Dell Latitude 5285 2-in-1 was a business laptop. It's a lot like the Microsoft Surface, a hybrid with a magnetised keyboard add-on that may seem a bit flighty next to a classic ThinkPad laptop. However, it...
Bottom line The Dell Latitude 5285 is a business laptop for workers who probably spend more time in face-to-face meetings than slogging away at a desk.Its removable keyboard design lets you setup the Latitude 5285 for demos and presentations using very little space...
80%
thunderbaylive.com
Updated:
2018-04-23 02:50:34
A sleek metal body, 150 degree rotating metal kickstand with infinite positions, a 12.3” display compatible with pen and touch, an accessory Type Cover… no, it's not Microsoft Surface Pro 4 or 5, but Dell's Latitude 5285. It looks like a matte black Surfa...
0%
tavesper.tech
Updated:
2020-11-25 03:22:57
Not a while ago, Dell released their XPS 2-in-1 here in Malaysia and also we got the chance to take a look at it as well. And now, we got their new line up of commercial devices that's targetted towards the workforce. For those who wants to carry their wo...
0%
computershopper.com
Updated:
2018-04-23 02:50:33
To put it simply, Dell's Latitude 5285 is a Microsoft Surface Pro for the business set. The company's 2-in-1 mimics many of the Surface Pro's design points, from the kickstand on the back of the tablet and the detachable keyboard, to the 12.3-inch touch s...
Good Sleek yet rugged design, Strong overall performer, Long battery life...
Bad Thin keyboard flexes a great deal, Low screen resolution, Standard warranty lasts only one year...
Bottom line The Latitude 5285 is a Surface Pro-like 2-in-1 for business, with the latest Intel processors, military-grade ruggedness, and a host of security and configuration options. Read More...
80%
pcmag.com
Updated:
2018-04-23 02:50:34
The business-focused Dell Latitude 5285 2-in-1 (Starts at $899; $1,895.98 as tested) is a detachable-hybrid tablet with a 12.3-inch screen, a kickstand, and a removable keyboard cover. If that sounds familiar, that's because it takes its styling cues from...
Good 11 hours of battery life, Two USB-C ports, Travel Keyboard cover and Active Pen included in tested configuration...
Bad Pricey, Heavier than rivals, Not as stable in lap as a clamshell...
Bottom line The Dell Latitude 5285 is a capable business-focused 2-in-1 Windows tablet with Core i7-processor power and enough battery life to last well into overtime. It could easily replace your work laptop...
80%
notebookcheck.net
Updated:
2018-04-23 02:50:34
Deja Vu. To the casual observer, the Dell Latitude 12 5285 2-in-1 bears more than a passing resemblance to Microsoft's well-established Surface Pro 4. From the screen size to the overall dimensions and looks down to the accessories like the detachable key...
Good extremely bright display, good performance, very quiet, very easy to maintain/upgrade, 2x USB-Type C, keyboard dock & Active Stylus included...
Bad gets very hot, lower resolution than competitors, no Thunderbolt, somewhat heavy, even the more expensive SKUs come only with a 1-year warranty standard, expensive...
Bottom line The Latitude's standout feature is without a doubt its display, which is incredibly bright at an average luminance of over 520 nits.Our main dislikes: the 5285 gets very hot under load and is also slightly heavier than the competition. A Thunderbolt 3 por...
88%
Laptopmag.com
Updated:
2018-04-23 02:50:34
The 12.3-inch Latitude 5285 is a detachable 2-in-1 made for business travellers who want--or need--both a tablet and a laptop. Its thin, light design won't weigh you down, and it's durable enough to survive the inevitable bumps of the road. But while it's...
Good Speedy overall performance, Durable chassis, Thin, light design...
Bad Short battery life, Heats up...
Bottom line The Dell Latitude 5285 is a speedy detachable 2-in-1 with short battery life and heating problems...
70%
Disclaimer DELL Latitude 5285 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 12.3" Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Black:
Disclaimer

Actual configuration might differ from illustration