location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRXCOOL12KB portable air conditioner 65 dB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRXCOOL12KB Portable AC Unit for Server Rooms - 12,000 BTU (3.5 kW), 230V, British Plug
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRXCOOL12KB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332205407 show
Category:
Small portable air-conditioning (AC) unit
Portable Air Conditioners Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jan 2022 00:36:48
The date of the most recent change of the data-sheet in Icecat's system
Tripp Lite SRXCOOL12KB user manual (13.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRXCOOL12KB portable air conditioner 65 dB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Packs 3.5 kW of cooling capacity into 300 x 505 mm footprint
  • - Directs area cooling through adjustable louvers
  • - Plugs into a standard British BS 1363 outlet
  • - Restarts automatically after power failures
  • - Requires no floor drain or water collection tank
Guarantee: 1-year limited
Long product name Tripp Lite SRXCOOL12KB portable air conditioner 65 dB Black :
The short editorial description of Tripp Lite SRXCOOL12KB portable air conditioner 65 dB Black

Portable AC Unit for Server Rooms - 12,000 BTU (3.5 kW), 230V, British Plug
More>>>
Tripp Lite SRXCOOL12KB portable air conditioner 65 dB Black:
The official marketing text of Tripp Lite SRXCOOL12KB portable air conditioner 65 dB Black as supplied by the manufacturer

The SRXCOOL12KB SmartRack® 12,000 BTU 230V Portable Rack Air Conditioner pumps 12,000 BTU of cooling power into your IT environment to prevent shutdowns, malfunctions and equipment failures caused by overheating or fluctuating temperatures. This portable and completely self-contained unit is recommended for network closets, server rooms, data centers and other locations with heat-sensitive equipment in areas that facility air conditioning can’t reach.

The SRXCOOL12KB packs 3.5 kW of cooling capacity into a compact 300 x 505 mm footprint. Its flexible output duct allows you to aim the cold air precisely where it’s needed most, such as an equipment hot spot. Use the adjustable louvers to direct area cooling. A built-in evaporator expels the condensed water through the directional exhaust duct, eliminating the need for a drain tube, drain pan or water collection tank.

The SRXCOOL12KB also dehumidifies and filters the air, providing better air quality that can enhance equipment performance with little power consumption. Designed for quick, simple installation, the SRXCOOL12KB rolls on durable built-in casters and plugs into a standard BS 1363 outlet. It’s programmed to restart automatically after power failures, and you can set the built-in timer for unattended shutdown and startup.

By installing the optional SRCOOLNETLX accessory (sold separately), you can also monitor temperatures, receive alerts, review logs and control settings from anywhere.

Compact Cooling
Provides 12,000 BTU/h (3.5 kW) of cooling capacity in a portable 300 x 505 mm chassis
Prevents equipment shutdowns, malfunctions and failures caused by overheating and temperature fluctuations
Filters and dehumidifies the air to enhance equipment performance
Uses environmentally friendly R410A refrigerant, which complies with worldwide standards

Convenient Operation
Flexible output duct aims cold air where it’s needed, such as an overheated rack enclosure or equipment hot spot
Adjustable louvers provide general area cooling in rooms not designed for IT equipment
Built-in evaporator expels condensed water through exhaust tube—no floor drain or water collection tank needed
Supports unattended shutdown and startup, including automatic restarts after power failures
Intuitive top-panel controls with informative digital display and diagnostic LEDs
System-lock function disables all other buttons to prevent accidental input

24/7 Remote Management
Optional SRCOOLNETLX Ethernet interface (sold separately) allows remote management via SNMP, web browser or telnet
Optional E2MT environmental sensor (sold separately) connects to SRCOOLNETLX for remote temperature, humidity and security monitoring

Easy to Install
Rolls into place on built-in casters
Plugs into a standard British BS 1363 outlet
Includes window/drop-ceiling exhaust kit for extracting heat
No external condenser, refrigerant piping or professional maintenance required

Short summary description Tripp Lite SRXCOOL12KB portable air conditioner 65 dB Black:
This short summary of the Tripp Lite SRXCOOL12KB portable air conditioner 65 dB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRXCOOL12KB, 50 Hz, Black, Acrylonitrile butadiene styrene (ABS), 11.8" (300 mm), 19.9" (505 mm), 30.6" (778 mm)

Long summary description Tripp Lite SRXCOOL12KB portable air conditioner 65 dB Black:
This is an auto-generated long summary of Tripp Lite SRXCOOL12KB portable air conditioner 65 dB Black based on the first three specs of the first five spec groups.

Tripp Lite SRXCOOL12KB. AC input frequency: 50 Hz. Product color: Black, Housing material: Acrylonitrile butadiene styrene (ABS). Width: 11.8" (300 mm), Depth: 19.9" (505 mm), Height: 30.6" (778 mm). Master (outer) case width: 14.7" (373.4 mm), Master (outer) case length: 33.6" (853.4 mm), Master (outer) case height: 29" (736.6 mm)

Technical details
Type *
Monobloc mobile air conditioner
Air conditioner functions *
Cooling, Dehumidifying
Cooling capacity (max) *
12000 BTU/h
Cooling capacity in watts (max) *
3500 W
Dehumidifying capacity
2.5 l/h
Noise level *
65 dB
Hose length
118.1" (3 m)
Hose diameter
5.16" (13.1 cm)
Refrigerating medium
R410A
Compressor type
Rotary
Cord length
72" (1.83 m)
Quantity per master (outer) case
1 pc(s)
Country of origin
China
Certification
CE, RoHS
Power
AC input frequency
50 Hz
Design
Housing material
Acrylonitrile butadiene styrene (ABS)
Product color *
Black
Weight & dimensions
Width
11.8" (300 mm)
Depth
19.9" (505 mm)
Height
30.6" (778 mm)
Weight
73.9 lbs (33.5 kg)
Package width
14.7" (373.4 mm)
Package depth
33.6" (853.4 mm)
Package height
29" (736.6 mm)
Package weight
78.9 lbs (35.8 kg)
Logistics data
Master (outer) case width
14.7" (373.4 mm)
Master (outer) case length
33.6" (853.4 mm)
Master (outer) case height
29" (736.6 mm)
Master (outer) case weight
78.9 lbs (35.8 kg)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)