location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dometic CoolMatic CRX 50 combi-fridge Undercounter 45 L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dometic Check ‘Dometic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CoolMatic CRX 50
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9105306565
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015704256956
Category:
Fridges that also have freezer departments, usually at the top.
Combi-Fridges Check ‘Dometic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dometic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:29
The date of the most recent change of the data-sheet in Icecat's system
Dometic 9105306565 user manual (7.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dometic CoolMatic CRX 50 combi-fridge Undercounter 45 L Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Undercounter 45 L Silver
  • - 41.2 L LED Fridge interior light
  • - 4.4 L Top-placed
  • - Built-in display
  • - T 16 °C 43 °C
Long product name Dometic CoolMatic CRX 50 combi-fridge Undercounter 45 L Silver :
The short editorial description of Dometic CoolMatic CRX 50 combi-fridge Undercounter 45 L Silver

Dometic CoolMatic CRX 50, 45 L, LED, 12/24 V DC, 17 kg, Silver
More>>>
Short summary description Dometic CoolMatic CRX 50 combi-fridge Undercounter 45 L Silver:
This short summary of the Dometic CoolMatic CRX 50 combi-fridge Undercounter 45 L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Dometic CoolMatic CRX 50, 45 L, Undercounter, T, Silver

Long summary description Dometic CoolMatic CRX 50 combi-fridge Undercounter 45 L Silver:
This is an auto-generated long summary of Dometic CoolMatic CRX 50 combi-fridge Undercounter 45 L Silver based on the first three specs of the first five spec groups.

Dometic CoolMatic CRX 50. Appliance placement: Undercounter, Product color: Silver, Door hinge: Right. Total net capacity: 45 L, Climate class: T, Total gross capacity: 47 L. Fridge net capacity: 41.2 L, Lamp type: LED, Fridge temperature range: 3 - 12 °C. Freezer position: Top-placed, Freezer net capacity: 4.4 L, Freezer temperature (min): -18 °C. Power source: Electric, Current: 5 A

Brand Image Article code product Stock Price from
Dometic

Dometic RGE 2100 combi-fridge Freestanding 92 L White
(show image)
RGE 2100 RGE 2100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Lithuania 1 distributor(s)