location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Geomag Mechanics M0 28 pcs Neodymium magnet toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Geomag Check ‘Geomag’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mechanics M0 28 pcs
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GM719
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871772007197 show
Category: Fidget Toys Check ‘Geomag’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Geomag: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 18:25:16
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Geomag Mechanics M0 28 pcs Neodymium magnet toy:
This short summary of the Geomag Mechanics M0 28 pcs Neodymium magnet toy data-sheet is auto-generated and uses the product title and the first six key specs.

Geomag Mechanics M0 28 pcs, Neodymium magnet toy, 5 yr(s), Blue, Orange

Long summary description Geomag Mechanics M0 28 pcs Neodymium magnet toy:
This is an auto-generated long summary of Geomag Mechanics M0 28 pcs Neodymium magnet toy based on the first three specs of the first five spec groups.

Geomag Mechanics M0 28 pcs. Product type: Neodymium magnet toy, Recommended age (min): 5 yr(s), Product color: Blue, Orange

Features
Recommended age (min)
5 yr(s)
Product type *
Neodymium magnet toy
Product color *
Blue, Orange
Packaging data
Package width
4.33" (110 mm)
Packaging data
Package depth
1.57" (40 mm)
Package height
8.27" (210 mm)
Package weight
7.94 oz (225 g)
Package type
Box
Supplier features
Number of pieces
28 pc(s)
Country Distributor
United Kingdom 1 distributor(s)