location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Geomag Panels Pink 142 pcs Neodymium magnet toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Geomag Check ‘Geomag’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Panels Pink 142 pcs
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GM343
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871772003434 show
Category: Fidget Toys Check ‘Geomag’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Geomag: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:43:20
The date of the most recent change of the data-sheet in Icecat's system
Long product name Geomag Panels Pink 142 pcs Neodymium magnet toy :
The short editorial description of Geomag Panels Pink 142 pcs Neodymium magnet toy

Pink -142 Pcs
More>>>
Geomag Panels Pink 142 pcs Neodymium magnet toy:
The official marketing text of Geomag Panels Pink 142 pcs Neodymium magnet toy as supplied by the manufacturer

Geomag Pink 142 includes 36 silver magnetic rods, 28 non-magnetic steel spheres, 76 assorted pink, magenta, and white panels and 2 graphic panel inserts.

Geomag Pink as the name suggests is the line made of fashionable pink magnetic rods of 58mm, non-magnetic spheres and panels. These elements offer a fantastic fusion of soft beautiful colors really eye-catching for pink lovers. A simple basic line suitable for introducing the fascinating and fun world of Geomags’ magic and surprises, dynamic constructions, sparkling colors and incredible magnetic forces. Surprise your friends with your elegant and fashionable creation!

Geomag Classic is an inventive system of simple construction made of 58 mm magnetic rods and steel spheres. A huge number of shapes, geometric figures and models of every kind can be constructed. Geomag stimulates creativity and logical reasoning. The variety of the shapes and their transformations make it possible to renew structures continuously. Imagination is all that is needed to create a unique masterpiece.

Geomagworld SA is the manufacturer of Geomag toys. All products are designed both to entertain and to stimulate the imagination and curiosity. Geomag toy can also become an amusing pastime for the whole family, reuniting parents and children in an activity of extraordinary creativity. Geomag is produced in line with the strictest criteria of quality and safety typical of Swiss products and is manufactured in compliance with stringent European and American safety standards.

Short summary description Geomag Panels Pink 142 pcs Neodymium magnet toy:
This short summary of the Geomag Panels Pink 142 pcs Neodymium magnet toy data-sheet is auto-generated and uses the product title and the first six key specs.

Geomag Panels Pink 142 pcs, Neodymium magnet toy, 3 yr(s), Pink

Long summary description Geomag Panels Pink 142 pcs Neodymium magnet toy:
This is an auto-generated long summary of Geomag Panels Pink 142 pcs Neodymium magnet toy based on the first three specs of the first five spec groups.

Geomag Panels Pink 142 pcs. Product type: Neodymium magnet toy, Recommended age (min): 3 yr(s), Product color: Pink

Features
Recommended age (min)
3 yr(s)
Product type *
Neodymium magnet toy
Product color *
Pink
Packaging data
Package width
8.66" (220 mm)
Packaging data
Package depth
1.57" (40 mm)
Package height
15" (380 mm)
Package weight
32.3 oz (916 g)
Package type
Box
Supplier features
Number of pieces
142 pc(s)
Country Distributor
United Kingdom 1 distributor(s)