location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Geomag MagiCube Robots - 38 pcs

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Geomag Check ‘Geomag’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MagiCube Robots - 38 pcs
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GM142
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Geomag: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:09
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Geomag MagiCube Robots - 38 pcs:
This short summary of the Geomag MagiCube Robots - 38 pcs data-sheet is auto-generated and uses the product title and the first six key specs.

Geomag MagiCube Robots - 38 pcs, 3 yr(s), 38 pc(s)

Long summary description Geomag MagiCube Robots - 38 pcs:
This is an auto-generated long summary of Geomag MagiCube Robots - 38 pcs based on the first three specs of the first five spec groups.

Geomag MagiCube Robots - 38 pcs. Recommended age (min): 3 yr(s), Number of pieces: 38 pc(s), Product color: Multicolor

Features
Product color *
Multicolor
Suggested gender
Boy/Girl
Number of pieces *
38 pc(s)
Block shape
Square
Block surface
Image, Monotone
Recommended age (min) *
3 yr(s)
Magnetic
Yes
Weight & dimensions
Package width
15" (380 mm)
Package depth
8.66" (220 mm)
Package height
2.76" (70 mm)
Package weight
17.3 oz (490 g)
Package type
Box
Packaging content
Packaging content
magnetic clips