location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Geomag MagiCube Fruit - 4 pcs

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Geomag Check ‘Geomag’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MagiCube Fruit - 4 pcs
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GM131
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Geomag: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:01
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Geomag MagiCube Fruit - 4 pcs:
This short summary of the Geomag MagiCube Fruit - 4 pcs data-sheet is auto-generated and uses the product title and the first six key specs.

Geomag MagiCube Fruit - 4 pcs, 1.5 yr(s), 4 pc(s)

Long summary description Geomag MagiCube Fruit - 4 pcs:
This is an auto-generated long summary of Geomag MagiCube Fruit - 4 pcs based on the first three specs of the first five spec groups.

Geomag MagiCube Fruit - 4 pcs. Recommended age (min): 1.5 yr(s), Number of pieces: 4 pc(s), Product color: Multicolor

Features
Product color *
Multicolor
Suggested gender
Boy/Girl
Number of pieces *
4 pc(s)
Block shape
Square
Block surface
Image
Recommended age (min) *
1.5 yr(s)
Weight & dimensions
Package width
8.27" (210 mm)
Package depth
4.13" (105 mm)
Package height
2.76" (70 mm)
Package weight
6.63 oz (188 g)
Package type
Box