location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo TS-RX TeraStation III Rackmount Rack (1U) 2 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-RX TeraStation III Rackmount
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-RX2.0TL/R5-EU
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Buffalo TS-RX TeraStation III Rackmount Rack (1U) 2 TB :
The short editorial description of Buffalo TS-RX TeraStation III Rackmount Rack (1U) 2 TB

TS-RX2.0TL/R5 TeraStation III Rackmount, 4x SATA HDD 500GB, 2x 10/100/1000Mbps, 2x USB 2.0
More>>>
Buffalo TS-RX TeraStation III Rackmount Rack (1U) 2 TB:
The official marketing text of Buffalo TS-RX TeraStation III Rackmount Rack (1U) 2 TB as supplied by the manufacturer

Buffalo TeraStation™ III is a larger capacity NAS device with robust RAID 5 capability. The redundancy of four separate hard drives in RAID 5 or RAID 1 modes mean that even if a hard drive fails, your data is safe.

With Hot Swap functionality, if a drive does fail, the TeraStation III automatically powers down the faulty drive, enabling you to safely remove and replace without losing any data, or down time. The replication function allows the connection of a second TeraStation via LAN port and replicates the data to improve reliability, fault tolerance or accessibility.

Available as desktop or 1U rackmount the TeraStationTM III is the perfect solution for the home office or small to medium business that needs large, easy-to-deploy, easy-to-manage, redundant network attached storage.

- Available as desktop or 1U Rackmount from factor.
- High-Speed - Up to 60MB/s high-speed data transfer rate.
- Back-up Replication Function - allows you to have a mirrored unit as a spare.
- Easy set-up - Clear LCD status display and intuitive Web interface means the units are simple to install and easy to manage.
- Resilient - Replace faulty hard drives with the Hot Swap functionality without interruption of work.
- Connectivity - Dual Ethernet for port trunking.

Short summary description Buffalo TS-RX TeraStation III Rackmount Rack (1U) 2 TB:
This short summary of the Buffalo TS-RX TeraStation III Rackmount Rack (1U) 2 TB data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo TS-RX TeraStation III Rackmount, Rack (1U), 2 TB

Long summary description Buffalo TS-RX TeraStation III Rackmount Rack (1U) 2 TB:
This is an auto-generated long summary of Buffalo TS-RX TeraStation III Rackmount Rack (1U) 2 TB based on the first three specs of the first five spec groups.

Buffalo TS-RX TeraStation III Rackmount. Chassis type: Rack (1U). Total installed storage capacity: 2 TB

Storage
Storage drive capacity *
500 GB
Storage drive interface *
Serial ATA
RAID levels
0, 1, 5, 10
Total installed storage capacity *
2 TB
Number of storage drives installed *
4
Network
Compliance industry standards
IEEE802.3ab/IEEE802.3u/IEEE802.3
Supported network protocols
SMB/CIFS, AFP, FTP/FTPS, SFTP, HTTP/HTTPS, NFS, TCP/IP
Maximum data transfer rate
1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity
2
Ethernet LAN (RJ-45) ports *
2
Design
Chassis type *
Rack (1U)
Performance
Management protocols
HTTP, HTTPS
Weight & dimensions
Weight
26.5 lbs (12 kg)
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Other features
Dimensions (WxDxH)
16.9 x 16.5 x 17.4" (430 x 420 x 443 mm)
Non-operating relative humidity (non-condensing)
20 - 80%
Power requirements
AC 100-240V, 50/60Hz
Compatible operating systems
Win 2000, XP, Vista, MCE 2004/05, Win Server 2000/2003/2008 Mac OS X 10.3.9+
Networking features
Ethernet, Fast Ethernet, Gigabit Ethernet
Brand Image Article code product Stock Price from
Buffalo TeraStation III, 6.0TB 6 TB Buffalo TeraStation III, 6.0TB 6 TB
(show image)
TS-X6.0TL/R5 TeraStation III, 6.0TB
Buffalo TeraStation III 8.0TB Storage server Marvell 0.5 GB DDR2 8 TB HDD Linux Black Buffalo TeraStation III 8.0TB Storage server Marvell 0.5 GB DDR2 8 TB HDD Linux Black
(show image)
TS-X8.0TL/R5 TeraStation III 8.0TB
Buffalo TeraStation III, 4.0TB Storage server Marvell 0.5 GB DDR2 4 TB HDD Linux Black Buffalo TeraStation III, 4.0TB Storage server Marvell 0.5 GB DDR2 4 TB HDD Linux Black
(show image)
TS-X4.0TL/R5 TeraStation III, 4.0TB
Country Distributor
United Kingdom 1 distributor(s)