location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG Cookie KP501 3" 3.14 oz (89 g) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cookie KP501
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KP501
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:35:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG Cookie KP501 3" 3.14 oz (89 g) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver
  • - 3" 240 x 400 pixels Touchscreen
  • - Rear camera resolution (numeric): 3 MP
  • - Bluetooth
  • - FM radio
Long product name LG Cookie KP501 3" 3.14 oz (89 g) Silver :
The short editorial description of LG Cookie KP501 3" 3.14 oz (89 g) Silver

KP501, 3" Full Touch Screen, 240 x 400, 3MP Camera, GPRS, EDGE, WAP 2.0, Java 2.0, Bluetooth, MP3, FM
More>>>
LG Cookie KP501 3" 3.14 oz (89 g) Silver:
The official marketing text of LG Cookie KP501 3" 3.14 oz (89 g) Silver as supplied by the manufacturer

Mobile Phone with 3” Full Touch Screen, Stylus Pen, Handwriting Recognition, and M-Toy Games
If you want the latest technology, the LG Cookie touch screen phone is for you. Featuring a full 3” touch screen with auto-rotating display, the Cookie lets you interact in ways you never thought possible, including motion sensor games that react to your movements, a Stylus Pen for adding a personal touch to photos and text messages, and an on-screen QWERTY keyboard.

3" Full Touch Screen
Take interactivity to the next level by controlling all your phone's functions with a wide touch screen. A larger screen makes touch-navigation smooth and easy, with vivid icons, larger movies, and stimulating games.

M-Toy (Games)
LG M-Toy games aren't like the one-dimensional games on other mobile phones. M-Toy uses built-in motion sensors that respond to your hand movements for a unique kind of mobile entertainment that never gets old. Turn, flip, and shift the handset to play great games like fishing and darts, and enjoy advanced sights, sounds, and movement.

Customisable Widgets
Customise your mobile phone's interface with fun and useful mini-applications like weather, calendar, music player, photo gallery, and more.

Handwriting & Stylus Pen
Concealed in the base of your mobile phone, the Stylus Pen lets you write and send handwritten messages, translate handwriting into type with handwriting recognition, edit photos, and more.

Auto-Rotating Display
Auto-rotation is another smart mobile feature from LG. When you rotate your mobile device sideways-in camera- or messaging-mode-motion sensors automatically respond for enhanced functionality. In camera mode, you'll enjoy a wide landscape view and panoramic pictures. In messaging mode, you'll enjoy an on-screen QWERTY keyboard that makes it easier than ever to text message.

Short summary description LG Cookie KP501 3" 3.14 oz (89 g) Silver:
This short summary of the LG Cookie KP501 3" 3.14 oz (89 g) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG Cookie KP501, Bar, 3", 240 x 400 pixels, 3 MP, Bluetooth, Silver

Long summary description LG Cookie KP501 3" 3.14 oz (89 g) Silver:
This is an auto-generated long summary of LG Cookie KP501 3" 3.14 oz (89 g) Silver based on the first three specs of the first five spec groups.

LG Cookie KP501. Form factor: Bar. Display diagonal: 3", Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 3 MP. Bluetooth. FM radio. Standby time (2G): 350 h. Weight: 3.14 oz (89 g). Product color: Silver

Design
Product color *
Silver
Display
Display diagonal *
3"
Display resolution *
240 x 400 pixels
Touchscreen *
Yes
Memory
Flash card support *
Yes
Internal memory
48 MB
Internal storage capacity
8 GB
Camera
Rear camera resolution (numeric)
3 MP
Rear camera *
Yes
Network
Data network *
Edge, GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Power
Talk time (2G) *
3.5 h
Standby time (2G) *
350 h
Weight & dimensions
Weight *
3.14 oz (89 g)
Width
2.18" (55.4 mm)
Depth
0.469" (11.9 mm)
Height
4.19" (106.5 mm)
Phone features
Personal info management (PIM) *
Alarm clock
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Speakerphone
Yes
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
Keyboard
Keyboard layout
QWERTY
Other features
Video capability
Yes
Playback formats
MIDI, MP3
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:09:14
Uk has collected 1 expert review for LG Cookie KP501 7.62 cm (3") 89 g Silver and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%