Samsung logo

Samsung CLX-C8385A toner cartridge 1 pc(s) Original Cyan

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96401
Info modified on:
21 May 2019, 13:27:39
Long product name Samsung CLX-C8385A toner cartridge 1 pc(s) Original Cyan:

Cyan toner cartridge for CLX-8385ND

Samsung CLX-C8385A toner cartridge 1 pc(s) Original Cyan:

Samsung Colour Laser Supplies are designed to maximise the machine performance. Constantly redesigned and improved Samsung Supplies provide best performance, reliability and outstanding colour printing quality. Samsung Colour Laser Toner cartridges have stable & professional image quality in high-speed and high volume printings. High capacity colour toner cartridges make it easy to produce brilliant & cost effective colour documents and increase uptime.

unique toner design
The Samsung colour printer series is the smallest and lightest consumable in its class targeting personal and SOHO users. It features compact toner bottles, instead of bulky cartridges for complete customer satisfaction.

easy toner change
Samsung printer cartridges are easy to change by following 3 steps. 1. Open the front cabinet. 2. Change cartridges. 3. Close cabinet.

security label
All Samsung supplies carry a colour changing security label to prove they are original products. 1. When the label is tilted, the colour changes from clear to cyan. 2. The embossed characters change colour between red gold and blue when viewed from different angles. 3. Verification of the embossed character is possible by feeling the texture.

automatic toner monitoring system
Notifies customers when the toner is low or out, giving them worry-free control over printing.

genuine quality
Original supplies enable consistent printing without reliability problems. Samsung original supplies guarantee high quality pages without quality defects.

Short summary description Samsung CLX-C8385A toner cartridge 1 pc(s) Original Cyan:

Samsung CLX-C8385A, 15000 pages, Cyan, 1 pc(s)

Long summary description Samsung CLX-C8385A toner cartridge 1 pc(s) Original Cyan:

Samsung CLX-C8385A. Color toner page yield: 15000 pages, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.