location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-M8385A toner cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-M8385A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-M8385A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993439935
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:28:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLX-M8385A toner cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Magenta
  • - Standard Yield
  • - Color toner page yield: 15000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung CLX-M8385A toner cartridge 1 pc(s) Original Magenta :
The short editorial description of Samsung CLX-M8385A toner cartridge 1 pc(s) Original Magenta

CLX-M8385A - Magenta, 15000 pages
More>>>
Samsung CLX-M8385A toner cartridge 1 pc(s) Original Magenta:
The official marketing text of Samsung CLX-M8385A toner cartridge 1 pc(s) Original Magenta as supplied by the manufacturer

Samsung Magenta Toner for CLX-8385ND.

Short summary description Samsung CLX-M8385A toner cartridge 1 pc(s) Original Magenta:
This short summary of the Samsung CLX-M8385A toner cartridge 1 pc(s) Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-M8385A, 15000 pages, Magenta, 1 pc(s)

Long summary description Samsung CLX-M8385A toner cartridge 1 pc(s) Original Magenta:
This is an auto-generated long summary of Samsung CLX-M8385A toner cartridge 1 pc(s) Original Magenta based on the first three specs of the first five spec groups.

Samsung CLX-M8385A. Color toner page yield: 15000 pages, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Compatibility *
MultiXpress CLX-8385ND
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Color toner page yield *
15000 pages
Type *
Original
Printing colors *
Magenta
Brand compatibility *
Samsung
Product color
Magenta, White
Weight & dimensions
Package width
17.6" (446 mm)
Package depth
4.61" (117 mm)
Package height
5.24" (133 mm)
Package weight
27.3 oz (774 g)
Package type
Box
Logistics data
Number of cartons per pallet (intermodal container 20ft)
672 pc(s)
Number of cartons per pallet (intermodal container 40ft)
1344 pc(s)
Master (outer) case width
18.1" (460 mm)
Master (outer) case length
10.1" (256 mm)
Master (outer) case height
11.3" (287 mm)
Master (outer) case weight
9.35 lbs (4.24 kg)
Master (outer) case tare weight
28.2 oz (800 g)
Quantity per master (outer) case
4 pc(s)
Other features
Pallet dimensions (W x D x H)
54.3 x 40.3 x 4.72" (1380 x 1024 x 120 mm)
Print technology
Laser printing
Package tare weight
7.76 oz (220 g)
Brand Image Article code product Stock Price from
Samsung CLT-P406C toner cartridge 4 pc(s) Original Black, Blue, Magenta, Yellow Samsung CLT-P406C toner cartridge 4 pc(s) Original Black, Blue, Magenta, Yellow
(show image)
CLT-P406C CLT-P406C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung MLT-D111S toner cartridge 1 pc(s) Original Black Samsung MLT-D111S toner cartridge 1 pc(s) Original Black
(show image)
MLT-D111S MLT-D111S 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLX-K8385A toner cartridge 1 pc(s) Original Black Samsung CLX-K8385A toner cartridge 1 pc(s) Original Black
(show image)
CLX-K8385A CLX-K8385A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLX-Y8385A toner cartridge 1 pc(s) Original Yellow Samsung CLX-Y8385A toner cartridge 1 pc(s) Original Yellow
(show image)
CLX-Y8385A CLX-Y8385A 0.00
(excl. VAT)
0 (incl. VAT)