location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Party & Co. 17794 board/card game Board game Trivia

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Party & Co.
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Party & Co Family - Nl
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17794 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126177945
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Sep 2024 23:06:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Party & Co. 17794 board/card game Board game Trivia
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Party & Co
  • - Trivia Board game
  • - Multiplayer, Team game Family game
  • - Minimum number of players: 3 Maximum number of players: 15
  • - Recommended age group: Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 8 yr(s)
  • - Timer
Long product name Party & Co. 17794 board/card game Board game Trivia :
The short editorial description of Party & Co. 17794 board/card game Board game Trivia

Party & Co Family - Nl, 8Y+
More>>>
Party & Co. 17794 board/card game Board game Trivia:
The official marketing text of Party & Co. 17794 board/card game Board game Trivia as supplied by the manufacturer

New Family Party & Co Version. Imitate, Draw, Do Crazy Poses, Answer Original Questions And Overcome Hilarious Handicaps. Have A Great Time With The New Party & Co Family. The Game Consists Of 2 Levels Of Questions: Children And Adults. You Must Reach The End Of The Course To Win.

Short summary description Party & Co. 17794 board/card game Board game Trivia:
This short summary of the Party & Co. 17794 board/card game Board game Trivia data-sheet is auto-generated and uses the product title and the first six key specs.

Party & Co. 17794, Board game, Trivia, 8 yr(s), Family edition, 25 min, Family game

Long summary description Party & Co. 17794 board/card game Board game Trivia:
This is an auto-generated long summary of Party & Co. 17794 board/card game Board game Trivia based on the first three specs of the first five spec groups.

Party & Co. 17794. Product type: Board game, Genre: Trivia, Recommended age (min): 8 yr(s), Game edition: Family edition, Family game

Features
Game name
Party & Co
Game modes
Multiplayer, Team game
Family game
Yes
Non-competitive game
No
Game edition
Family edition
Playing time (min)
25 min
Playing time (max)
50 min
Minimum number of players *
3
Maximum number of players *
15
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
8 yr(s)
Recommended age (max)
99 yr(s)
Adult assistance recommended
No
Languages support
Dutch
Game rule language
Dutch
Number of cards
300 pc(s)
Genre *
Trivia
Expandable game
No
Expandable with Carcassonne games
No
Expandable with Munchkin games
No
Expandable with The Settlers of Catan games
No
Expandable with other games
No
Suitable for indoor use
Yes
Material
Cardboard, Plastic
Assembly required
No
Light effects
No
Sound effects
No
Magnetic
No
Timer
Yes
Product color
Multicolor
Recommended skill level
Beginner
Character
no character
Book illustrations
No
Release date (DD/MM/YYYY)
01.08.2017
Country of origin
Netherlands
Certification
CE
Power
Batteries required
No
Weight & dimensions
Weight
3.02 lbs (1.37 kg)
Width
10.6" (270 mm)
Depth
3.54" (90 mm)
Height
10.6" (270 mm)
Packaging data
Package width
10.6" (270 mm)
Package depth
10.6" (270 mm)
Package height
3.54" (90 mm)
Package weight
3.04 lbs (1.38 kg)
Package volume
6561 cm³
QR code
No
Package type
Box
Package material
Cardboard
Packaging content
Coloring book included
No
Book included
No
Game rules included
Yes
Number of dices
1
Batteries included
No
Gameboard included
Yes
Stopwatch
No
Pen included
No
Sticker sheet
No
Score sheet included
No
Packaging content
Game board, 300 cards, 12 challenge cards, 3 party cubes, 3 pawns, 1 dice, 2 hourglasses, 1 double sided drawing board, 1 felt-tip pen, game rules
Safety warning
Not for children 0-3 years
Yes
Supplier features
Suitable only for adults
No
Packaging languages (ISO 639 format)
Dutch
Manual languages (ISO 639 format)
Dutch
Logistics data
Pallet width
39.4" (100 cm)
Pallet length
47.2" (120 cm)
Pallet height
78.7" (2 m)
Pallet weight
654.8 lbs (297 kg)
Number of layers per pallet
6 pc(s)
Quantity per pallet layer
6 pc(s)
Quantity per pallet
216 pc(s)
Master (outer) case width
11.4" (290 mm)
Master (outer) case length
20.7" (525 mm)
Master (outer) case height
11.4" (290 mm)
Master (outer) case tare weight
1.69 oz (48 g)
Quantity per master (outer) case
6 pc(s)
Master (outer) case volume
44152.5 cm³
Master (outer) case weight
18.2 lbs (8.25 kg)
Country Distributor
Belgium 2 distributor(s)