location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE55MU6120WXXN TV 55" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE55MU6120WXXN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE55MU6120WXXN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088954684
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:52:52
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung UE55MU6120WXXN user manual (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UE55MU6120WXXN TV 55" 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 55" LED
  • - 4K Ultra HD 3840 x 2160 pixels
  • - PQI (Picture Quality Index) 1300
  • - DVB-T2
  • - Smart TV Screen mirroring
  • - Wi-Fi Ethernet LAN
  • - High Dynamic Range (HDR) supported
  • - VESA mounting
  • - 111 W
More>>>
Short summary description Samsung UE55MU6120WXXN TV 55" 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the Samsung UE55MU6120WXXN TV 55" 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE55MU6120WXXN, 55", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UE55MU6120WXXN TV 55" 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Samsung UE55MU6120WXXN TV 55" 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung UE55MU6120WXXN. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1300. Digital signal format system: DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Display
Display diagonal *
55"
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Motion interpolation technology *
PQI (Picture Quality Index) 1300
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
54.3" (138 cm)
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Timeshift
Yes
Screen mirroring
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Hybrid Broadcast Broadband TV (HbbTV) version
1.5
Smart modes
Movie
Lifestyle apps
Samsung Smart View
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
DTS, Dolby Digital Plus
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Web browser
Yes
Design
Product color *
Black
VESA mounting *
Yes
Performance
Game mode
Yes
Subtitles function
Yes
Picture processing technology
Samsung Auto Motion Plus, Samsung UHD Up-Scailing, Samsung Ultra Clean View
Digital Clean View
Yes
High Dynamic Range (HDR) supported *
Yes
Dimming type
UHD Dimming
Processor cores
4
USB recording
Yes
ConnectShare (HDD)
Yes
ConnectShare (USB)
Yes
Ports & interfaces
HDMI Quick Switch
Yes
Audio Return Channel (ARC)
Yes
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
RF ports quantity
2
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
3
Management features
On Screen Display (OSD)
Yes
Number of OSD languages
27
Auto power off
Yes
Power
Power consumption (typical) *
111 W
Power consumption (max)
205 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
49.1" (1246.6 mm)
Depth (with stand)
12.2" (310.5 mm)
Height (with stand)
31" (787.5 mm)
Weight (with stand)
36.4 lbs (16.5 kg)
Width (without stand)
49.1" (1246.6 mm)
Depth (without stand)
2.49" (63.2 mm)
Height (without stand)
28.3" (718.4 mm)
Weight (without stand)
33.7 lbs (15.3 kg)
Packaging data
Manual
Yes
Package width
60.3" (1532 mm)
Package depth
7.24" (184 mm)
Package height
32.8" (833 mm)
Package weight
46.5 lbs (21.1 kg)
Packaging content
Cables included
AC, Samsung Slim Gender
Handheld remote control
Yes
Remote control type
TM1240A
E-manual
Yes
Other features
PurColor
Yes
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
154 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
Instant On
Yes
Brand Image Article code product Stock Price from
Samsung UE55NU7023K 55" 4K Ultra HD Smart TV Wi-Fi Black Samsung UE55NU7023K 55" 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE55NU7023KXXH UE55NU7023K 0.00
(excl. VAT)
0 (incl. VAT)