location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu cable Parallelport Option Centronics parallel cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
cable Parallelport Option Centronics
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3120-L2
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu cable Parallelport Option Centronics parallel cable :
The short editorial description of Fujitsu cable Parallelport Option Centronics parallel cable

cable Parallelport Option Centronics
More>>>
Fujitsu cable Parallelport Option Centronics parallel cable:
The official marketing text of Fujitsu cable Parallelport Option Centronics parallel cable as supplied by the manufacturer

Fujitsu Siemens Computers enables people to freely access information and services anywhere and at any time with world-leading products, services and solutions, thus ensuring people's success within a knowledge-based society. Fujitsu Siemens is committed to meeting and exceeding your expectations and to earning your respect as the long-term IT partner of choice.

Short summary description Fujitsu cable Parallelport Option Centronics parallel cable:
This short summary of the Fujitsu cable Parallelport Option Centronics parallel cable data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu cable Parallelport Option Centronics, 1 x 25 pin D-Sub (DB-25) - F

Long summary description Fujitsu cable Parallelport Option Centronics parallel cable:
This is an auto-generated long summary of Fujitsu cable Parallelport Option Centronics parallel cable based on the first three specs of the first five spec groups.

Fujitsu cable Parallelport Option Centronics. Connector(s): 1 x 25 pin D-Sub (DB-25) - F

Features
Connector(s)
1 x 25 pin D-Sub (DB-25) - F
Country Distributor
United Kingdom 1 distributor(s)