Cisco logo

Cisco 100BASE-BX10 SFP network media converter 1550 nm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41613
Info modified on:
14 Mar 2024, 18:46:30
Guarantee:
90-Day
Long product name Cisco 100BASE-BX10 SFP network media converter 1550 nm:

GLC-FE-100BX-D 100BASE-BX10-D SFP for Fast Ethernet SFP ports

Short summary description Cisco 100BASE-BX10 SFP network media converter 1550 nm:

Cisco 100BASE-BX10 SFP, 393700.8" (10000 m), 1550 nm, IEEE 802.3ah Draft 3.0, IEEE 802.3, 0 - 70 °C, -40 - 85 °C, -8 - -14 dBmW

Long summary description Cisco 100BASE-BX10 SFP network media converter 1550 nm:

Cisco 100BASE-BX10 SFP. Maximum transfer distance: 393700.8" (10000 m), Wavelength: 1550 nm. Compliance industry standards: IEEE 802.3ah Draft 3.0, IEEE 802.3. Transmit power range: -8 - -14 dBmW, Connector(s): Single LC, Fiber type: SMF

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.