location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com DKT30CSDHPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB C Multiport Adapter, Portable USB-C Dock to 4K HDMI, 2-pt USB 3.0 Hub, SD/SDHC, GbE, 60W PD Pass-Through - USB Type-C/Thunderbolt 3 - REPLACED BY DKT30CHSDPD1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DKT30CSDHPD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030872362 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:24:48
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com DKT30CSDHPD user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com DKT30CSDHPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NEW VERSION AVAILABLE: Replaced by DKT30CSDHPD3, Portable USB C travel dock with 4K 30Hz (UHD) HDMI video display output; aluminum space grey design complements Macbook Air, MacBook Pro, Dell XPS, and HP EliteBook laptops
  • - 6-IN-1 USB-C HUB: This USB-C multiport adapter features 4K HDMI (UHD), Gigabit Ethernet, two USB-A (5Gbps) ports and SD / SDHC / SDXC card reader
  • - 60W POWER DELIVERY PASS THROUGH: This USB Type-C Multiport Adapter allows you to use your laptop's USB-C power adapter to simultaneously charge your laptop (up to 48W) and power the dock (12W)
  • - WIDE DEVICE COMPATIBILITY: USB-C mini dock for Thunderbolt 3 (TB3) & USB-C laptops, ultrabooks, Chromebooks, tablets and phones; compatible with brands incl. MacBook, HP, Dell, Lenovo & Surface
  • - WIDE OS COMPATIBILITY & EASY SETUP: This USB 3.1 Gen 1 All-in-One Adapter has automatic driver installation & supports Windows, macOS, Chrome OS & Android; ideal for business travel and work from home
Guarantee: 3 Years
Long product name StarTech.com DKT30CSDHPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Gray :
The short editorial description of StarTech.com DKT30CSDHPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Gray

StarTech.com USB C Multiport Adapter, Portable USB-C Dock to 4K HDMI, 2-pt USB 3.0 Hub, SD/SDHC, GbE, 60W PD Pass-Through - USB Type-C/Thunderbolt 3 - REPLACED BY DKT30CSDHPD3 (DKT30CSDHPD)
More>>>
StarTech.com DKT30CSDHPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Gray:
The official marketing text of StarTech.com DKT30CSDHPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Gray as supplied by the manufacturer

Add more connectivity to your MacBook or other USB-C laptop, with 4K video, Gigabit Ethernet, two USB 3.0 ports and an SD card reader, plus power and charge as you workExpand the connectivity of your USB-C™ enabled laptop. This USB-C multiport adapter lets you turn your laptop into a powerful workstation, virtually anywhere you go, and eliminates the hassle of carrying and connecting many different port adapters. The USB-C adapter lets you add 4K Ultra HD HDMI® video output, two USB 3.0 Type-A ports, one Gigabit Ethernet port and one SD card reader slot through your laptop’s USB-C port.You can also use your laptop’s USB-C power adapter to power both the multiport adapter and your laptop simultaneously, with support for USB Power Delivery 2.0. It’s the ideal accessory for your MacBook Pro or other USB Type-C™ equipped laptop, and it’s also Thunderbolt™ 3 port compatible.Create a powerful workstationWhen coupled with your laptop display, this versatile USB-C multiport adapter makes it easy to create a dual-monitor workstation when you need it. It offers a 4K HDMI port (with audio), so you can easily connect a high-resolution monitor and gain access to more screen space. With higher resolutions, you can view more windows at once and increase your productivity.The Gigabit Ethernet port ensures reliable wired network access, which is ideal for areas with limited Wi-Fi access. Plus, with two additional USB 3.0 ports (USB Type-A) you can connect your existing peripheral devices, like your mouse or flash drive.The USB-C adapter also features an SD card reader slot so you can access all of your multimedia content.Designed for easy portabilityThis multiport adapter means you don’t have to carry multiple power adapters with you. Ideal for mobile use, it features a USB-C port that supports USB Power Delivery 2.0 (USB PD 2.0), so you can use your laptop’s USB-C power adapter to power both your laptop and the multiport adapter.The versatile multiport adapter is compact and lightweight, so it's easy to tuck into your laptop bag. It consolidates multiple ports into a single adapter, which means you don’t need to bring along multiple single-function adapters.The DKT30CSDHPD is backed by a StarTech.com 3-year warranty and free lifetime technical support.Note: To ensure full adapter functionality, your laptop’s USB-C port must support USB Power Delivery and DP Alt Mode.The StarTech.com Advantage

Short summary description StarTech.com DKT30CSDHPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Gray:
This short summary of the StarTech.com DKT30CSDHPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com DKT30CSDHPD, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 10,100,1000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Black, Gray, MMC, SD

Long summary description StarTech.com DKT30CSDHPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Gray:
This is an auto-generated long summary of StarTech.com DKT30CSDHPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Gray based on the first three specs of the first five spec groups.

StarTech.com DKT30CSDHPD. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Product color: Black, Gray, Compatible memory cards: MMC, SD, Data transfer rate: 5 Gbit/s. Power source type: USB, Power supply: 60 W. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14..., Other operating systems supported: ChromeOS

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
HDMI ports quantity *
1
Microphone in *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wake-on-LAN ready
Yes
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Auto MDI/MDI-X
Yes
Full duplex
Yes
Performance
Card reader integrated *
Yes
Compatible memory cards
MMC, SD
Data transfer rate
5 Gbit/s
Maximum digital resolution
4096 x 2160 pixels
Number of displays supported
1
Maximum refresh rate
30 Hz
Product color *
Black, Gray
UASP support
Yes
Housing material
Plastic
Brand compatibility
Any brand
Certification
CE, FCC, REACH
Power
Power source type
USB
Power supply
60 W
Software
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac compatibility
Yes
Software
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 13.0 Ventura
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
40 - 50%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
1.81" (46 mm)
Depth
4.57" (116 mm)
Height
0.63" (16 mm)
Weight
2.75 oz (77.9 g)
Packaging data
Package width
5.71" (145 mm)
Package depth
6.81" (173 mm)
Package height
1.18" (30 mm)
Package weight
5.43 oz (154 g)
Packaging content
Quick start guide
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
70 pc(s)
Master (outer) case width
13.4" (340 mm)
Master (outer) case length
18.5" (470 mm)
Master (outer) case height
13.8" (350 mm)
Harmonized System (HS) code
84733020
Other features
Cable length
5.98" (0.152 m)
Chipset
VLI - VL813, VLI - VL100, Genesys Logic - GL857L, Parade - PS176, Realtek - RTL8153
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)