location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 0DT60001-AC-INT mobile device charger Universal Black Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0DT60001-AC-INT External Power Supply for USB VGA over Cat5 UTP KVM Console Extender Kit, 12VDC, 1000mA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0DT60001-AC-INT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332205285 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:27:59
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 0DT60001-AC-INT mobile device charger Universal Black Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Extra power supply for 0DT60001 extender kit
  • - U.S., Europe, U.K. and Australia plug adapters included
  • - Input: 100–240V, 50/60 Hz, 0.5A
  • - Output: 12V, 1000mA
Guarantee: 1-year limited
Long product name Tripp Lite 0DT60001-AC-INT mobile device charger Universal Black Indoor :
The short editorial description of Tripp Lite 0DT60001-AC-INT mobile device charger Universal Black Indoor

External Power Supply for USB VGA over Cat5 UTP KVM Console Extender Kit, 12VDC, 1000mA
More>>>
Tripp Lite 0DT60001-AC-INT mobile device charger Universal Black Indoor:
The official marketing text of Tripp Lite 0DT60001-AC-INT mobile device charger Universal Black Indoor as supplied by the manufacturer

The 0DT60001-AC-INT External Power Supply comes included with the 0DT60001 USB VGA-over-Cat5 UTP KVM Console Extender Kit. It connects to both the kit’s receiver unit and a standard AC power source to power the whole kit. In the event more power is needed on the transmitter side, connect a second 0DT60001-AC-INT to both the transmitter and an AC power source. The 0DT60001-AC-INT includes U.S., European, U.K. and Australian connectors that allow you to plug it into your country’s power source.

Additional External Power Supply for 0DT60001
Provides additional power to transmitter if needed
U.S., Europe, U.K. and Australia plug adapters included
Input: 100–240V, 50/60 Hz, 0.5A
Output: 12V, 1000mA

Short summary description Tripp Lite 0DT60001-AC-INT mobile device charger Universal Black Indoor:
This short summary of the Tripp Lite 0DT60001-AC-INT mobile device charger Universal Black Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 0DT60001-AC-INT, Indoor, AC, 12 V, 1 A, Black

Long summary description Tripp Lite 0DT60001-AC-INT mobile device charger Universal Black Indoor:
This is an auto-generated long summary of Tripp Lite 0DT60001-AC-INT mobile device charger Universal Black Indoor based on the first three specs of the first five spec groups.

Tripp Lite 0DT60001-AC-INT. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 100 - 240 V, Maximum output voltage: 12 V, AC adapter output current: 1 A. Product color: Black

Performance
Charger compatibility *
Universal
Power source type *
AC
Charger type *
Indoor
Operating principle
Contact
Country of origin
China
Design
Product color *
Black
Power
Input voltage
100 - 240 V
Input frequency
50 - 60 Hz
Input current
0.5 A
Maximum output voltage
12 V
AC adapter output current
1 A
Packaging data
Quantity per pack
1 pc(s)
Included power plug types
AU, UK, US
Package width
5.12" (130 mm)
Packaging data
Package depth
3.54" (89.9 mm)
Package height
1.97" (50 mm)
Package weight
7.05 oz (200 g)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
24.2" (614.9 mm)
Master (outer) case length
11.3" (287 mm)
Master (outer) case height
9.25" (235 mm)
Master (outer) case weight
22 lbs (10 kg)
Quantity per master (outer) case
50 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332205282
Other features
Charging connector
Yes
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)