location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conen Mounts SCETTACL signage display mount 70" Black, Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conen Mounts Check ‘Conen Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Motorized mobile height and tilt adjustable monitor stand, 28 cm of vertical travel
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCETTACL
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conen Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 10:00:14
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Conen Mounts SCETTACL user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Conen Mounts SCETTACL user manual (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Conen Mounts SCETTACL user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Specification Sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conen Mounts SCETTACL signage display mount 70" Black, Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mobile abjustable monitor stand with motorized height and tilt adjustment
  • - Designed for K-6 applications
  • - 28 cm of smooth motorized height adjustment
  • - Tilt feature to position the display in any tilted position between 0 and 90 degrees
  • - Compatible with 42" - 70" flat panels with max. VESA 800x600
  • - Wired remote is standard included
Guarantee: 5 years limited warranty
Long product name Conen Mounts SCETTACL signage display mount 70" Black, Silver, White :
The short editorial description of Conen Mounts SCETTACL signage display mount 70" Black, Silver, White

Motorized mobile height and tilt adjustable monitor stand, 28 cm of vertical travel, column silver anodized, C-style base
More>>>
Conen Mounts SCETTACL signage display mount 70" Black, Silver, White:
The official marketing text of Conen Mounts SCETTACL signage display mount 70" Black, Silver, White as supplied by the manufacturer

Low model mobile motorized height & tilt adjustable monitor stand.

Small group learning activities require for flexible interactive solutions. The Conen Mounts height tilt & table adjustable monitor stands give schools the freedom to create a collaborative area wherever needed. The "SCETTACL" features a short column with 28 cm of height adjustment, making it the perfect solution for K-6 or special needs applications.

Product ships flat-packed. Cartons are courier shippable.

Short summary description Conen Mounts SCETTACL signage display mount 70" Black, Silver, White:
This short summary of the Conen Mounts SCETTACL signage display mount 70" Black, Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

Conen Mounts SCETTACL, 299.8 lbs (136 kg), 42", 70", 15.7 x 7.87" (400 x 200 mm), 31.5 x 23.6" (800 x 600 mm), 36.3 - 47.3" (921 - 1201 mm)

Long summary description Conen Mounts SCETTACL signage display mount 70" Black, Silver, White:
This is an auto-generated long summary of Conen Mounts SCETTACL signage display mount 70" Black, Silver, White based on the first three specs of the first five spec groups.

Conen Mounts SCETTACL. Maximum weight capacity: 299.8 lbs (136 kg), Minimum screen size: 42", Maximum screen size: 70", Minimum VESA mount: 15.7 x 7.87" (400 x 200 mm), Maximum VESA mount: 31.5 x 23.6" (800 x 600 mm). Height adjustment range: 36.3 - 47.3" (921 - 1201 mm), Tilt angle range: 0 - 90°. Product color: Black, Silver, White. Remotely operated

Remote control of height und tilt adjustment
Remote control of height und tilt adjustment

The electrically height adjustable & tiltable display & monitor stands come standard with a wired remote control. With two buttons, the display stand can gently be raised and lowered. Controlled movements protect the sensitive touch screen displays. Two additional buttons control the slope of the system.

C-mobile stand
C-mobile stand

Our silver C chassis has 4 smooth castors, two of which are lockable to fix the tv cart & mobile monitor stand in place. Due to the special C shape even wheelchair users can approach very close to the display.

Double-castor mobile stand
Double-castor mobile stand

The smooth-running wheels on our chassis make it easy to move the mobile monitor stand and flat screen tv cart even with heavy displays. The castors have a diameter of 50 mm.

Display mount for 42" to 100" displays for table systems
Display mount for 42" to 100" displays for table systems

This frame accommodates 42 to 100 inch monitors. The sturdy construction consists of 2 mm powder coated steel. Power strips can be mounted on the frame and, thanks to the cable management, no cables hang down on the system.

Mounting
Minimum screen size
42"
Maximum weight capacity *
299.8 lbs (136 kg)
Maximum screen size *
70"
Mounting type *
Floor
Minimum VESA mount *
15.7 x 7.87" (400 x 200 mm)
Maximum VESA mount *
31.5 x 23.6" (800 x 600 mm)
Number of displays supported
1
Ergonomics
Height adjustment
Yes
Height adjustment range
36.3 - 47.3" (921 - 1201 mm)
Tilt angle range
0 - 90°
Number of wheels
4 wheel(s)
Lockable wheels
Yes
Telescopic
Yes
Lift
11" (28 cm)
Minimum distance to floor
24.8" (63 cm)
Maximum distance to floor
35.8" (91 cm)
Distance to the wall (max)
9.92" (25.2 cm)
Design
Type
Portable floor stand
Product color *
Black, Silver, White
Housing material
Aluminum
Base type
C-shaped
Power
Remotely operated
Yes
Weight & dimensions
Width
52.8" (1340 mm)
Depth
31.3" (794 mm)
Height (min)
25.6" (65 cm)
Height (max)
49.2" (125 cm)
Weight
110.9 lbs (50.3 kg)
Packaging data
Package width
26.8" (680 mm)
Package depth
10.6" (270 mm)
Package height
8.66" (220 mm)
Package weight
39.7 lbs (18 kg)
Package 1 dimensions (WxDxH)
35 x 18.9 x 30.3" (890 x 480 x 770 mm)
Package 1 weight
59.1 lbs (26.8 kg)
Package 2 dimensions (W x D x H)
26.8 x 8.66 x 10.6" (680 x 220 x 270 mm)
Package 2 weight
39.7 lbs (18 kg)
Package 3 dimensions (W x D x H)
53.1 x 30.7 x 4.72" (1350 x 780 x 120 mm)
Package 3 weight
34.2 lbs (15.5 kg)
Packaging content
Handheld remote control
Yes
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
Nederland 2 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)