location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conen Mounts SCETADP3535B signage display mount 120" Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conen Mounts Check ‘Conen Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Motorized heavy duty XL display and monitor stand with 70 cm of vertical travel
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCETADP3535B
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conen Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 14:00:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Conen Mounts SCETADP3535B user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Conen Mounts SCETADP3535B user manual (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Conen Mounts SCETADP3535B user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Specification Sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conen Mounts SCETADP3535B signage display mount 120" Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - XL wide monitor stand with max. VESA 1200x600
  • - Designed for use with IFPDs and LFDs
  • - Easy mounting of display thanks to "pull & release" brackets
  • - Display mount with integrated cable management
  • - Actuator safely concealed in two columns offering 70 cm of vertical travel
  • - Wired remote is standard included
  • - Optimum stability thanks to the floor plate and four wall mount brackets
Guarantee: 5 years limited warranty
Long product name Conen Mounts SCETADP3535B signage display mount 120" Black, White :
The short editorial description of Conen Mounts SCETADP3535B signage display mount 120" Black, White

Motorized heavy duty XL display and monitor stand with 70 cm of vertical travel, two columns black anodized, floor plate
More>>>
Conen Mounts SCETADP3535B signage display mount 120" Black, White:
The official marketing text of Conen Mounts SCETADP3535B signage display mount 120" Black, White as supplied by the manufacturer

Motorized display & monitor stand with XL display mount. Designed specifically for use with touch screen flat panels, this motorized monitor stand features an extra wide display mount. The system comes standard with two 3-tier columns which offer 30” of height adjustment.

A 0.3" thick, solid steel plate secures to the two motorized center columns. Designed for static, freestanding applications or to add stability to wall mount systems, secured to e.g. a stud wall. The floor plate features cut-outs/ handles for easy transportation. It comes powder coated in grey aluminum.

The monitor stand comes flat-packed in 4 cartons and is courier-shippable.

Short summary description Conen Mounts SCETADP3535B signage display mount 120" Black, White:
This short summary of the Conen Mounts SCETADP3535B signage display mount 120" Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Conen Mounts SCETADP3535B, 551.2 lbs (250 kg), 70", 120", 15.7 x 7.87" (400 x 200 mm), 47.2 x 23.6" (1200 x 600 mm), 44.7 - 72.2" (1135 - 1835 mm)

Long summary description Conen Mounts SCETADP3535B signage display mount 120" Black, White:
This is an auto-generated long summary of Conen Mounts SCETADP3535B signage display mount 120" Black, White based on the first three specs of the first five spec groups.

Conen Mounts SCETADP3535B. Maximum weight capacity: 551.2 lbs (250 kg), Minimum screen size: 70", Maximum screen size: 120", Minimum VESA mount: 15.7 x 7.87" (400 x 200 mm), Maximum VESA mount: 47.2 x 23.6" (1200 x 600 mm). Height adjustment range: 44.7 - 72.2" (1135 - 1835 mm). Product color: Black, White. Remotely operated

Quick snap lock
Quick snap lock

With the new innovative quick snap locks the monitors can simply be hung in place on the monitor wall mount. This makes the assembly easy and fast. In addition, the monitor can be secured against theft with a standard pad lock.

Remote control of height adjustment
Remote control of height adjustment

The electrically height-adjustable display & monitor stands come standard with a wired remote control. With two buttons, the display stand can gently be raised and lowered. Controlled movements protect the sensitive touch screen displays.

2.76 inch Z-brackets
2.76 inch Z-brackets

By default, we supply wall mounting brackets with each display wall mount. This wall mounting set consists of two galvanized Z-shaped brackets, which allow a wall clearance of 2.76 inch (7 cm). Further wall mounting solutions are available as accessories.

8 mm strong floor plate
8 mm strong floor plate

The 8 mm strong base plate allows the mounting of our monitor mounts on lightweight walls or a freestanding installation in the room. The weight of the monitor is transmitted through the column to the floor plate and thus to the floor, maximizing stability.

Display mount XL for 70" to 120" displays for 2 pylon columns
Display mount XL for 70" to 120" displays for 2 pylon columns

This XL frame accommodates 70 to 120 inch monitors. The sturdy construction consists of 2 mm powder coated steel. Power strips can be mounted on the frame and, thanks to the cable management, no cables hang down on the system.

Mounting
Minimum screen size
70"
Maximum weight capacity *
551.2 lbs (250 kg)
Maximum screen size *
120"
Mounting type *
Floor
Minimum VESA mount *
15.7 x 7.87" (400 x 200 mm)
Maximum VESA mount *
47.2 x 23.6" (1200 x 600 mm)
Number of displays supported
1
Ergonomics
Height adjustment
Yes
Height adjustment range
44.7 - 72.2" (1135 - 1835 mm)
Telescopic
Yes
Lift
27.6" (70 cm)
Minimum distance to floor
32.1" (81.5 cm)
Maximum distance to floor
59.6" (151.5 cm)
Distance to the wall (max)
2.76" (7 cm)
Design
Type
Fixed floor stand
Product color *
Black, White
Housing material
Aluminum
Base type
Floor plate
Power
Remotely operated
Yes
Weight & dimensions
Width
50.6" (1285 mm)
Depth
25.6" (650 mm)
Height (min)
44.7" (113.5 cm)
Height (max)
72.2" (183.5 cm)
Weight
16.5 lbs (7.5 kg)
Packaging data
Package width
51" (1295 mm)
Package depth
17.7" (450 mm)
Package height
6.3" (160 mm)
Package weight
39.7 lbs (18 kg)
Package 2 dimensions (W x D x H)
51 x 6.3 x 17.7" (1295 x 160 x 450 mm)
Package 2 weight
39.7 lbs (18 kg)
Package 3 dimensions (W x D x H)
1.18 x 29.5 x 31.5" (30 x 750 x 800 mm)
Package 3 weight
70.5 lbs (32 kg)
Package 4 dimensions (WxDxH)
29.9 x 10.6 x 8.66" (760 x 270 x 220 mm)
Package 4 weight
52.9 lbs (24 kg)
Country Distributor
Nederland 1 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)