location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X260 Intel® Core™ i5 i5-6300U Laptop 12.5" HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X260
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20F5S54F0N
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad X260 Intel® Core™ i5 i5-6300U Laptop 12.5" HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-6300U 2.4 GHz
  • - 12.5" HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 16 GB DDR4-SDRAM 2133 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel® HD Graphics 520
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - 45 W
  • - Windows 10 Pro 64-bit
Long product name Lenovo ThinkPad X260 Intel® Core™ i5 i5-6300U Laptop 12.5" HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The short editorial description of Lenovo ThinkPad X260 Intel® Core™ i5 i5-6300U Laptop 12.5" HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Intel Core i5-6300U (3MB Cache, 2.4GHz), 16GB DDR4-SDRAM, 512GB SSD, 31.8 cm (12.5") HD 1366 x 768, Intel HD Graphics 520, LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
Lenovo ThinkPad X260 Intel® Core™ i5 i5-6300U Laptop 12.5" HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official marketing text of Lenovo ThinkPad X260 Intel® Core™ i5 i5-6300U Laptop 12.5" HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer

Portable. Powerful. Perfect for Business
A high-performance Ultrabook™ that’s enterprise-ready.
This lightweight workhorse features 6th Generation Intel® Core™ i processors and a full range of display, storage, memory and connectivity options to enhance productivity in any work environment.

Thin and light.
Weighing in at less than 3 lbs and measuring 20.3 mm at its thickest point, the X260 is ultraportable — without sacrificing anything in terms of ports, connectivity, or durability.

Award-Winning Keyboard
Full-sized and spill-resistant, the legendary ThinkPad ergonomic keyboard is renowned for its full array of keys, excellent feel, and TrackPoint® pointing device. And it's optimized for Windows 10 and later versions with convenient multimedia buttons. LED status indicators for camera, speaker, microphone, Fn Lock, and Caps Lock make working in dark environments effortless.

Intel® vPro Technology
Makes enterprise-level manageability even more convenient and cost-saving. Manage, protect, repair, or locate your deployed laptops from anywhere in the world.

Optional HD Display With IPS Technology
In-Plane Switching (IPS) LCD display with high brightness. IPS technology allows for vivid colors and nearly 180-degree viewing angles.

Power Bridge Technology
Combining an internal battery with an external hot-swappable battery, Power Bridge provides flexibility and maximum battery life. Swap batteries without powering down your laptop, using an extra travel battery to increase your time between charges to 21 hours.

Additional Ports
The X260 features an added HDMI port to make it easy to attach external displays for presentations. Along with an additional USB port, this means connectivity and information sharing have never been easier.

Tested to Military Specifications
Military-specification testing validates the ruggedness, durability, and quality of this laptop by testing against 11 parameters: high pressure, humidity, vibration, high temperature, temperature shock, low pressure (15,000 ft), low temperature, solar radiation, fungus, salt fog, and dust.

Short summary description Lenovo ThinkPad X260 Intel® Core™ i5 i5-6300U Laptop 12.5" HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the Lenovo ThinkPad X260 Intel® Core™ i5 i5-6300U Laptop 12.5" HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X260, Intel® Core™ i5, 2.4 GHz, 12.5", 1366 x 768 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad X260 Intel® Core™ i5 i5-6300U Laptop 12.5" HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad X260 Intel® Core™ i5 i5-6300U Laptop 12.5" HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X260. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2.4 GHz. Display diagonal: 12.5", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
12.5"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6300U
Processor cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
2.4 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i5-6300 Mobile Series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.5 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2F0
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88190
Conflict-Free processor
Yes
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Weight & dimensions
Width
12" (305.5 mm)
Depth
8.21" (208.5 mm)
Height
0.799" (20.3 mm)
Source Testseek summary Average rating
Reviews
Updated:
2019-11-23 05:34:36
Uk has collected 43 expert reviews for Lenovo ThinkPad X260 Laptop 31.8 cm (12.5") HD Intel® Core™ i5 i5-6300U 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
Digitaltrends.com
Updated:
2019-11-23 05:34:33
It seems like every laptop these days has to be more than just a mobile computer. Fancy hinges that flip all the way around and touchscreens with thousands of pressure sensitivity levels have become prominent, if not necessary features.But ThinkPads don't...
Good Durable, professional aesthetic, Excellent keyboard and TrackPoint, Great performance for small machine, Hot-swappable batteries...
Bad Relatively bulky, Too much bloatware, Subpar display...
60%
thunderbaylive.com
Updated:
2019-11-23 05:34:33
Lisa Gade reviews the Lenovo ThinkPad X260, a 12.5” business Ultrabook with plenty of ports, Lenovo's Power Bridge Battery system and 6th generation Intel Core i3, i5 and i7 CPUs options. The 2.9 lb. laptop may not be the skinniest, but it offers creature...
0%
slashgear.com
Updated:
2019-11-23 05:34:33
If you liked Lenovo ‘s X250 laptop, you'll love its newer X260 model. All the best things about the X250 are back in Lenovo's X260, including the crazy long battery life that can, in some cases, get users through a full day of work with charge to spare. A...
Good Incredible multi-day battery life, Exceptional durability, Small, lightweight ultrabook design, Great keyboard for typists, Multiple hardware configurations offered...
Bad No touchscreen option...
Bottom line Lenovo has long had a winner with this particular X lineup model, and that truth remains for the X260. There's nothing to dislike about this iteration unless you want a touchscreen display. Laptops are, at their foundation, meant to be portable, and porta...
90%
techaeris.com
Updated:
2019-11-23 05:34:33
Sometimes you just need to get some work done. For the office you don't necessarily want something flashy, but rather utilitarian. The Lenovo ThinkPad line has traditionally been more of the work machine, though there's nothing wrong with that. In this Le...
Good Solid construction, crazy good battery life, good performance for an ultrabook...
Bad Speakers and integrated graphics are disappointing, but this is definitely more of a work machine...
Bottom line If you're looking for a compact laptop with good power and incredible battery life, the Lenovo ThinkPad X260 deserves a look. It is a solid piece of hardware, and the battery will carry you through nearly an entire day of usage.Lenovo ThinkPad X260$675+MS...
44%
pcmag.com
Updated:
2019-11-23 05:34:33
Lenovo is not much of a chance-taker when it comes to business laptops; the company knows what its customers want, and is generally happy to provide it with a minimum of filigree. That does not, however, mean that they don't maximize every single element...
Good Dual-, hot-swappable batteries mean more than 23 hours of continuous battery life, Fine performance for category, Partially rugged design...
Bad Display is a bit small, A little bulky for an ultraportable, No USB-C port, Fairly short warranty...
Bottom line A dual-battery design for record-breaking battery life, a comfortable keyboard, and a good price combine to make the Lenovo ThinkPad X260 one of the most compelling business ultraportables you can buy...
80%
hothardware.com
Updated:
2019-11-23 05:34:33
Lenovo has done a remarkable job of classing up its business notebooks without sacrificing the features and build-quality that make the ThinkPad line so popular with road warriors. It recently updated its ThinkPad X1 Yoga with an excellent 2560x1440 OLED...
Good Excellent battery life, Solid performance, Optional extended battery, Durable, small and light, Quality keyboard, TrackPoint, Enterprise-ready security features...
Bad 12.5-inch display might be too small for some, Display resolution options max out at 1920x1080, $30 keyboard backlight option may irk some buyers...
Bottom line Aside from the ThinkPad X260's excellent battery test times, the benchmark scores that most impressed us were from the ultrabook's romp through PCMark 8. The ThinkPad X260 is clearly a solid business system, and while its scores in graphics tests weren't...
0%
notebookreview.com
Updated:
2019-11-23 05:34:33
A good business notebook has six qualities: it's built to last, but also built for travelling; it has an excellent battery life; it performs well; it sports plenty of ports and inputs; it's secure; it offers a productive typing experience.Lenovo ThinkPads...
Good Great build quality, balanced with portability, Decent keyboard, Plenty of ports, Good battery...
Bad Mediocre display, Wish it had USB TypeC...
Bottom line The Lenovo ThinkPad X260 laptop has the six qualities required of a good business device. It's built to last, as evident by its MIL-spec rating; it's light and portable enough for easy lugging; its hot-swappable battery outperforms similar devices; it has...
79%
notebooks.com
Updated:
2019-11-23 05:34:33
I'd like to think that in this age of notebooks that can become tablets and tablets with evermore complicated add-ons, the classic business notebook still has place on store shelves. Built for durability and battery life, you don't buy a business notebook...
Bottom line There's no way that anyone taking into account what businesses need and want could not find the ThinkPad X260 a great buy. If I could describe the ThinkPad X260 in one word, that word would be freedom.Freedom from dongles is a real leg up. There's somethi...
0%
computershopper.com
Updated:
2019-11-23 05:34:34
Before there were ultrabooks, there were ultraportables. And the king of these light, compact laptops—sorry, Toshiba Portege fans—is the Lenovo ThinkPad X200 series, which has been impressing us on a regular basis for years (witness the X240 in January 20...
Good Mind-blowing battery life, Admirable keyboard and screen, Sturdy construction...
Bad No USB-C port, A little chunky compared to newest ultrabooks...
Bottom line Some may find its 12.5-inch display too small. Everyone else will swoon over the definitive ultraportable's quality, performance, and available 23-hour battery life. Read More…...
100%
notebookcheck.net
Updated:
2019-11-23 05:34:34
Mobile Office. Lenovo's small subnotebook is noteworthy for its very decent keyboard and long battery life. An LTE modem allows access to the Internet while on-the-go. All things considered, the ThinkPad X260 is a solid offering...
Good matte IPS display, Full-HD resolution, excellent keyboard, long battery life, fast SSD, LTE modem, 3-year warranty...
Bad only one RAM slot, no maintenance cover...
Bottom line Lenovo's Thinkpad X260 is a thoroughly executed and solid 12.5-inch business notebook. The X260 we reviewed not long ago was an entry-level machine; the review notebook on the other hand is the top-of-the-line model in the series. The build quality is hig...
87%
Laptopmag.com
Updated:
2019-11-23 05:34:35
In their quest to build ever-thinner laptops, manufacturers sometimes put battery life or keyboard quality on the back burner. Lenovo's 12.5-inch ThinkPad X260 isn't the slimmest system on the block, but this lightweight business workhorse provides a near...
Good Epic battery life, Comfortable keyboard, Durable and lightweight design...
Bad Dull display (with base screen)...
Bottom line A great choice for business travelers, the ThinkPad X260 pairs a fantastic keyboard and lightweight body with over 17 hours of battery life...
80%
notebookcheck.net
Updated:
2019-11-23 05:34:36
Small typewriter. Lenovo's new 12.5-inch ThinkPad X260 mobilizes the office and convinces in many regards. It can still not manage to secure the top spot for business subnotebooks, despite the good concept...
Good keyboard, hot-swap battery, sturdy construction, security features...
Bad build quality issues, no maintenance hatches, only single-channel memory...
Bottom line "Optimized for Business". Lenovo uses these words to describe the new Lenovo ThinkPad X260. We can confirm this statement in many respects. This starts with the chassis, where we meet a good amount of build quality and sturdiness. The certified military s...
86%