location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U457-025-AG2 storage drive enclosure HDD/SSD enclosure Black 2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U457-025-AG2 USB 3.1 Gen 1 (5 Gbps) 2.5 in. SATA SSD/HDD to USB-A Enclosure Adapter with UASP Support
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U457-025-AG2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332202437 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:34:51
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U457-025-AG2 storage drive enclosure HDD/SSD enclosure Black 2.5"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compatible with 2.5 in. SATA SSDs and HDDs up to 2 TB
  • - Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps
  • - Works up to 70% faster when connected to UASP host controller
  • - Durable slim design perfectly sized for backpack or laptop bag
  • - Plug-and-play—no software, drivers or external power supply
Guarantee: 3-year limited
Long product name Tripp Lite U457-025-AG2 storage drive enclosure HDD/SSD enclosure Black 2.5" :
The short editorial description of Tripp Lite U457-025-AG2 storage drive enclosure HDD/SSD enclosure Black 2.5"

USB 3.1 Gen 1 (5 Gbps) 2.5 in. SATA SSD/HDD to USB-A Enclosure Adapter with UASP Support
More>>>
Tripp Lite U457-025-AG2 storage drive enclosure HDD/SSD enclosure Black 2.5":
The official marketing text of Tripp Lite U457-025-AG2 storage drive enclosure HDD/SSD enclosure Black 2.5" as supplied by the manufacturer

The U457-025-AG2 USB 3.1 Gen 1 (5 Gbps) SATA SSD/HDD to USB-A Enclosure Adapter lets you connect a high-performance SATA solid state drive (SSD) or hard disk drive (HDD) to a computer or laptop with a USB-A port. Not only does it support USB 3.1 Gen 1 data transfer rates up to 5 Gbps, but it reads data up to 70 percent faster and writes up to 40 percent faster when connected to a UASP-enabled host controller.

Recommended for storing and sharing large files, such as photos, music and video files, the U457-025-AG2 accepts 2.5-inch SATA drives up to 2 TB. You can access data on an older SATA drive, or use a new SATA drive for additional storage space. The adapter is plug-and-play, so no software, drivers or external power supply is required, and it is backward compatible with previous USB generations. A blue LED indicates data is being read, written or transferred. Slim aluminum case stores conveniently in a backpack or laptop bag for use anywhere.

Short summary description Tripp Lite U457-025-AG2 storage drive enclosure HDD/SSD enclosure Black 2.5":
This short summary of the Tripp Lite U457-025-AG2 storage drive enclosure HDD/SSD enclosure Black 2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U457-025-AG2, HDD/SSD enclosure, 2.5", Serial ATA, Serial ATA II, Serial ATA III, 5 Gbit/s, USB connectivity, Black

Long summary description Tripp Lite U457-025-AG2 storage drive enclosure HDD/SSD enclosure Black 2.5":
This is an auto-generated long summary of Tripp Lite U457-025-AG2 storage drive enclosure HDD/SSD enclosure Black 2.5" based on the first three specs of the first five spec groups.

Tripp Lite U457-025-AG2. Product type: HDD/SSD enclosure. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA, Serial ATA II, Serial ATA III, Maximum storage capacity: 2 TB. Data transfer rate: 5 Gbit/s. Product color: Black. USB connector type: Micro-USB B

Storage
Number of storage drives supported *
1
Storage drive size *
2.5"
Supported storage drive interfaces *
Serial ATA, Serial ATA II, Serial ATA III
Supported storage drive heights
9.5 mm
Maximum storage capacity
2 TB
Ports & interfaces
USB connectivity *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
USB connector type
Micro-USB B
Design
Product type *
HDD/SSD enclosure
Product color *
Black
Material
Aluminum
LED indicators
Yes
Certification
CE, FCC
Performance
Data transfer rate
5 Gbit/s
UASP support
Yes
Plug and Play
Yes
Country of origin
China
Power
Power source type
USB
Operational conditions
Operating temperature (T-T)
10 - 50 °C
Storage temperature (T-T)
0 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Package width
7.13" (181.1 mm)
Package depth
5.04" (128 mm)
Package height
1.89" (48 mm)
Package weight
2.12 oz (60 g)
Packaging content
Cables included
USB
Travel pouch
Yes
Screwdriver included
Yes
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
14.8" (374.9 mm)
Master (outer) case length
10" (255 mm)
Master (outer) case height
5.83" (148.1 mm)
Master (outer) case weight
5.07 lbs (2.3 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332202434
Brand Image Article code product Stock Price from
Tripp Lite U457-1M2-NVME-L storage drive enclosure SSD enclosure Black M.2 Tripp Lite U457-1M2-NVME-L storage drive enclosure SSD enclosure Black M.2
(show image)
U457-1M2-NVME-L U457-1M2-NVME-L USB-C to M.2 NVMe and SATA SSD (M-Key) Gaming Enclosure Adapter - USB 3.2 Gen 2 (10 Gbps), LEDs 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-025-G2-WPB storage drive enclosure HDD/SSD enclosure Black 2.5" Tripp Lite U457-025-G2-WPB storage drive enclosure HDD/SSD enclosure Black 2.5"
(show image)
U457-025-G2-WPB U457-025-G2-WPB USB-C to SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, IP66 Rated, UASP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-025-G1-WPG storage drive enclosure HDD/SSD enclosure Gray 2.5" Tripp Lite U457-025-G1-WPG storage drive enclosure HDD/SSD enclosure Gray 2.5"
(show image)
U457-025-G1-WPG U457-025-G1-WPG USB-C to SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 1 (5 Gbps), Thunderbolt 3, IP66 Rated, UASP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-1M2-NVMEG2 storage drive enclosure SSD enclosure Black M.2 Tripp Lite U457-1M2-NVMEG2 storage drive enclosure SSD enclosure Black M.2
(show image)
U457-1M2-NVMEG2 U457-1M2-NVMEG2 USB-C to M.2 NVMe SSD (M-Key) Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, UASP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-2M2-SATAG2 storage drive enclosure HDD/SSD enclosure Black 2.5" Tripp Lite U457-2M2-SATAG2 storage drive enclosure HDD/SSD enclosure Black 2.5"
(show image)
U457-2M2-SATAG2 U457-2M2-SATAG2 USB-C to Dual M.2 SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, UASP, RAID 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-1M2-SATAG2 storage drive enclosure SSD enclosure Black M.2 Tripp Lite U457-1M2-SATAG2 storage drive enclosure SSD enclosure Black M.2
(show image)
U457-1M2-SATAG2 U457-1M2-SATAG2 USB 3.1 Gen 2 (10 Gbps) USB-C to M.2 NGFF SATA SSD (B-Key) Enclosure Adapter with UASP Support, Thunderbolt™ 3 Compatible 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-025-SATAG2 storage drive enclosure HDD/SSD enclosure Black 2.5" Tripp Lite U457-025-SATAG2 storage drive enclosure HDD/SSD enclosure Black 2.5"
(show image)
U457-025-SATAG2 U457-025-SATAG2 USB 3.1 Gen 2 (10 Gbps) SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Metal Housing, Thunderbolt™ 3 Compatible 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-025-CG2 storage drive enclosure HDD/SSD enclosure Black 2.5" Tripp Lite U457-025-CG2 storage drive enclosure HDD/SSD enclosure Black 2.5"
(show image)
U457-025-CG2 U457-025-CG2 USB 3.1 Gen 2 (10 Gbps) 2.5 in. SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Thunderbolt 3 Compatible 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U357-025-UASP storage drive enclosure HDD/SSD enclosure Black 2.5" Tripp Lite U357-025-UASP storage drive enclosure HDD/SSD enclosure Black 2.5"
(show image)
U357-025-UASP U357-025-UASP USB 3.0 SuperSpeed External 2.5 in. SATA Hard Drive Enclosure with Built-In Cable and UASP Support 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U339-001-FLAT storage drive enclosure HDD/SSD enclosure Black 2.5/3.5" Tripp Lite U339-001-FLAT storage drive enclosure HDD/SSD enclosure Black 2.5/3.5"
(show image)
U339-001-FLAT USB 3.0 to SATA Hard Drive Lay-Flat Enclosure for 3.5-in. HDD and SSD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)