location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 7567 Intel® Core™ i7 i7-7700HQ Laptop 15.6" 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7567
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MN9X0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184021606
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 09:02:46
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL MN9X0 user manual (7.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 7567 Intel® Core™ i7 i7-7700HQ Laptop 15.6" 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-7700HQ 2.8 GHz
  • - 15.6" 4K Ultra HD 3840 x 2160 pixels LED backlight Matt 16:9
  • - 16 GB DDR4-SDRAM 2400 MHz 1 x 16 GB
  • - 512 GB SSD
  • - NVIDIA® GeForce® GTX 1050 4 GB NVIDIA G-SYNC Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 74 Wh 130 W
  • - Windows 10 Pro 64-bit
Guarantee: 1 Year CAR
Long product name DELL Inspiron 7567 Intel® Core™ i7 i7-7700HQ Laptop 15.6" 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Black :
The short editorial description of DELL Inspiron 7567 Intel® Core™ i7 i7-7700HQ Laptop 15.6" 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Black

Intel Core i7-7700HQ (6MB Cache, 2.8 GHz), 16GB DDR4 2400MHz, 512GB SSD, 15.6" LED UHD (3840x2160), Intel HD Graphics 630 + nVidia GeForce GTX 1050 (4GB), Gigabit LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
DELL Inspiron 7567 Intel® Core™ i7 i7-7700HQ Laptop 15.6" 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Black:
The official marketing text of DELL Inspiron 7567 Intel® Core™ i7 i7-7700HQ Laptop 15.6" 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Black as supplied by the manufacturer

Where playing stops and gaming begins.

15 inch laptop ideal for gamers. Featuring life-like NVIDIA® GeForce® graphics, a 100% keyboard and a powerful processor for superior gaming performance.

Dell Gaming

Dell Gaming machines are specially engineered with the specific, demanding needs of the gaming audience in mind. From the fastest processors to powerful, discrete graphics cards, they make every experience more intense and real.

Power your gameplay.

Incredible detail: NVIDIA® GeForce® GTX 1050 Ti discrete graphics has its own video memory that isn’t shared with the CPU, so you can game on high settings.

More power than ever before: Up to 7th Gen Intel® Core™ i7 Quad Core processors complements in-depth graphics architecture for the most visual clarity from today’s resource-intensive games.

Seeing is achieving: Non-touch anti-glare options in full high definition display or 4K UHD make those clear images shine through in all their gaming glory.

Stays cool even when the action heats up.

Beat the heat: A hot laptop won’t cut it. Meet the revolutionary cooling design that allows the CPU and graphics to work at their full potential, without creating hotspots. Finding the optimal placement for the rear-exiting cooling vents and oversized dual cooling fans doesn’t just reduce the fan noise, it also pushes heat away from you and your laptop.

Game-ready design and components.

Impressive sound: Enhance every battle cry and music interlude with front-firing speakers, a subwoofer and Waves MaxxAudio® Pro.

Time isn’t your enemy: With a 74 WHr battery, you can keep gaming without hunting for an outlet in the middle of a boss fight.

Enhance your gaming.

Lights to enlighten your gameplay: The backlit keyboard with WASD keys not only helps you see your keys more easily in the dark, but it also helps you use both hands at a faster, smoother rate.

Expand your potential: A massive service bay door makes it easy to insert upgrades over time.

Modify for more: While many configurations come with 8 to 16GB of memory, this system is able to support up to 32GB of DDR4 memory that you can easily add later.

Designed for the real world-because that's where life happens.

We want you to love your new PC for years to come. That's why we test Inspiron laptops for reliability not just in the places where you expect it, but for the open road ahead.

Turn up the heat: From locker rooms to locked cars, we test Inspiron laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.

Everything hinges on it: We test Inspiron laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.

Keys to success: We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.

Buttoned up: No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes with no problems.

Twist and turn: Call us excessive, but after twisting an Inspiron laptop's base and lid more than 25,000 times, we can assure you the parts inside are well protected.

In for the long haul: Systems undergo at least 10,000 hours of highly accelerated life testing to ensure it’s ready for the real world.

Short summary description DELL Inspiron 7567 Intel® Core™ i7 i7-7700HQ Laptop 15.6" 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Black:
This short summary of the DELL Inspiron 7567 Intel® Core™ i7 i7-7700HQ Laptop 15.6" 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 7567, Intel® Core™ i7, 2.8 GHz, 15.6", 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description DELL Inspiron 7567 Intel® Core™ i7 i7-7700HQ Laptop 15.6" 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Black:
This is an auto-generated long summary of DELL Inspiron 7567 Intel® Core™ i7 i7-7700HQ Laptop 15.6" 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL Inspiron 7567. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Product color: Black

Power your gameplay.
Power your gameplay.

Incredible detail: NVIDIA® GeForce® GTX 1050 Ti discrete graphics has its own video memory that isn’t shared with the CPU, so you can game on high settings.

More power than ever before: Up to 7th Gen Intel® Core™ i7 Quad Core processors complements in-depth graphics architecture for the most visual clarity from today’s resource-intensive games.

Seeing is achieving: Non-touch IPS anti-glare options in full high definition display or 4K UHD make those clear images shine through in all their gaming glory.

Stays cool even when the action heats up.
Stays cool even when the action heats up.

Beat the heat: A hot laptop won’t cut it. Meet the revolutionary cooling design that allows the CPU and graphics to work at their full potential, without creating hotspots. Finding the optimal placement for the rear-exiting cooling vents and oversized dual cooling fans doesn’t just reduce the fan noise, it also pushes heat away from you and your laptop.

Game-ready design and components.
Game-ready design and components.

Impressive sound: Enhance every battle cry and music interlude with front-firing speakers, a subwoofer and Waves MaxxAudio® Pro.

Time isn’t your enemy: With a 74 WHr battery, you can keep gaming without hunting for an outlet in the middle of a boss fight.

Enhance your gaming.
Enhance your gaming.

Lights to enlighten your gameplay: The backlit keyboard with WASD keys not only helps you see your keys more easily in the dark, but it also helps you use both hands at a faster, smoother rate.

Expand your potential: A massive service bay door makes it easy to insert upgrades over time.

Modify for more: While many configurations come with 8 to 16GB of memory, this system is able to support up to 32GB of DDR4 memory that you can easily add later.

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
15.6"
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type
4K Ultra HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.8 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7700 Mobile Series
Processor codename
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8, 2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1050
Discrete graphics card memory
4 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
Number of discrete graphics cards installed
1
NVIDIA G-SYNC
Yes
NVIDIA GameWorks VR
Yes
CUDA
Yes
CUDA cores
768
Audio
Audio chip
Realtek ALC3246
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Built-in subwoofer
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel® HM170
Keyboard
Pointing device
Touchpad
Keyboard language
Swiss
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Keyboard
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97185
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
74 Wh
Battery voltage
11.1 V
Battery recharge time
4 h
Power
AC adapter power
130 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6.7 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Operating shock
110 G
Non-operating shock
160 G
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15.2" (384.9 mm)
Depth
10.8" (274.7 mm)
Height
1" (25.4 mm)
Weight *
5.78 lbs (2.62 kg)
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
32 GB
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2018-03-25 01:55:17
Uk has collected 101 expert reviews for DELL Inspiron 7567 Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
Digitaltrends.com
Updated:
2018-03-25 01:55:17
Budget gaming laptops are defined by their shortcomings — it's in their nature. These machines compromise some aspects in favor of others, so they provide decent gaming performance without crossing that perilous $1,000 threshold. The latest Dell Inspiron...
Good Affordable price, Powerful GPU, Quick SSD, Fairly quiet...
Bad Visibly poor display, Flimsy touchpad, Overly large, awkward size...
Bottom line If you have an external monitor you'll be hooking this laptop into, sure, it's not a bad buy. But if you plan on using it on its own, you should look at other options. The display spoils what is otherwise a decent budget gaming laptop...
60%
cravingtech.com
Updated:
2018-03-25 01:55:17
Dell Inspiron 15 7000 Review – This is my very first time to review a Dell gaming laptop. Dell, a computer manufacturer company that owns Alienware (which is a top end gaming laptop brand), is now making a gaming range laptop available for the consumer ma...
Bottom line Pricing wise, the Dell Inspiron 15 7000 Gaming Laptop starts at AU$ 1,499 which comes with the i5 7300HQ and 8GB RAM. The review unit that I have here is priced at AU$ 1,999. With that price point, the laptop serves as an excellent balance between gaming...
0%
chip.com.my
Updated:
2018-03-25 01:55:17
We have reviewed many of Dell's notebooks this year and there's no denying the quality they have, despite some being pricy. This time, we'll be looking at one that's great for both work and play – the Dell Inspiron 15 7000 Gaming.The Inspiron 15 7000 Gami...
Good Upgradable components, Keyboard and touchpad...
Bad Display panel, Loud fans...
Bottom line Able to perform well for work and even some games or entertainment, this notebook is an excellent choice for the average user.(previously published in issue September 2017)...
0%
techradar.com
Updated:
2018-03-25 01:55:17
The introduction of Max-Q gaming laptops fulfilled the promise of uncompromised graphics performance with thin designs and quiet noise profiles, but we wouldn't call them cheap. Thankfully, the Dell Inspiron 15 7000 Gaming laptop is shaping up to be the m...
Good Nvidia GTX 1060 graphics, Quick-charge battery, Well configured for the price...
Bad Reduced battery capacity, Some odd design choices...
Bottom line Thinner and more powerful than ever, the Dell Inspiron 15 7000 Gaming mixes a blend of capabilities and affordability...
70%
reviewed.com
Updated:
2018-03-25 01:55:17
With 8GB of RAM, a 7th-gen i5 processor, and the NVIDIA 1050 GPU, I was able to play a competitive game like Overwatch and average 60 FPS on medium settings. With AAA titles, you're going to want to scale it back to maintain a high frame rate. It's a gam...
Bottom line Yes, especially if you want to keep your budget in checkIf you're looking for a budget gaming laptop, you can't get much better than this. For a starting price of $849 (street price closer to $749), this laptop can handle day-to-day tasks and run modern g...
76%
gizmodo.com.au
Updated:
2018-03-25 01:55:17
If you're trying to spend less than $2000 on a computer you plan to use daily, then you will find yourself making compromises. In the case of the Dell Inspiron 7000, you get a beefy gaming computer that can take whatever game designers throw at it. Unfort...
0%
thunderbaylive.com
Updated:
2018-03-25 01:55:17
Lisa Gade reviews the early 2017 edition of the Dell Inspiron 15 7000 Gaming laptop, model 7567 with Intel Kaby Lake 7th generation CPUs and NVIDIA Pascal 10 series graphics. This is one of the most affordable midrange gaming laptops with a starting price...
0%
reviewed.com
Updated:
2019-11-16 00:37:10
This laptop certainly packs a punch, but I wouldn't say it beats out the best of the best. While it can't compete with something like the Razer Blade, this mid-range laptop is still worth considering, especially if you're working with a tight budget. It...
Bottom line Yes! It's a great machine for on-the-go gaming.If you're looking for a powerful gaming laptop that won't break the bank, then the Inspiron 15 is a great choice. From the Nvidia graphics to the subdued color scheme, this laptop checks off a lot of boxes. S...
82%
venturebeat.com
Updated:
2018-03-25 01:55:17
Just in time for the PAX West show, Dell has unveiled two Inspiron gaming laptops and a 34-inch curved Alienware monitor.The Inspiron brand is usually aimed at mainstream consumers, and Dell is extending that reach to mainstream gamers who are price consc...
0%
notebookcheck.net
Updated:
2018-03-25 01:55:17
(Long-)Lasting impression. The entry-level version of the Inspiron 15 7000 Gaming Notebook lacks the higher-end hardware complement of its pricier siblings. Although still hampered by a subpar display, the notebook is nonetheless a decent performer at a g...
Good sturdy, well-designed chassis, good system/gaming performance, excellent battery life, ease of maintenance...
Bad subpar TN display with low contrast, inaccurate colors and poor viewing angles, no full-size up and down arrow keys, no Thunderbolt or USB Type-C port...
80%
pcper.com
Updated:
2018-03-25 01:55:17
Dell is back this year with an all-new industrial design for the Inspiron 15 7000 Gaming along with updated graphics in form of the GeForce GTX 1050 Ti. Can a $850 gaming notebook possibly live up to expectations? Let's take a closer look.After three gene...
0%
laptopmedia.com
Updated:
2018-03-25 01:55:17
With the release of the affordable, yet considerably more powerful (compared to most mobile GPUs from the previous generation) GTX 1050 and 1050 Ti a number of OEMs released their versions of “entry-level” gaming laptops. Dell was one of the first to jump...
Good Overall good build quality and tasteful design, Good touchpad, Super easy maintenance, Efficient cooling system (GPU-focused), Outstanding battery life, The screen doesn't use PWM above 55 cd/m2 brightness, Good price/performance ratio (applies to most re...
Bad Flimsy lid with thick and sharp screen bezels, Lackluster TN display, The screen uses PWM from 0 to 99% screen brightness (the Health-Guard profile fixes that), The keyboard isn't exactly gaming-oriented, Low CPU frequency target under heavy load, Lacks U...
Bottom line The Inspiron 7567 is a mixed bag for Dell. It's super affordable in most regions of the world and offers powerful hardware for the asking price but unfortunately for the OEM, there are other similarly priced rivals on the market delivering features that t...
0%
kotaku.com
Updated:
2018-03-25 01:55:17
Some gaming laptops are legendary electronic beasts, brimming with the latest in powerful mobile computing tech, built to perform and priced slightly beyond that. Then there is the Dell Inspiron 15 7000 gaming laptop. You want to play games? It can do tha...
Bottom line The Dell Inspiron 15 7000 isn't going to win any gaming laptop performance awards, but that's fine. It's not trying to. This is a system that's perfectly comfortable resting at the lower end of the mobile PC gaming spectrum. It's not the most glamorous sp...
0%
gizmodo.com
Updated:
2018-03-25 01:55:17
If you're trying to spend less than $1000 on a computer you plan to use daily, then you will find yourself making compromises. In the case of the Dell Inspiron 7000, you get a beefy gaming computer that can take whatever game designers throw at it. Unfort...
0%
pcmag.com
Updated:
2018-03-25 01:55:17
When I reviewed the Dell Inspiron 15 7000 Series (7559) in 2015, it was powerful and affordable enough to easily earn our Editors' Choice designation for budget gaming laptops. Its successor, the Inspiron 15 7000 Gaming (7567) (starts at $799.99; $899.99...
Good Very affordable for a gaming laptop, Smooth 1080p gaming performance, 11-hour battery life, Attractive design...
Bad Subpar display, Not a lot of storage as configured...
Bottom line The Dell Inspiron 15 7000 Gaming can play modern titles in full HD, boasts amazing battery life, and is priced very aggressively. It's difficult to find a better deal in a budget gaming laptop...
80%
computershopper.com
Updated:
2018-03-25 01:55:17
The Dell Inspiron 15 7559 we reviewed last year was a big hit. Starting at $799, this gaming laptop was a price sensation and hit the sweet spot in the notebook-gaming market for volume sales. We're sure Dell sold a ton of them, especially in the wake of...
Good Excellent gaming performance for the money, Long battery life, Eye-catching design, Easy end-user upgradability, Effective cooling scheme...
Bad Ho-hum display in review unit, with limited viewing angles, Shallow keyboard feel, No USB Type-C port, Subpar Webcam...
Bottom line Racy looking and aggressively priced, the Inspiron 15 7000 Gaming is close to the ultimate under-$1,000 gaming laptop—but we'd hold out to see about Dell's IPS screen option. Read More...
80%
glj.io
Updated:
2018-03-25 01:55:17
The 7567 doesn't need to do much except update the hardware parts and add some ports, but it doesn't look like any port were added – Dell probably want to differentiate its product line, maybe because they don't want to hamper their Alienware 15 basic ver...
Good Excellent gaming performance for $800 (w/ discounts), with no competitors, rivaling/surpassing GTX 970M, Noise is relatively low. Barely noticeable under normal use and relatively low even under gaming load, CPU and GPU temperatures are within good limits...
Bad Keyboard quality is not great, lacking travel depth and resistance (but not too bad either), Not too lightweight, starting at 2.62kg (before storage, RAM, PSU), Included 1080p display is quite a bad TN panel, Screen module/hinges could be twisted a bit w...
Bottom line So! The 7567 brings a much needed update to the performance level of the midrange gaming laptop section. The GTX 960M performance level has been around for quite some time now (around 2.5 years, at least) and the GTX 1050 Ti slings the $800 performance le...
0%
notebookcheck.net
Updated:
2018-03-25 01:55:17
Gaming companion with stamina. Dell has equipped the Inspiron 15 7000 gaming series with cutting-edge hardware and not only convinces us in terms of performance but also surprises us with an exemplary battery life. We are impressed - but not with the disp...
Good system performance, gaming performance, battery runtime, low temperature, system noise in idle mode...
Bad poor contrast, very bluish display, small arrow keys, performance of the SD-card reader, few interfaces, no USB Type-C...
Bottom line A gaming notebook for everyday life. Dell's new Inspiron 15 of the 7000 series proved that it has a right to exist in the gaming-notebook world. First of all, it has a well-made case, which allows end-user maintenance. However, there are only a few interf...
80%