EECONN logo

EECONN S15A-000-00000 InfiniBand/fibre optic cable 19.7" (0.5 m) LC Orange

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11742
Info modified on:
14 Mar 2024, 17:13:51
Long product name EECONN S15A-000-00000 InfiniBand/fibre optic cable 19.7" (0.5 m) LC Orange:

Fibre Optic Patch Cord, Multimode 62.5/125 (OM1), LC - LC, Duplex 1.8mm, LSZH, Orange, 0.5 m

Short summary description EECONN S15A-000-00000 InfiniBand/fibre optic cable 19.7" (0.5 m) LC Orange:

EECONN S15A-000-00000, 19.7" (0.5 m), OM1, LC, LC

Long summary description EECONN S15A-000-00000 InfiniBand/fibre optic cable 19.7" (0.5 m) LC Orange:

EECONN S15A-000-00000. Cable length: 19.7" (0.5 m), Fiber optic type: OM1, Connector 1: LC, Connector 2: LC, Core diameter: 62.5 µm, Full duplex

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.