location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 5285 Intel® Core™ i5 256 GB 12.3" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5285
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KNC27
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184007440
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:13:23
The date of the most recent change of the data-sheet in Icecat's system
DELL KNC27 user manual
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 5285 Intel® Core™ i5 256 GB 12.3" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Tablet PC Black
  • - 12.3" 1920 x 1280 pixels
  • - Intel® Core™ i5 i5-7300U 2.6 GHz
  • - 256 GB SSD Card reader integrated
  • - Single camera 8 MP Front camera 5 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.1
  • - Lithium Polymer (LiPo) 42 Wh
  • - Windows 10 Pro
Guarantee: 1Year NBD
Long product name DELL Latitude 5285 Intel® Core™ i5 256 GB 12.3" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The short editorial description of DELL Latitude 5285 Intel® Core™ i5 256 GB 12.3" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Intel Core i5-7300U (3MB Cache, 2.8GHz), 8GB LPDDR3 1866MHz, 256GB SSD, 12.3" WUXGA Touch (1920x1280), 5MP / 8MP Cam, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
DELL Latitude 5285 Intel® Core™ i5 256 GB 12.3" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official marketing text of DELL Latitude 5285 Intel® Core™ i5 256 GB 12.3" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer

Security with style.

Dell’s most secure 2-in-1 with the power of a laptop and flexibility of a tablet. Featuring a new design and optional keyboard (sold separately).

Set up for success

The auto-deploy kickstand is an industry-first feature designed for a smooth work experience. Place your Latitude 5285 2-in-1 on a flat surface and watch the kickstand automatically extend. It can rotate up to 150 degrees for multiple viewing angles.


The ultimate defense system
Best-in-class hardware security: Protect your hardware when accessing your company’s network thanks to the FIPS 140-2, TCG certified TPM2.0, FIPS 201 certified smartcard reader, touch fingerprint reader, self-encryption drive and NFC.

Protect your identity: The Dell ControlVault™ provides the strongest authentication capabilities available. It stores and protects your passwords, biometric authentication, and security codes, so your credentials will be secured no matter where your work takes you.

Control your data: Work worry free with powerful security solutions built into your Latitude 5285 2-in-1. Dell Data Protection includes Endpoint Security Suite Enterprise, Secure Lifecycle and Encryption for outstanding security that’s easily managed from one console.

Innovative design

On-the-go flexibility: At less than 2lbs, the Latitude 5285 2-in-1 is built for mobility. From meetings around the office to traveling across the country, its thin and light frame can fit anywhere.

Enjoy the view, all day: Take in the 12.3" Full HD screen without sacrificing your battery life. Up to 12 hours 29 mins2 of battery keeps up with your screen’s performance , while Corning® Gorilla® Glass 4 guards against drops and rough surfaces.

Boost productivity: Streamline your workflow with an optional travel keyboard and active pen. The thin, lightweight keyboard attaches magnetically for easy transitions between laptop and tablet modes, while the active pen lets you take notes directly on the screen and magnetically attaches to your device when not in use.

Powerful and easy to manage

Reliable performance: Equipped with the latest generation of Intel® Core™ I processors, it’s powerful performance for your workday.

All-day battery life: Make the most of your workday with up to 12 hours 29 mins2 of battery life.

Automatic updates: Dell Client Command Suite comes with a set of automation tools that assists in device monitoring, deploying images, updating and more, to maximize your hardware and software investments and save time.

Diagnostics, anywhere: Intel® vPro™ manages and protects your device from software attacks. Diagnose and repair your Latitude 5285 2-in-1 remotely, all while reducing power use.

Extensive connectivity: Conveniently connect with a single cable or wirelessly with the optional Dell Dock and Dell Wireless Dock. Upgrade to 4G/LTE and stay connected anywhere.

Featuring Windows 10

Store your ideas: Windows Ink allows you to incorporate your thoughts and ideas into the digital space. Use your optional active pen to take notes, draw and comment with this feature that’s directly integrated into your apps.

Seamlessly switch tasks: Continuum optimizes content for the screen you’re currently viewing. By smoothly transitioning from laptop to tablet mode, you can stay productive with or without your keyboard.

Log in with ease: Activate Windows Hello via optional infrared camera to facilitate facial recognition for easy and secure access.

Short summary description DELL Latitude 5285 Intel® Core™ i5 256 GB 12.3" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the DELL Latitude 5285 Intel® Core™ i5 256 GB 12.3" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 5285, 12.3", 1920 x 1280 pixels, 256 GB, 8 GB, Windows 10 Pro, Black

Long summary description DELL Latitude 5285 Intel® Core™ i5 256 GB 12.3" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of DELL Latitude 5285 Intel® Core™ i5 256 GB 12.3" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL Latitude 5285. Display diagonal: 12.3", Display resolution: 1920 x 1280 pixels. Internal storage capacity: 256 GB. Processor frequency: 2.6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7300U. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 30.3 oz (860 g). Operating system installed: Windows 10 Pro. Product color: Black

Display
Display diagonal *
12.3"
Display resolution *
1920 x 1280 pixels
LED backlight
Yes
Display brightness
340 cd/m²
Touch technology
Multi-touch
Touchscreen type
Capacitive
Native aspect ratio
3:2
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7300U
Processor cores
2
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
2.6 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Bus type
OPI
Conflict-Free processor
Yes
Processor code
SR340
Processor codename
Kaby Lake
Processor lithography
14 nm
Processor operating modes
64-bit
Processor package size
42 X 24 mm
Processor series
Intel Core i5-7300 Mobile Series
Stepping
H0
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
System bus rate
4 GT/s
Tjunction
100 °C
Thermal Design Power (TDP)
15 W
Thermal Monitoring Technologies
Yes
Configurable TDP-down frequency
0.8 GHz
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Maximum internal memory
8 GB
Memory clock speed
1866 MHz
Storage
Internal storage capacity *
256 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
SSD
Graphics
Graphics card family
Intel
Graphics card
HD Graphics 620
Maximum graphics card memory
32768 MB
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Speaker power
2 W
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Rear camera resolution
3264 x 2448 pixels
Auto focus
Yes
Video recording
Yes
Video capturing speed
30 fps
Front camera *
Yes
Front camera resolution (numeric)
5 MP
Network
Bluetooth
Yes
Bluetooth version
4.1
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
2
Microphone in
No
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
No
DC-in jack
Yes
Design
Device type *
Tablet PC
Form factor *
Slate
Product color *
Black
Performance
Assisted GPS (A-GPS) *
No
Position location *
No
Security
Password protection
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Software
Platform *
Windows
Operating system installed *
Windows 10 Pro
Trial software
McAfee SecurityCenter, Microsoft Office
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Smart Response Technology
Yes
Intel® Quick Sync Video Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Embedded options available
Yes
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel Enhanced Halt State
Yes
Intel Flex Memory Access
Yes
Intel Identity Protection Technology version
1.00
Intel® Secure Key
Yes
Intel Secure Key Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Trusted Execution Technology
Yes
Intel TSX-NI
Yes
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® OS Guard
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
42 Wh
Number of battery cells
4
Power
AC adapter power
45 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
47/63 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
11.5" (292 mm)
Depth
8.22" (208.8 mm)
Height
0.384" (9.76 mm)
Weight
30.3 oz (860 g)
Packaging content
Keyboard included
No
AC adapter included
Yes
Manual
Yes
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 420000" (0 - 10668 m)
Other features
Processor socket
BGA 1356
Dell E-Value Code
N102L528512DEATBTP
Processor ARK ID
97472
Source Testseek summary Average rating
Reviews
Updated:
2018-09-14 16:01:17
Uk has collected 29 expert reviews for DELL Latitude 5285 Intel® Core™ i5 256 GB 31.2 cm (12.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
gadgetspeak.com
Updated:
2018-09-14 16:01:06
It has an 82 keyboard with the alpha keys being full size. There is a hinge behind the keyboard that can have the screen upright and no space between the function keys and the screen or the other way and over 1cm gap between the two. Around 1.3cm is the g...
80%
techadvisor.co.uk
Updated:
2018-09-14 16:01:06
At first glance you probably wouldn't think the Dell Latitude 5285 2-in-1 was a business laptop. It's a lot like the Microsoft Surface, a hybrid with a magnetised keyboard add-on that may seem a bit flighty next to a classic ThinkPad laptop. However, it...
Bottom line The Dell Latitude 5285 is a business laptop for workers who probably spend more time in face-to-face meetings than slogging away at a desk.Its removable keyboard design lets you setup the Latitude 5285 for demos and presentations using very little space...
80%
thunderbaylive.com
Updated:
2018-09-14 16:01:17
A sleek metal body, 150 degree rotating metal kickstand with infinite positions, a 12.3” display compatible with pen and touch, an accessory Type Cover… no, it's not Microsoft Surface Pro 4 or 5, but Dell's Latitude 5285. It looks like a matte black Surfa...
0%
tavesper.tech
Updated:
2020-11-25 03:22:57
Not a while ago, Dell released their XPS 2-in-1 here in Malaysia and also we got the chance to take a look at it as well. And now, we got their new line up of commercial devices that's targetted towards the workforce. For those who wants to carry their wo...
0%
computershopper.com
Updated:
2018-09-14 16:01:11
To put it simply, Dell's Latitude 5285 is a Microsoft Surface Pro for the business set. The company's 2-in-1 mimics many of the Surface Pro's design points, from the kickstand on the back of the tablet and the detachable keyboard, to the 12.3-inch touch s...
Good Sleek yet rugged design, Strong overall performer, Long battery life...
Bad Thin keyboard flexes a great deal, Low screen resolution, Standard warranty lasts only one year...
Bottom line The Latitude 5285 is a Surface Pro-like 2-in-1 for business, with the latest Intel processors, military-grade ruggedness, and a host of security and configuration options. Read More...
80%
pcmag.com
Updated:
2018-09-14 16:01:13
The business-focused Dell Latitude 5285 2-in-1 (Starts at $899; $1,895.98 as tested) is a detachable-hybrid tablet with a 12.3-inch screen, a kickstand, and a removable keyboard cover. If that sounds familiar, that's because it takes its styling cues from...
Good 11 hours of battery life, Two USB-C ports, Travel Keyboard cover and Active Pen included in tested configuration...
Bad Pricey, Heavier than rivals, Not as stable in lap as a clamshell...
Bottom line The Dell Latitude 5285 is a capable business-focused 2-in-1 Windows tablet with Core i7-processor power and enough battery life to last well into overtime. It could easily replace your work laptop...
80%
notebookcheck.net
Updated:
2018-09-14 16:01:17
Deja Vu. To the casual observer, the Dell Latitude 12 5285 2-in-1 bears more than a passing resemblance to Microsoft's well-established Surface Pro 4. From the screen size to the overall dimensions and looks down to the accessories like the detachable key...
Good extremely bright display, good performance, very quiet, very easy to maintain/upgrade, 2x USB-Type C, keyboard dock & Active Stylus included...
Bad gets very hot, lower resolution than competitors, no Thunderbolt, somewhat heavy, even the more expensive SKUs come only with a 1-year warranty standard, expensive...
Bottom line The Latitude's standout feature is without a doubt its display, which is incredibly bright at an average luminance of over 520 nits.Our main dislikes: the 5285 gets very hot under load and is also slightly heavier than the competition. A Thunderbolt 3 por...
88%
Laptopmag.com
Updated:
2018-09-14 16:01:17
The 12.3-inch Latitude 5285 is a detachable 2-in-1 made for business travellers who want--or need--both a tablet and a laptop. Its thin, light design won't weigh you down, and it's durable enough to survive the inevitable bumps of the road. But while it's...
Good Speedy overall performance, Durable chassis, Thin, light design...
Bad Short battery life, Heats up...
Bottom line The Dell Latitude 5285 is a speedy detachable 2-in-1 with short battery life and heating problems...
70%
Country Distributor
Deutschland 1 distributor(s)
Disclaimer DELL Latitude 5285 Intel® Core™ i5 256 GB 12.3" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
Disclaimer

Actual configuration might differ from illustration