location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision M3520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M3520
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6P26X
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184007273
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 09:02:46
The date of the most recent change of the data-sheet in Icecat's system
DELL 6P26X user manual (9.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Precision M3520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mobile workstation Clamshell Black
  • - Intel® Core™ i7 i7-6820HQ 2.7 GHz
  • - 15.6" Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 256 GB SSD
  • - NVIDIA® Quadro® M620 Intel® HD Graphics 530
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium Polymer (LiPo) 68 Wh 130 W
  • - Windows 7 Professional 64-bit
Guarantee: 1 Year PS NBD
Long product name DELL Precision M3520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 7 Professional Black :
The short editorial description of DELL Precision M3520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Intel Core i7-6820HQ (8M Cache, up to 3.60 GHz), 8GB DDR4 2400 MHz, 256GB SSD, 15.6" FHD (1920x1080), Nvidia Quadro M620, Gigabit Ethernet, WLAN, Bluetooth, Windows 7 Professional 64-bit / Windows 10 Pro
More>>>
DELL Precision M3520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
The official marketing text of DELL Precision M3520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 7 Professional Black as supplied by the manufacturer

The power to create.
Affordable 15-inch mobile workstation with enhanced performance features. New Intel® processors, faster memory speeds, and NVIDIA® Quadro® professional graphics.

As sharp as your mind
Built to perform: New 7th Gen Intel® Core™ i5, i7 and Xeon® processors extract powerful performance from your most demanding professional applications, so you can achieve even more in less time.

Enhanced memory speeds: Memory speeds of up to 2400MHz boost 3D imaging, rendering, and other memory intensive applications to its maximum potential.

Robust graphics: Master any visualization challenge in no time with the new NVIDIA® Quadro® M620 graphics card featuring 2GB of memory.

Improve productivity with Dell Precision Optimizer
Free with your Precision workstation, the Dell Precision Optimizer takes the guesswork out of customizing settings and automatically tunes your workstation to run the most popular Independent Software Vendor (ISV) applications at the fastest speeds possible. Featuring centralized management with Microsoft SCCM and KACE, simplified systems management to improve system reliability, detailed analytics and smart notifications to proactively address resource bottlenecks, certified graphics drivers downloads and Radeon ProRender ray-tracing plug-ins to render stunningly photorealistic images ― all in an elegant, new UI.

Keep your ideas in motion
Prolonged productivity: The 68Whr 4-cell battery and optional 6-cell 92Whr battery so you can stay productive on the job no matter where you need to be.

Fit for your lifestyle: Designed with cable docking, the smaller, more compact workstation weighs in at less than 5 pounds. Now you can carry your large projects anywhere.

Small design. Powerful performance.
This small mobile workstation packs a powerful punch, with an enhanced new design and three different display options. Having up to a FHD touch display means you can bring your greatest ideas to life. Experience ideal color gamut for all your color-critical projects. If you deal with color-critical work like CAD/CAM, graphic, game or animation design, video editing or media creation, Dell PremierColor can give you the color quality and the fine level of detail you require.

Your work can count on it
Independent Software Vendor (ISV) certification: Precision Workstations are tested to ensure the high-performance applications you rely on every day run smoothly. Dell ISV-certifications cover the most popular independent software applications.

Short summary description DELL Precision M3520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
This short summary of the DELL Precision M3520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision M3520, Intel® Core™ i7, 2.7 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Precision M3520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
This is an auto-generated long summary of DELL Precision M3520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 7 Professional Black based on the first three specs of the first five spec groups.

DELL Precision M3520. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Product color: Black

Design
Product type *
Mobile workstation
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
300 cd/m²
Pixel pitch
0.00705 x 0.00705" (0.179 x 0.179 mm)
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6820HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
2.7 GHz
System bus rate
8 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6800 Mobile Series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® Quadro® M620
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Number of discrete graphics cards installed
1
Audio
Audio chip
Realtek ALC3246
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel® CM238
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Island-style keyboard
Yes
Keyboard
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 10 Pro
Drivers included
Yes
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88970
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
68 Wh
Battery voltage
7.6 V
Power
AC adapter power
130 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6.7 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 420000" (0 - 10668 m)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
14.8" (376 mm)
Depth
9.87" (250.7 mm)
Height
0.957" (24.3 mm)
Weight *
4.81 lbs (2.18 kg)
Packaging content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
32 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-03-30 03:09:17
Uk has collected 14 expert reviews for DELL Precision M3520 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 7 Professional Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
computershopper.com
Updated:
2018-03-30 03:09:17
An entry-level mobile workstation sounds like a contradiction in terms. Mobile workstations are the most powerful class of portable computers, built for demanding design and scientific work and certified by independent software vendors (ISVs) to run speci...
Good Good value, Excellent battery life, No-nonsense design...
Bad Just one Thunderbolt 3 port, No 4K screen option...
Bottom line It's not cheap (though it's cheaper than other mobile workstations aimed at crunching huge datasets or complex 3D rendering projects), but Dell's Precision 3520 is a solid choice for illustrators, computer-aided design (CAD) professionals, and others in...
70%
pcmag.com
Updated:
2018-03-30 03:09:17
The Dell Precision 3520 (starts at $999, $2,208 as tested) is a business laptop that straddles both the old and new eras of mobile computing. From the outside, it's a rectangular black box that looks much the same as desktop replacement notebooks have for...
Good User-accessible components, Optional touch screen, Excellent battery life, ISV certified...
Bad Single USB-C port, Stodgy design, No 4K display option...
Bottom line Despite its bland looks, the Dell Precision 3520's excellent battery life will appeal to road warriors, and IT managers will like its upgradeability...
80%
laptopmedia.com
Updated:
2018-03-30 03:09:17
We haven't done a lot of reviews of laptops for professional workstations suitable for CAD, DCC and CGI applications and there are probably a lot of people out there wondering if it's really worth spending so much money on NVIDIA Quadro-powered system or...
Good Robust chassis, good build quality, Fairly portable, Excellent input devices, Bright IPS panel with high contrast and wide sRGB coverage, Amazing battery life...
Bad Thermal throttling under heavy workload, The panel flickers from 0 to 99% brightness (our Health-Guard profile fixes that), You can't insert a 2.5-inch drive and an M.2 SSD at the same time, The base configuration comes with a TN panel...
Bottom line If you are reading this review, you are probably already considering this laptop as your next mobile workstation and you just need the confirmation. Apparently, you are into this line of work (engineering, 3D modeling, CGI animations, etc.) so you need th...
0%
notebookcheck.net
Updated:
2018-03-30 03:09:17
Rough around the edges. With their Precision 3000 workstation-series, Dell promises lots of performance for comparatively little money. Our review update takes a look at the overall concept and checks for potential issues...
Good good complement of physical ports, pretty good Full HD IPS display, chassis designed for every-day use, good input devices, run times are decent even with the small battery, good performance...
Bad CPU tops out at 35 watts TDP, stress test performance not consistent, fan runs frequently and is too loud, coil whine...
82%
storagereview.com
Updated:
2018-03-30 03:09:17
The Dell Precision 3520 is a performance workstation that starts at an affordable price. Dell then offers a variety of build options, including Intel Core or Intel Xeon processors and NVIDIA Quadro professional graphics. The Precision 3520 features up to...
Good Great overall performance, Affordable workstation-class machine...
Bad No 4K option, A bit heavier than other Precision models...
Bottom line The Dell Precision 3520 is a great option for a mid-range mobile workstation, offering users more than enough customization and power to suit most business needs...
0%
Laptopmag.com
Updated:
2018-03-30 03:09:17
You can't work at your desk all the time. The Dell Precision 3520 ($999 to start, $2,249 as tested) uses discrete graphics in a workstation that's small enough that you could carry it around if you wanted. The Nvidia Quadro GPU and Intel Core i7 CPU make...
Good Strong performance, Very long battery life...
Bad Dim screen, Awkward keyboard...
Bottom line The Dell Precision 3520 offers strong performance and long-lasting battery life, but suffers from a dim screen and a flexy keyboard...
60%
Disclaimer DELL Precision M3520 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
Disclaimer

Actual configuration might differ from illustration