APC logo

APC Rack PDU, Basic, 1U, 16A, 208&230V power distribution unit (PDU) Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83765
Info modified on:
21 Oct 2022, 10:14:07
Guarantee:
Standard warranty 2 years repair or replace
Long product name APC Rack PDU, Basic, 1U, 16A, 208&230V power distribution unit (PDU) Black:

Rack PDU, Basic, 1U, 16A, 208&230V, (12)C13

APC Rack PDU, Basic, 1U, 16A, 208&230V power distribution unit (PDU) Black:

APC Basic Rack PDU, Input : 120, 208, 230V , Input Connection Type : IEC-320 C20 , Cord Length : 8.2 feet ( 2.5 meters ) , Output : 120, 208, 230V , Output Connections : (12)IEC 320 C13

Features - 19 inch Rack-Mountable, Low Cost Power Distribution

Includes - Rack Mounting Brackets, User Manual

Short summary description APC Rack PDU, Basic, 1U, 16A, 208&230V power distribution unit (PDU) Black:

APC Rack PDU, Basic, 1U, 16A, 208&230V, Black, 98.4" (2.5 m), 17 x 4 x 1.75" (431.8 x 101.6 x 44.5 mm), 3 lbs (1.36 kg), 0 - 45 °C, -25 - 65 °C

Long summary description APC Rack PDU, Basic, 1U, 16A, 208&230V power distribution unit (PDU) Black:

APC Rack PDU, Basic, 1U, 16A, 208&230V. Product color: Black. Cable length: 98.4" (2.5 m). Dimensions (WxDxH): 17 x 4 x 1.75" (431.8 x 101.6 x 44.5 mm), Weight: 3 lbs (1.36 kg). I/O ports: Output Connections:(12)IEC 320 C13. Always on Outlets - 12. Overload Protection. Input Connection...

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.