location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV -7260 data projector 2000 ANSI lumens LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-7260
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2104B005
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:14:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon LV -7260 data projector 2000 ANSI lumens LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White
  • - LCD 2000 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 600:1
  • - Screen size compatibility: 25 - 300"
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 1 W
  • - 255 W
Guarantee: 3 years
Long product name Canon LV -7260 data projector 2000 ANSI lumens LCD XGA (1024x768) White :
The short editorial description of Canon LV -7260 data projector 2000 ANSI lumens LCD XGA (1024x768) White

LV-7260, 2000 ANSI, LCD, XGA, 4:3, 190W NSH, 1W RMS, 3 kg
More>>>
Canon LV -7260 data projector 2000 ANSI lumens LCD XGA (1024x768) White:
The official marketing text of Canon LV -7260 data projector 2000 ANSI lumens LCD XGA (1024x768) White as supplied by the manufacturer

The LV-7260 offers bright, clear projection for dynamic presentations in the office or on the road. A wide-angle 1.6x zoom lens allows for flexible placement in the smallest of meeting rooms.

Features:
-XGA resolution.
-Bright 2000 lumens.
-600:1 contrast ratio.
-Near-silent 29dBA in Quiet Mode.
-Wide 1.6x zoom lens.
-Vertical Keystone Correction.
-Screen Colour Correction.
-Fast start-up and shutdown.
-Compact and portable, with ergonomic design.
-Make every presentation count.

Native XGA resolution
The LV-7260 projects at XGA resolution (1024 x 768 pixels) for razor-sharp definition with crisp, legible text. Resolution is extendable to UXGA (1600 x 1200) using high quality compression.

Bright, clear images
No need to dim lights or draw the blinds before starting your presentation - a powerful 2000 lumens output delivers clearly visible projection, even in brightly lit rooms.

600:1 contrast ratio
A high contrast ratio of 600:1 ensures that every presentation delivers maximum impact - deeper blacks, brighter whites and richer colours all come as standard.

Virtually silent
Quiet Mode operates at a near-silent 29dBA. Distracting fan hum is suppressed, keeping audience attention firmly fixed on your presentation.

Flexible placement
A wide-angle 1.6x zoom lens projects 100-inch images from just 2.9 metres away, allowing for big screen projection in small meeting rooms. Constructed with original Canon optics, the lens incorporates twin aspherical elements and an anti-glare coating for consistently high image quality.

Keystone correction
Vertical Keystone Correction compensates for picture distortion that occurs when the projector is slightly tilted towards the screen. The LV-7260 can compensate for tilt angles up to ±30 degrees.

Natural colours, whatever the background
Screen Colour Correction eliminates the need for a white projection screen - one less thing to worry about on the day. Settings are optimised to preserve the natural colour of images when projecting onto chalkboards, walls and other coloured backgrounds.

Fast start-up and shutdown
The LV-7260 is ready to use just 8 seconds after power-on. And with a cool down time of 30 seconds, there's no frustrating wait afterwards.

Economical
Quiet Mode keeps running costs down by extending lamp life to 3000 hours. Power Saving mode helps with energy costs by automatically shutting down if no video signal is detected for a preset time period.

Portable and compact
Supplied with a convenient carrying case, the lightweight LV-7260 can be transported with ease. A footprint of 310mm x 265mm - barely larger than a sheet of A4 paper - makes storage just as easy.

Short summary description Canon LV -7260 data projector 2000 ANSI lumens LCD XGA (1024x768) White:
This short summary of the Canon LV -7260 data projector 2000 ANSI lumens LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV -7260, 2000 ANSI lumens, LCD, XGA (1024x768), 600:1, 25 - 300", 43.3 - 346.5" (1.1 - 8.8 m)

Long summary description Canon LV -7260 data projector 2000 ANSI lumens LCD XGA (1024x768) White:
This is an auto-generated long summary of Canon LV -7260 data projector 2000 ANSI lumens LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

Canon LV -7260. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: NSH, Lamp power: 190 W. Focus: Manual, Focal length range: 17.7 - 28.3 mm, Zoom type: Manual. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA), Supported video modes: 1080i, 480i, 480p, 576i, 576p, 720p. Noise level: 34 dB, Preset modes: Custom, Presentation, sRGB, Standard, Dot clock scanning frequency: 108 MHz

Projector
Screen size compatibility *
25 - 300"
Projection distance
43.3 - 346.5" (1.1 - 8.8 m)
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
600:1
Uniformity
85%
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 120 Hz
Digital gamma correction
Yes
Keystone correction, horizontal
±30°
Keystone correction, vertical
±30°
Light source
Light source type *
Lamp
Lamp type
NSH
Lamp power
190 W
Lens system
Focus *
Manual
Focal length range
17.7 - 28.3 mm
Zoom capability
Yes
Zoom type
Manual
Digital zoom
4x
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM
Full HD *
Yes
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
Audio (L/R) in *
1
Ports & interfaces
VGA (D-Sub) ports quantity *
2
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Preset modes
Custom, Presentation, sRGB, Standard
Dot clock scanning frequency
108 MHz
Noise level *
34 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
1 W
Number of built-in speakers
1
Design
Product color *
White
Power
Power consumption (typical) *
255 W
Power consumption (standby) *
9 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 50 °C
Weight & dimensions
Weight *
6.61 lbs (3 kg)
Packaging content
Handheld remote control *
No
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
12.2 x 10.4 x 4.29" (310 x 265 x 109 mm)
Connectivity technology
Wired