Tripp Lite logo

Tripp Lite M110-10N-BK-10 mobile phone cable Black 11.8" (0.3 m) USB A Apple 30-pin

Data-sheet quality:
created/standardized by Icecat
Product views:
95522
Info modified on:
10 Aug 2024, 11:53:10
Bullet Points Tripp Lite M110-10N-BK-10 mobile phone cable Black 11.8" (0.3 m) USB A Apple 30-pin:
  • - Features an Apple-compatible 30-pin plug and a USB-A plug
  • - Works with any computer
  • - MFi-certified for use with iPhone, iPad and iPod devices
  • - Compatible with all Apple devices with 30-pin connectors
  • - Includes 10 cables
Guarantee:
2-year limited
Long product name Tripp Lite M110-10N-BK-10 mobile phone cable Black 11.8" (0.3 m) USB A Apple 30-pin:

USB Sync/Charge Cable with Apple 30-Pin Dock Connector, Black, 10-Piece Bulk Pack, 10 in. (.24 m)

Tripp Lite M110-10N-BK-10 mobile phone cable Black 11.8" (0.3 m) USB A Apple 30-pin:

The M110-10N-BK-10 is a package of ten M110-10N-BK USB Sync/Charge Cables with Apple 30-pin and USB Type-A plugs. They connect your iPhones, iPads or iPods to the USB ports on a computer, so you can charge your Apple devices and transfer data. Compatible with all computers, these 10-inch cables are MFi-certified for use with iPhone, iPad and iPod devices. The cables are compatible with iPhone (4s, 4, 3Gs, 3G and iPhone), iPad (3rd generation), iPad 2, iPad, iPod Touch (1st through 4th generation), iPod classic and iPod nano (1st through 6th generation). They’re also ideally sized to charge devices in Tripp Lite’s CS16USB, CS32USB and CS48USB Tablet Charging Stations.

Sync and Charge Your Apple 30-Pin Electronic Devices
MFi-certified for use with iPhone, iPad and iPod devices
Compatible with iPhone (4s, 4, 3Gs, 3G and iPhone), iPad (3rd generation), iPad 2, iPad, iPod Touch (1st through 4th generation), iPod classic and iPod nano (1st through 6th generation)


Compact and Convenient to Use
Connects your 30-pin iPhone, iPad or iPod device and the USB port on your computer or wall charger
Works with all computers
Fits in your laptop bag for use away from home or office
Conveniently sized for Tripp Lite’s CS16USB, CS32USB and CS48USB Tablet Charging Stations

Short summary description Tripp Lite M110-10N-BK-10 mobile phone cable Black 11.8" (0.3 m) USB A Apple 30-pin:

Tripp Lite M110-10N-BK-10, Black, USB A, Apple 30-pin, 11.8" (0.3 m), Male, Male

Long summary description Tripp Lite M110-10N-BK-10 mobile phone cable Black 11.8" (0.3 m) USB A Apple 30-pin:

Tripp Lite M110-10N-BK-10. Product color: Black, Connector 1: USB A, Connector 2: Apple 30-pin. Package width: 2.4" (61 mm), Package depth: 0.902" (22.9 mm), Package height: 4.6" (116.8 mm). Country of origin: China, Master (outer) case width: 5.3" (134.6 mm), Master (outer) case length: 9.9" (251.5 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.